- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Lead Spacing | Lead Diameter | Product Type | Product | Features | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TKC-TMC1206-05-5901-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-20R0-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC2512-05-2000-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC2512-05-1211-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-3091-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-2203-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-6650-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-3651-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-68R0-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-22R1-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-5112-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55H6651FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS24R99F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55H2050FS International Resistive | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W21-R15JI International Resistive | In Stock | - | - | - | - | + 350 C | - 55 C | - | - | 100 V | W20 | 5 % | - | - | 75 PPM / C | - | 150 mOhms | - | - | - | - | - | 3 W | - | - | Axial | - | - | - | - | Coated Resistors, Vitreous Enamel Coated | 5.6 mm | - | 12.7 mm | - | - | ||
![]() LOB3R005FLF International Resistive | 804 | - | - | Through Hole | 2 | + 175 C | 0 C | PCB Mount | Compliant | - | - | 1 % | 2 | Axial | 100 ppm/°C | Low Resistance Metal Element Resistor | 5 mΩ | 175 °C | -55 °C | Metal Alloy, Metal Element | Current Sense | Resistors | 3 W | 3 W | - | Axial | - | - | Current Sense Resistors | - | - | 5.334 mm | 5.58 mm | 9.906 mm | - | Lead Free | ||
![]() RN55C1103F International Resistive | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOB5R025J International Resistive | In Stock | - | - | Through Hole | - | - | - | - | Compliant | - | - | 5 % | - | Axial | - | - | 25 mΩ | 175 °C | 0 °C | Metal Element | - | - | 5 W | - | - | - | - | - | - | - | - | - | 1.02 mm | 23.368 mm | - | - | ||
![]() CMF1/46491FLFTR International Resistive | In Stock | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | 250 V | - | 1 % | - | - | 100 PPM / C | Commercial Grade Metal Film Resistor | 6.49 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | Axial | - | 0.6 mm | Metal Film Resistors | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | - | ||
![]() OAR5R020FLF International Resistive | In Stock | - | - | - | - | + 125 C | - 40 C | PCB Mount | - | - | - | 1 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 20 mOhms | - | - | - | Current Sense | Resistors | 5 W | - | - | Radial | 20.32 mm | - | Current Sense Resistors | Metal Element Current Sensing Resistors | Flameproof | - | 8.9 mm | 20.32 mm | 1.65 mm | - |