- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Number of Terminals | Anti-Sulfurated | Anti-Surge | Body Orientation | Case Size | Case Style | Contact Materials | Current Sensing | Flame-Proof Support | Lead Spacing (nom) | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | RoHS | Schedule B | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Wire Size | Packaging | Published | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Voltage - Rated DC | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Lead Pitch | Failure Rate | Lead Diameter | Life (Hours) | Insulation | Product Type | Shielded | Resistance Tolerance | Ambient Temperature Range High | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAS313R0FLF International Resistive | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | CONFORMAL SILICONE | - | - | NO | Not Required(mm) | - | - | - | - | - | - | 3(W) | Not Required(mm) | 3.8(mm) | - | - | 8533210080, 8533210080/8533210080/8533210080/8533210080/8533210080 | 25 TO 275 | - | 1% | - | - | - | - | - | - | - | - | ±20(ppm/°C) | Wirewound | 13(ohm) | - | - | - | - | - | - | - | - | - | Cylindrical | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | - | - | - | 13.99(mm) | - | - | - | - | Not Required(mm) | - | - | ||
![]() GS3-100-1500-FLFSLT International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-1213-F International Resistive | In Stock | - | - | Gold | - | - | - | - | - | - | Straight | - | - | Brass | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 28 to 24, 28 AWG | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 14.86 mm | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-6800-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-3240-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | 100.0000 ppm/°C | - | 910 Ohm | - | - | - | - | - | 3.0000 W | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | 1 | - | - | 6.35 mm | 3.2 mm | - | - | - | - | - | - | - | - | ||
![]() LRC-LRF3W-01-R025-F International Resistive | 800 | - | - | - | - | 1225 | - | 4 | NO | NO | - | 1225 | - | - | YES | - | Not Required(mm) | - | - | - | - | -55C to 150C | SMD | 3(W) | 6.5(mm) | Not Required(mm) | - | Non-Compliant | 8533210025, 8533210025/8533210025/8533210025/8533210025/8533210025 | 70 TO 150 | - | 1% | - | - | - | - | - | - | 1 % | - | ±100(ppm/°C) | Thick Film | 0.025(ohm) | - | - | Thick Film | - | - | 3 W | - | - | - | Rectangular | - | Not Required | WIDE TERMINAL | - | Not Required | - | - | - | - | - | - | 150 °C | - | - | - | 3.25(mm) | - | 940 µm | - | - | 0.94(mm) | - | - | ||
![]() WA83-47RJI International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WA80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP3S-470RJA1 International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | WP-S | 5 % | - | - | - | 470 Ohms | - | - | - | - | - | 3 W | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Coated Resistors, Silicone Coated | - | - | - | - | - | 14.5 mm | 5.2 mm | - | - | - | ||
![]() RC55D-41K2BI International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RC | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOB5R025FLF International Resistive | In Stock | - | Datasheet | - | Through Hole | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Axial | 300 ppm/°C | - | 25mOhm | 175°C | 0°C | Metal Element | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.382mm | - | 23.368mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMF1/41211FLFTR International Resistive | In Stock | - | Datasheet | - | Through Hole | Metal | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 2009 | - | 1% | Axial | 100 ppm/°C | - | 1.21kOhm | 155°C | -55°C | Metal Film | - | - | 250mW | 250V | - | - | - | - | - | - | - | - | 600 μm | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() LOB3R020JLF International Resistive | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Axial | 300 ppm/°C | - | 20mOhm | 175°C | 0°C | Metal Element | - | - | 3W | - | - | - | - | - | - | - | - | - | 813 μm | - | - | - | - | - | - | - | - | - | - | - | - | 14.224mm | - | - | RoHS Compliant | - | ||
![]() OAR3R005JLF International Resistive | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 5% | Radial | 20 ppm/°C | - | 5mOhm | 125°C | -40°C | - | - | - | 3W | - | - | - | - | - | - | - | 15.24mm | - | - | - | Non-Insulated | - | - | - | - | - | - | - | - | - | 15.3mm | 15.24mm | 1.65mm | - | RoHS Compliant | - | ||
![]() OAR3R050JLF International Resistive | In Stock | - | - | - | Through Hole | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 5% | Radial | 20 ppm/°C | - | 50mOhm | 125°C | -40°C | Metal Film | - | - | 3W | - | - | 1.65mm | - | - | Not | - | 15.24mm | - | - | - | Non-Insulated | - | - | - | - | - | - | - | - | - | 15.3mm | 15.24mm | 1.65mm | - | RoHS Compliant | - | ||
![]() LOB5R050JLF International Resistive | In Stock | - | Datasheet | - | Through Hole | Molded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Axial | 200 ppm/°C | - | 50mOhm | 175°C | 0°C | Metal Element, Metal Film | - | - | 5W | - | - | - | - | - | Not | - | - | - | 1.016 mm | - | - | - | - | - | - | - | - | - | - | 8.38mm | - | 23.368mm | - | - | RoHS Compliant | - | ||
![]() RLR20C1501GS International Resistive | In Stock | - | - | - | Through Hole | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | Box | - | - | 2% | Axial | 100 ppm/°C | - | 1.5kOhm | 150°C | -65°C | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | Non-RoHS Compliant | - | ||
![]() RLR20C4701GS International Resistive | In Stock | - | - | - | - | Conformal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | Axial | - | - | 4.7kOhm | - | - | - | - | - | - | - | - | - | - | - | MIL-R-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | Non-RoHS Compliant | - | ||
![]() LOB3R025JLF International Resistive | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Axial | 300 ppm/°C | - | 25mOhm | 175°C | 0°C | Metal Element | - | - | 3W | - | - | - | - | - | - | - | - | - | 813 μm | 2000 hours | - | - | - | - | - | - | - | - | - | 5.33mm | - | 14.224mm | - | - | RoHS Compliant | - | ||
![]() LOB3R100JLF International Resistive | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Axial | 300 ppm/°C | - | 100mOhm | 175°C | 0°C | Metal Element | - | - | 3W | - | - | - | - | - | - | - | - | - | 813 μm | - | - | - | - | - | - | - | - | - | - | - | - | 14.224mm | - | - | RoHS Compliant | - | ||
![]() CMF1/41781FLFTR International Resistive | In Stock | - | - | - | Through Hole | Metal | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 2009 | - | 1% | Axial | 100 ppm/°C | - | 1.78kOhm | 155°C | -55°C | Metal Film | - | - | 250mW | 250V | - | - | - | - | - | - | - | - | 600 μm | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | 6.8mm | - | - | RoHS Compliant | Lead Free |