- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Power Dissipation (Max) | Voltage Rated | Packaging | Published | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Depth | Military Standard | Lead Pitch | Lead Diameter | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC60H8661FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RN60C6810F International Resistive | In Stock | - | - | - | Through Hole | Conformal | - | - | - | - | - | 1% | - | Axial | 50 ppm/°C | 681Ohm | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RLR05C3001GS International Resistive | In Stock | - | - | Lead, Tin | Through Hole | Conformal | - | - | - | - | - | 2% | - | - | 100 ppm/°C | 3kOhm | 150°C | -65°C | Metal Film | - | - | - | MIL-PRF-39017 | - | - | 1.68mm | - | 4.75mm | - | - | RoHS Compliant | - | ||
![]() GS31003301JLF International Resistive | In Stock | - | - | - | Through Hole | Metal | 2 | - | 1kV | Bulk | - | 5% | - | Axial | 100 ppm/°C | 3.3kOhm | 70°C | -25°C | Thick Film | 3W | 1kV | - | - | - | 810 μm | 5.7mm | - | 13.1mm | 5.7mm | - | RoHS Compliant | - | ||
![]() RLR20C56R0GS International Resistive | In Stock | - | - | - | - | Conformal | - | - | - | - | - | 2% | - | Axial | - | 56Ohm | - | - | - | - | - | - | MIL-R-39017 | - | - | - | - | 9.9mm | - | - | Non-RoHS Compliant | - | ||
![]() LOB5R070JLF International Resistive | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | 5% | - | Axial | 200 ppm/°C | 70mOhm | 175°C | 0°C | Metal Element | 5W | - | - | - | - | 1.016 mm | - | - | 23.368mm | - | - | RoHS Compliant | - | ||
![]() LOB5R050J International Resistive | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | Bulk | - | 5% | - | Axial | 200 ppm/°C | 50mOhm | 175°C | 0°C | Metal Element | 5W | - | - | - | - | - | - | - | 23.368mm | - | - | RoHS Compliant | - | ||
![]() OAR1R005J International Resistive | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | 5% | - | Radial | 20 ppm/°C | 5mOhm | 125°C | -40°C | - | 1W | - | - | - | 11.43mm | - | - | 5.08mm | 11.43mm | 1.65mm | - | RoHS Compliant | - | ||
![]() LOB5R050F International Resistive | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | 1% | - | Axial | 200 ppm/°C | 50mOhm | 175°C | 0°C | Metal Element | 5W | - | - | - | - | - | - | - | 23.368mm | - | - | RoHS Compliant | - | ||
![]() GS310039R0GLF International Resistive | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | Bulk | - | - | - | - | - | 39Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC55LFD187KBT International Resistive | In Stock | - | - | - | Through Hole | Metal | - | - | - | - | - | 0.1% | - | Axial | 25 ppm/°C | 187kOhm | - | - | - | 250mW | - | - | - | - | - | - | - | 7.2mm | - | - | RoHS Compliant | - | ||
![]() LOB3R070JLF International Resistive | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | 5% | - | Axial | 300 ppm/°C | 70mOhm | 175°C | 0°C | Metal Element | 3W | - | - | - | - | 813 μm | - | - | 14.224mm | - | - | RoHS Compliant | - | ||
![]() OAR3R015FLF International Resistive | In Stock | - | Datasheet | - | Through Hole | Radial | - | 3W | - | Bulk | 2011 | 1% | 2 | Radial | 20 ppm/°C | 15mOhm | 125°C | -40°C | Metal Element, Metal Film | 3W | - | 1.65mm | Not | 15.24mm | - | - | 23.3934mm | 15.24mm | 1.651mm | - | RoHS Compliant | Lead Free | ||
![]() LOB3R060FLF International Resistive | In Stock | - | Datasheet | - | - | Axial | - | 3W | - | Cut Tape (CT) | 2009 | 1% | 2 | Axial | - | 60mOhm | - | - | Metal Element | 3W | - | - | - | - | - | - | - | 14.224mm | - | - | RoHS Compliant | - | ||
![]() CMF1/42741FLFTR International Resistive | In Stock | - | Datasheet | - | Through Hole | Metal | - | - | 250V | - | 2009 | 1% | - | Axial | 100 ppm/°C | 2.74kOhm | 155°C | -55°C | Metal Film | 250mW | 250V | - | - | - | - | - | - | 6.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() RLR20C3902GS International Resistive | In Stock | - | - | - | - | Conformal | - | - | - | Bulk | - | 2% | - | Axial | - | 39kOhm | - | - | - | - | - | - | MIL-R-39017 | - | - | - | - | 9.9mm | - | - | Non-RoHS Compliant | - | ||
![]() LOB3R050FLFTR International Resistive | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 1% | - | Axial | - | 50mOhm | 175°C | 0°C | Metal Element | 3W | - | - | - | - | - | 5.334mm | - | 14.224mm | - | - | RoHS Compliant | - | ||
![]() RLR20C1202GS International Resistive | In Stock | - | - | - | - | Conformal | - | - | - | - | - | 2% | - | Axial | - | 12kOhm | - | - | - | - | - | - | MIL-R-39017 | - | - | - | - | 9.9mm | - | - | RoHS Compliant | - | ||
![]() LOB5R020FLF International Resistive | In Stock | - | - | - | - | Axial | 2 | - | - | - | - | 1% | - | Axial | 300 ppm/°C | 20mOhm | 175°C | 0°C | Metal Element, Metal Film | 5W | - | - | - | - | - | 8.382mm | - | 23.368mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() RLR05C2101FS International Resistive | In Stock | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |