- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Power Dissipation (Max) | Voltage Rated | Packaging | Published | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Depth | Military Standard | Lead Pitch | Lead Diameter | Voltage - Working | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C6803GS International Resistive | In Stock | - | - | - | Conformal | - | - | - | - | - | - | 2% | - | Axial | - | 680kOhm | - | - | - | - | - | - | MIL-R-39017 | - | - | - | - | - | - | 6.4mm | - | - | Non-RoHS Compliant | - | ||
![]() GS31003900JLF International Resistive | In Stock | - | Datasheet | - | Axial | - | - | 3W | - | Tape & Reel (TR) | - | 5% | 2 | - | 100 ppm/°C | 390Ohm | 175°C | -55°C | Thick Film | - | - | - | - | - | - | - | Moisture Resistant | - | - | 13.1064mm | - | - | RoHS Compliant | - | ||
![]() LOB3R025FLF International Resistive | 30028 | - | - | - | Axial | - | - | 3W | - | Cut Tape (CT) | 2009 | 1% | 2 | Axial | 300 ppm/°C | 25mOhm | - | - | Metal Element | 3W | - | - | - | - | - | - | - | - | - | 14.224mm | - | - | RoHS Compliant | Lead Free | ||
![]() LOB3R020FLF International Resistive | In Stock | - | - | Through Hole | Axial | 2 | - | 3W | - | - | 2008 | 1% | 2 | Axial | 300 ppm/°C | 20mOhm | 175°C | 0°C | Metal Element, Metal Film | 3W | - | - | - | - | - | - | - | 5.334mm | - | 14.224mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() LOB3R050FLF International Resistive | 1866 | - | - | - | Axial | 2 | - | 3W | - | Tape & Reel (TR) | 2008 | 1% | 2 | Axial | 300 ppm/°C | 50mOhm | 175°C | 0°C | Metal Alloy, Metal Element, Metal Film | 3W | - | - | Not | - | - | - | - | 5.334mm | - | 14.224mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() RNC55H24R3FS International Resistive | In Stock | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS31004701FLF International Resistive | In Stock | - | Datasheet | - | Axial | - | - | 3W | - | Tape & Reel (TR) | - | 1% | 2 | - | 100 ppm/°C | 4.7kOhm | 175°C | -55°C | Thick Film | - | - | - | - | - | - | - | Moisture Resistant | - | - | 13.1064mm | - | - | RoHS Compliant | - | ||
![]() RNC55H5623FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RC55LF-D-365K-B-B International Resistive | In Stock | - | Datasheet | Through Hole | Metal | - | 240.007063mg | - | - | Bulk | - | 0.1% | - | Axial | 25 ppm/°C | 365kOhm | 155°C | -55°C | - | 250mW | - | - | - | - | 600 μm | - | - | 2.5mm | 600μm | 7.2mm | - | - | RoHS Compliant | - | ||
![]() OAR5R020J International Resistive | In Stock | - | Datasheet | Through Hole | Metal | - | - | - | - | Bulk | - | 5% | - | Radial | 20 ppm/°C | 20mOhm | 125°C | -40°C | Metal Film | 5W | - | 1.65mm | Not | 20.32mm | - | - | - | - | 8.9mm | 20.32mm | 1.65mm | - | RoHS Compliant | - | ||
![]() GS31001500FLF International Resistive | In Stock | - | Datasheet | - | Molded | - | - | 3W | - | Cut Tape (CT) | - | 1% | 2 | Axial | 100 ppm/°C | 150Ohm | 175°C | -55°C | Thick Film | 3W | - | - | Not | - | - | - | Moisture Resistant | - | - | 13.1mm | - | - | RoHS Compliant | - | ||
![]() LOB5R100FLF International Resistive | In Stock | - | - | - | Axial | 2 | - | - | - | Bulk | - | 1% | - | Axial | 300 ppm/°C | 100mOhm | 175°C | 0°C | Metal Element, Metal Film | 5W | - | - | - | - | - | - | - | - | - | 23.368mm | - | Unknown | RoHS Compliant | - | ||
![]() LOB3R030FLF International Resistive | In Stock | - | - | Through Hole | Axial | - | - | 3W | - | Cut Tape (CT) | 2009 | 1% | 2 | Axial | 125 ppm/°C | 30mOhm | 175°C | 0°C | Metal Element | 3W | - | - | - | - | - | - | - | - | - | 14.224mm | - | - | RoHS Compliant | Lead Free | ||
![]() GS31004301FLF International Resistive | In Stock | - | Datasheet | - | Axial | - | - | 3W | - | Tape & Reel (TR) | - | 1% | 2 | - | 100 ppm/°C | 4.3kOhm | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | 13.1064mm | - | - | RoHS Compliant | - | ||
![]() RC55LFY184KBT International Resistive | In Stock | - | - | - | Metal | - | 240.007063mg | - | - | - | - | 0.1% | - | Axial | 15 ppm/°C | 184kOhm | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | - | 2.5mm | 600μm | 7.2mm | - | - | RoHS Compliant | - | ||
![]() CMF1/41302FLFTR International Resistive | In Stock | - | - | - | Metal | - | - | - | 250V | - | - | 1% | 2 | Axial | 100 ppm/°C | 13kOhm | 155°C | -55°C | Metal Film | 250mW | 250V | - | - | - | 600 μm | 250V | - | 2.5mm | - | 6.8mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CMF1/43322FLFTR International Resistive | In Stock | - | - | Through Hole | Metal | 2 | - | - | 250V | - | - | 1% | - | Axial | 100 ppm/°C | 33.2kOhm | 155°C | -55°C | Metal Film | 250mW | 250V | - | - | - | - | - | - | 2.5mm | - | 6.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() RC07GF101J International Resistive | In Stock | - | - | - | - | - | - | - | 150V | Bulk | - | 5% | - | Axial | 150 ppm/°C | 100Ohm | 105°C | -55°C | Carbon Film | 250mW | - | - | - | - | - | - | - | - | - | 6.4mm | - | - | RoHS Compliant | - | ||
![]() GS31002701FLF International Resistive | In Stock | - | - | - | Axial | - | - | 3W | - | Tape & Reel (TR) | - | 1% | 2 | - | 100 ppm/°C | 2.7kOhm | 175°C | -55°C | Thick Film | - | - | - | - | - | - | - | Moisture Resistant | - | - | 13.1064mm | - | - | RoHS Compliant | - | ||
![]() RLR07C4753FS International Resistive | In Stock | - | - | - | Molded | - | - | - | - | - | - | 1% | - | Axial | - | 475kOhm | - | - | - | - | - | - | MIL-R-39017 | - | - | - | - | - | - | 6.4mm | - | - | Non-RoHS Compliant | - |