- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Schedule B | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Subcategory | Power Rating | Technology | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Manufacturer Size Code | Product Type | Ambient Temperature Range High | Product | Features | Diameter | Height | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPP2UL15R0JLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS-2B 33R0 5% TR1K International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC55LFD48K7BT International Resistive | In Stock | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 0.1 % | - | - | - | 25 PPM / C | - | 48.7 kOhms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | Axial | - | - | - | - | - | Metal Film Resistors | - | - | - | 2.5 mm | 0.6 mm | - | 7.2 mm | - | ||
![]() RC07GF103J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 V | - | Bulk | - | - | 5 % | - | - | Axial | 150 ppm/°C | - | 10 kΩ | 105 °C | -55 °C | Carbon, Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | 130 °C | - | - | 2.3 mm | 2.5 mm | - | 6.4 mm | - | ||
![]() RLR20C6200GS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | - | - | - | - | - | - | 2 % | - | - | Axial | - | - | 620 Ω | - | - | - | - | - | - | - | - | MIL-R-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | ||
![]() RLR20C2003FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 1 % | - | - | Axial | - | - | 200 kΩ | - | - | - | - | - | - | - | - | MIL-R-22684 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | ||
![]() IBT1/2105JLFLTR International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LOB5R015J International Resistive | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 5 % | - | - | Axial | - | - | 15 mΩ | 175 °C | 0 °C | Metal Element | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | 23.368 mm | - | ||
![]() TKC-TMC1206-05-1621-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-33R0-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC2010M1-05-8061-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206M1-05-43R2 International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-8202-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-5622-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TKC-TMC1206-05-1330-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR05C1002GS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAS11000JLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55H1782FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN60C8251F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOB5R030FLF International Resistive | In Stock | - | - | - | Through Hole | Axial | -- | -- | + 175 C | - 55 C | PCB Mount | - | - | 15V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | -- | - | - | Hermetically Sealed | 30 mOhms | - | - | - | Current Sense | 56µF | Resistors | 5 W | - | - | Axial | 100 mOhm | S (0.001%) | -- | 1.02 mm | C | Current Sense Resistors | - | Metal Element Current Sensing Resistors | Military | 8.38 mm | - | -- | 23.37 mm | - |