- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Terminals | Case Style | Content | Degree of protection (NEMA) | Enclosure | Explosion safety category for dust | Explosion safety category for gas | Flame-Proof Support | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Rated control supply voltage at DC | RoHS | Schedule B | SIL according to IEC 61508 | Suitable for safety functions | Temperature Range @ Derated Power | Tolerance (+ or -) | Type of electric connection | Voltage type | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Lead Diameter | Product Type | Max Frequency | Resistance Tolerance | Product | Features | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C9091FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFP1-1102FR International Resistive | In Stock | - | - | - | 2 | Cement | - | - | - | - | - | YES | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | 1(W) | Not Required(mm) | 2.3(mm) | - | - | Non-Compliant | 8533210090/8533210090/8533210090/8533210090/8533210090 | - | - | 70 TO 155 | 1% | - | - | - | Tape and Reel | - | - | - | ±100(ppm/°C) | Metal Film | 11000(ohm) | - | - | - | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | 6.2(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() RC-RC55LFY100KBB International Resistive | In Stock | - | - | - | 2 | - | - | - | - | - | - | NO | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | - | - | - | - | 70 TO 155 | 0.1% | - | - | - | Bulk | - | - | - | ±15(ppm/°C) | Metal Film | 100000(ohm) | - | - | - | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | 7.2(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() SPH2051JLF International Resistive | In Stock | - | - | - | 2 | Molded | - | - | - | - | - | NO | Not Required(mm) | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 5.72(mm) | - | - | - | - | - | - | 70 TO 160 | 5% | - | - | - | Tape and Reel | - | - | - | ±400(ppm/°C) | Wirewound | 2050(ohm) | - | - | - | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | 14.3(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() RN55C6651F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULW5-22RJT075 International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | 22 Ohms | - | - | - | - | 5 W | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 7.2 mm | - | 16.5 mm | - | - | - | ||
![]() ULW3-10RJA1 International Resistive | 342000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | 200 PPM / C | - | 10 Ohms | - | - | - | - | 3 W | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 5.4 mm | - | 14.5 mm | - | - | - | ||
![]() CMO1/22202JLFTR International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | 5 % | - | 350 PPM / C | Standard Size Commercial Grade | 22 kOhms | - | - | - | Resistors | 500 mW (1/2 W) | Metal Oxide | - | - | Axial | - | - | 0.6 mm | Metal Oxide Resistors | - | - | Metal Oxide Film Resistors | - | - | - | - | - | 4 mm | - | 10 mm | - | - | - | ||
![]() WHS2-10RJA25 International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | 5 % | - | 200 PPM / C | - | 10 Ohms | - | - | - | - | 2 W | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | - | 9 mm | - | - | - | ||
![]() OAR1R005FLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | ± 20ppm/°C | Open Air Current Sense Resistor | 0.005ohm | - | - | Current Sense | Resistors | 1W | - | - | - | Radial | - | 11.43 mm | - | Current Sense Resistors | - | ± 1% | Metal Element Current Sensing Resistors | Flameproof | 11.43mm | 1.65mm | - | - | - | 5.08 mm | 11.43 mm | 1.65 mm | 8.12mm | - | ||
![]() OAR3R005FLF International Resistive | 39000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 20 PPM / C | Open Air Current Sense Resistor | 5 mOhms | - | - | Current Sense | Resistors | 3 W | - | - | - | Radial | - | 15.24 mm | - | Current Sense Resistors | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | 15.3 mm | 15.24 mm | 1.65 mm | - | - | ||
![]() OAR3R020JLF International Resistive | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | 20 PPM / C | GUM | 20 mOhms | - | - | Current Sense | Resistors | 3 W | - | - | - | Radial | - | 15.24 mm | - | Current Sense Resistors | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | 15.3 mm | 15.24 mm | 1.65 mm | - | - | ||
![]() OAR5R020JLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | 20 PPM / C | Open Air Current Sense Resistor | 20 mOhms | - | - | Current Sense | Resistors | 5 W | - | - | - | Radial | - | 20.32 mm | - | Current Sense Resistors | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | 8.9 mm | 20.32 mm | 1.65 mm | - | - | ||
![]() OAR3R020FLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 20 PPM / C | Open Air Current Sense Resistor | 20 mOhms | - | - | Current Sense | Resistors | 3 W | - | - | - | Radial | - | 15.24 mm | - | Current Sense Resistors | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | 15.3 mm | 15.24 mm | 1.65 mm | - | - | ||
![]() SPF1R00JLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Coated Resistors, Silicone Coated | - | - | - | - | - | - | 14.3 mm | 5.7 mm | - | - | ||
![]() EMC2-47RKI International Resistive | In Stock | - | - | - | - | - | - | - | PX12-2 | - | - | - | - | ABB | ACS550-PC-06A1-6+B055 | - | + 155 C | - 55 C | Panel | PCB Mount | - | ACS550PCIP54 | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | EMC | 10 % | - | 100 PPM / C | Fusible Resistor | 47 Ohms | - | - | - | Resistors | 2 W | Metal Film | - | - | Axial | - | - | 0.8 mm | Metal Film Resistors | 500 Hz | - | Metal Film Resistors Flameproof | - | - | - | IP54 | - | 4 mm | - | 10 mm | - | - | - | ||
![]() PW533R0JLF International Resistive | In Stock | - | - | - | - | - | - | Other | - | None | None | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 10 - 30 | - | - | None | No | - | - | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2504-R091GI International Resistive | In Stock | - | - | - | 2 | Cement | - | - | - | - | - | YES | Not Required(mm) | - | - | - | - | - | - | - | -55C to 150C | - | 1.5(W) | Not Required(mm) | 5.3(mm) | - | - | - | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | - | - | 70 TO 150 | 2% | - | - | - | Ammo | - | - | - | 0 TO 380(ppm/°C) | Metal Film | 0.091(ohm) | - | - | - | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | 14.5(mm) | - | - | - | - | - | Not Required(mm) | ||
![]() RLR07C75R0FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC55LF-D-340K-B-B International Resistive | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Bulk | - | 0.1 % | Axial | 25 ppm/°C | - | 340 kΩ | 155 °C | -55 °C | - | - | 250 mW | - | - | - | - | - | - | 600 µm | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.2 mm | - | - | - |