- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Length
- Termination Style
- Features
- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Diameter
Attribute column
Manufacturer
International Resistive Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Number of Terminals | Body Length | Body Shape | Brand | Case Style | Content | Enclosure | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Lead Spacing (nom) | LED Size | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | RoHS | Schedule B | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Orientation | Construction | Frequency | Base Part Number | Military Standard | Termination Style | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Current - Supply | Data Rate | Insulation | Product Type | Protocol | Max Frequency | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Product | Features | Vf - Forward Voltage | Product Category | Count | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC55C-1K54BI International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | 07000201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GTK 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W21-R33JI International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 350 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | W20 | - | 5 % | - | - | 75 PPM / C | - | 330 mOhms | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coated Resistors, Vitreous Enamel Coated | - | - | - | - | - | 5.6 mm | - | 12.7 mm | - | - | ||
![]() OAR5R050FLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | OAR | - | 1 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 50 mOhms | - | - | - | - | Current Sense | - | Resistors | 5 W | - | - | - | - | - | - | - | Radial | - | 20.32 mm | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | - | 8.9 mm | 20.32 mm | 1.65 mm | - | ||
![]() OAR-1-R050-F-LF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | OAR | - | 1 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 50 mOhms | - | - | - | - | Current Sense | - | Resistors | 1 W | - | - | - | - | - | - | - | Radial | - | 11.43 mm | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | - | 5.08 mm | 11.43 mm | 1.65 mm | - | ||
![]() WHS3-3R3JA1 International Resistive | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | 5 % | Active | - | 200 PPM / C | Transceiver | 3.3 Ohms | - | - | - | - | - | - | - | 3 W | - | 4.5 V ~ 5.5 V | - | - | - | LTC2857 | - | Axial | - | - | - | - | - | 250kbps | - | - | RS422, RS485 | - | 1/1 | Full | 25mV | - | - | - | - | - | - | - | 5.2 mm | - | 14.5 mm | - | - | ||
![]() LOB5R010JLF International Resistive | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 175 C | 0 C | - | - | PCB Mount | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 % | - | Axial | 200 ppm/°C | Low Resistance Metal Element Resistor | 10 mΩ | 175 °C | 0 °C | Metal Element | - | Current Sense | - | Resistors | 5 W | - | - | - | - | - | - | - | Axial | - | - | 1.016 mm | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | 8.38 mm | - | 23.368 mm | - | - | ||
![]() AS2C1R00FLF International Resistive | In Stock | - | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | 669.326582MHz | IDT8N3SV76FC | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 2504-R091GI International Resistive | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | Cement | - | - | - | YES | Not Required(mm) | - | - | - | - | - | - | - | - | - | -55C to 150C | - | 1.5(W) | Not Required(mm) | 5.3(mm) | - | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | 70 TO 150 | 2% | - | - | Ammo | - | - | - | - | - | 0 TO 380(ppm/°C) | Metal Film | 0.091(ohm) | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5(mm) | - | - | - | - | Not Required(mm) | ||
![]() OAR3R025JLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 160x64x35mm(typ.) | 5 % | - | - | 20 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWR1010R0JLF International Resistive | In Stock | - | - | - | Terminal: ¼in Combos: 2, 3 or 4, no accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | 1.75in Round Case | - | - | ±6% | - | - | - | - | - | - | - | - | - | - | 106uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMC2-47RKI International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PX12-2 | - | - | - | - | ABB | - | ACS550-PC-06A1-6+B055 | + 155 C | - 55 C | - | Panel | PCB Mount | - | ACS550PCIP54 | - | - | - | - | - | - | - | 240 V | - | - | EMC | - | 10 % | - | - | 100 PPM / C | Fusible Resistor | 47 Ohms | - | - | - | - | - | - | Resistors | 2 W | Metal Film | - | - | - | - | - | - | Axial | - | - | 0.8 mm | - | - | - | - | Metal Film Resistors | - | 500 Hz | - | - | - | Metal Film Resistors Flameproof | - | - | - | - | IP54 | - | 4 mm | - | 10 mm | - | - | ||
![]() OAR5R020JLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 20 mOhms | - | - | - | - | Current Sense | - | Resistors | 5 W | - | - | - | - | - | - | - | Radial | - | 20.32 mm | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | - | 8.9 mm | 20.32 mm | 1.65 mm | - | ||
![]() OAR3R020FLF International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 20 PPM / C | Open Air Current Sense Resistor | 20 mOhms | - | - | - | - | Current Sense | - | Resistors | 3 W | - | - | - | - | - | - | - | Radial | - | 15.24 mm | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Metal Element Current Sensing Resistors | Flameproof | - | - | - | - | - | - | 15.3 mm | 15.24 mm | 1.65 mm | - | ||
![]() GS31004301JLF International Resistive | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | 63.5 mm | Round Lens, Flat Face | Bivar | - | - | - | 100 | - | - | - | BIVAR | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | Tray | LPR | - | - | - | - | - | - | - | - | - | - | Blue | - | - | LED Indication | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | - | Rigid Light Pipes with LEDs | - | 3.2 V | LED Light Pipes | - | - | - | - | - | - | - | - | ||
![]() WP4S-180RJA1 International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | WP-S | - | 5 % | - | - | - | - | 180 Ohms | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coated Resistors, Silicone Coated | - | - | - | - | - | - | - | 13 mm | 5.6 mm | - | ||
![]() RLR07C75R0FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFP1-1102FR International Resistive | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | Cement | - | - | - | YES | Not Required(mm) | - | - | - | - | - | - | - | - | - | -55C to 155C | - | 1(W) | Not Required(mm) | 2.3(mm) | Non-Compliant | 8533210090/8533210090/8533210090/8533210090/8533210090 | 70 TO 155 | 1% | - | - | Tape and Reel | - | - | - | - | - | ±100(ppm/°C) | Metal Film | 11000(ohm) | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2(mm) | - | - | - | - | Not Required(mm) | ||
![]() RC-RC55LFY100KBB International Resistive | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | NO | Not Required(mm) | - | - | - | - | - | - | - | - | - | -55C to 155C | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | 70 TO 155 | 0.1% | - | - | Bulk | - | - | - | - | - | ±15(ppm/°C) | Metal Film | 100000(ohm) | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2(mm) | - | - | - | - | Not Required(mm) | ||
![]() SPH2051JLF International Resistive | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | Molded | - | - | - | NO | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 5.72(mm) | - | - | 70 TO 160 | 5% | - | - | Tape and Reel | - | - | - | - | - | ±400(ppm/°C) | Wirewound | 2050(ohm) | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3(mm) | - | - | - | - | Not Required(mm) | ||
![]() RLR07C9091FS International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |