- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Part Package Code
- Pin Count
- Input Voltage-Max
- Input Voltage-Min
- Output Voltage-Nom
- Package Body Material
- Package Equivalence Code
Attribute column
Manufacturer
INTERPOINT Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Output Current-Max | Screening Level | Rated voltage | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCH2812D Interpoint | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | INTERPOINT CORP | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | 7 | - | - | - | - | - | - | - | - | - | ||
![]() MSA2805S/883 Interpoint | In Stock | - | Datasheet | gold-plated | - | 11 | - | socket | 1x11 | 2.54mm | THT | 0.42 g | INTERPOINT CORP | - | - | female | - | - | - | - | - | , | - | - | - | Transferred | MODULE | - | straight | pin strips | -40...163°C | - | No | - | 8542.39.00.01 | - | - | - | unknown | 1.5A | 8 | - | - | - | - | - | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() MHF 285R2SF/883 Interpoint | In Stock | - | Datasheet | gold-plated | - | 42 | - | socket | 1x42 | 2.54mm | THT | 2.02 g | INTERPOINT CORP | - | - | female | - | - | - | - | - | , | - | - | - | Transferred | MODULE | - | straight | pin strips | -40...163°C | - | - | - | 8542.39.00.01 | - | - | - | unknown | 1.5A | 8 | - | - | - | - | - | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() MHF 2805SF Interpoint | 220 | - | Datasheet | gold-plated | - | 44 | - | socket | 1x44 | 2.54mm | THT | 2.11 g | INTERPOINT CORP | - | - | female | - | - | - | - | - | , | - | - | - | Transferred | MODULE | - | straight | pin strips | -40...163°C | - | - | - | 8542.39.00.01 | - | - | - | unknown | 1.5A | 8 | - | - | - | - | - | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() MOR2812S Interpoint | 50 | - | Datasheet | - | - | - | 12 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 12 V | METAL | - | , MODULE,12LEAD,3.0 | MODULE,12LEAD,3.0 | - | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | 12 | - | Not Qualified | - | 9.2 A | - | - | - | - | - | ||
![]() MLP2805S Interpoint | In Stock | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 5 V | METAL | DIP | DIP, DIP10,.8,400 | DIP10,.8,400 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | - | R-MDIP-T10 | Not Qualified | - | 2 A | - | - | - | - | - | ||
![]() MTR2815DF Interpoint | 18 | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 15 V | METAL | DIP | DIP, DIP10,.8,400TB | DIP10,.8,400TB | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | - | No | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | 1.8 A | - | - | - | - | - | ||
![]() DCH2815D Interpoint | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | INTERPOINT CORP | 32 V | 20 V | - | 100 °C | -55 °C | 15 V | METAL | DIP | DIP, DIP16,.6 | DIP16,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | - | R-MDIP-T16 | Not Qualified | OTHER | 0.1 A | - | - | - | - | - | ||
![]() MTR2812D Interpoint | In Stock | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 12 V | METAL | DIP | DIP, DIP10,.8,400 | DIP10,.8,400 | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | 2.25 A | - | - | - | - | - | ||
![]() MTR28512TF/883 Interpoint | In Stock | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 12 V | METAL | DIP | DIP, DIP10,1.0,400TB | DIP10,1.0,400TB | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | 4 A | 38535Q/M;38534H;883B | - | - | - | - | ||
![]() MOR2815DV/883 Interpoint | In Stock | - | Datasheet | - | - | - | 12 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 15 V | METAL | - | , MODULE,12LEAD,3.5 | MODULE,12LEAD,3.5 | - | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | 12 | - | Not Qualified | - | 8 A | 38535Q/M;38534H;883B | - | - | - | - | ||
![]() MCH2812S/883 Interpoint | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | INTERPOINT CORP | 50 V | 12 V | - | - | - | 12 V | METAL | DIP | DIP, DIP16,.6 | DIP16,.6 | RECTANGULAR | IN-LINE | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | 7 | R-MDIP-T16 | Not Qualified | - | - | 38535Q/M;38534H;883B | - | - | - | - | ||
![]() MHV2805SF/883 Interpoint | 789 | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 50 V | 16 V | - | - | - | 5 V | METAL | DIP | DIP, DIP10,.8,400TB | DIP10,.8,400TB | RECTANGULAR | IN-LINE | Transferred | DFM | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | 3 A | 38535Q/M;38534H;883B | - | - | - | - | ||
![]() MHV28515TF Interpoint | 3 | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 50 V | 16 V | - | - | - | 15 V | METAL | DIP | DIP, DIP10,1.0,400TB | DIP10,1.0,400TB | RECTANGULAR | IN-LINE | Transferred | DFM | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | 2 A | - | - | - | - | - | ||
![]() MHV2812SF Interpoint | 3 | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 50 V | 16 V | - | - | - | 12 V | METAL | DIP | DIP, DIP10,.8,400TB | DIP10,.8,400TB | RECTANGULAR | IN-LINE | Transferred | DFM | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | 10 | R-MDIP-T10 | Not Qualified | - | 1.25 A | - | - | - | - | - | ||
![]() MHE2815D Interpoint | In Stock | - | Datasheet | - | NO | - | 10 | - | - | - | - | - | INTERPOINT CORP | 40 V | 17 V | - | - | - | 15 V | METAL | DIP | DIP, DIP10,.8,400 | DIP10,.8,400 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 10.16 mm | unknown | - | - | R-MDIP-T10 | Not Qualified | - | 0.5 A | - | - | - | - | - | ||
![]() MFL2812S/ES Interpoint | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | 125 °C | -55 °C | 12 V | METAL | - | , FLANGE MT,1.5X3.0 | FLANGE MT,1.5X3.0 | - | - | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | 12 | - | Not Qualified | MILITARY | 5 A | MIL-STD-883 Class B (Modified) | - | - | - | - | ||
![]() MFL27015D Interpoint | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | INTERPOINT CORP | 400 V | 160 V | - | 125 °C | -55 °C | 15 V | METAL | - | , FLANGE MT,1.5X3.0 | FLANGE MT,1.5X3.0 | - | - | Transferred | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | Not Qualified | MILITARY | 3.25 A | - | - | - | - | - | ||
![]() MOR286R3SY/883 Interpoint | In Stock | - | Datasheet | - | - | - | 12 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 6.3 V | METAL | - | , MODULE,12LEAD,3.0 | MODULE,12LEAD,3.0 | - | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | 12 | - | Not Qualified | - | 16 A | 38535Q/M;38534H;883B | - | - | - | - | ||
![]() MOR286R3S Interpoint | 52 | - | Datasheet | - | - | - | 12 | - | - | - | - | - | INTERPOINT CORP | 40 V | 16 V | - | - | - | 6.3 V | METAL | - | , MODULE,12LEAD,3.0 | MODULE,12LEAD,3.0 | - | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | 12 | - | Not Qualified | - | 16 A | - | - | - | - | - |