- 2nd Connector
- Color
- Cord Type
- Current Rating (Amps)
- Length
- Number of Conductors
- Operating Temperature
- Packaging
- Part Status
- Shielding
- Style
- Voltage, Rating
Attribute column
Manufacturer
Intersil Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Voltage, Rating | Operating Temperature | Packaging | Part Status | Color | Current Rating (Amps) | Shielding | Style | Number of Conductors | Wire Gauge | 1st Connector | 2nd Connector | Cord Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86610740 Interpower | 9 |
| Datasheet | 866107 | 125V | -15°C ~ 60°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 18 AWG | NEMA 5-15P | IEC 320-C13, Right Angle | SJT | 10.00'' (3.05m) | ||
![]() 86285040 Interpower | 47 |
| Datasheet | 862850 | 250V | -15°C ~ 70°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | - | IEC 320-C13, Right Angle | H05VV-F | 8.20'' (2.50m) | ||
![]() 86394010 Interpower | 111 |
| Datasheet | 863940 | 250V | -15°C ~ 70°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | CEI 23-50 | IEC 320-C13, Right Angle | H05VV-F | 8.20'' (2.50m) | ||
![]() 86272010 Interpower | 103 |
| Datasheet | 862720 | 250V | -15°C ~ 70°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | - | IEC 320-C13 | RVV | 8.20'' (2.50m) | ||
![]() 86262000 Interpower | 44 |
| - | - | 250V | -15°C ~ 60°C | Bulk | Active | Black | 18A | Unshielded | Male Pins (Blades) to Leads | 3 | 14 AWG | IEC 320-C14 | Cable | SJT | 8.20'' (2.50m) | ||
![]() 86611110 Interpower | 506 |
| Datasheet | 866111 | 125V | -15°C ~ 60°C | Box | Active | Gray | 13A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 16 AWG | NEMA 5-15P | IEC 320-C13 | SJT | 12.00'' (3.66m) | ||
![]() 86557061 Interpower | 147 |
| - | - | 250V | 70°C | Bulk | Active | Black | 12A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | IEC 320-C14 | IEC 320-C13 | H05VV-F, SJT | 9.84'' (3.00m) | ||
![]() 86557031 Interpower | 226 |
| - | - | 250V | 70°C | Bulk | Active | Black | 12A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | IEC 320-C14 | IEC 320-C13 | H05VV-F, SJT | 1.64'' (500.0mm) | ||
![]() 86285110 Interpower | 28 |
| - | - | 250V | -15°C ~ 70°C | Bulk | Active | Black | 16A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 16 AWG | CEI 23-50 | IEC 320-C13 | H05VV-F | 8.20'' (2.50m) | ||
![]() 70404020183 Interpower | 93 |
| Datasheet | 70404020 | 125V | -15°C ~ 60°C | Box | Active | Black | 15A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 14 AWG | NEMA 5-15P | IEC 320-C13 | SJT | 6.00'' (1.83m) | ||
![]() 86277010 Interpower | 131 |
| - | 862770 | 125V | -10°C ~ 60°C | Box | Active | Black | 15A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 14 AWG | JIS 8303 | IEC 320-C13 | VCTF | 8.20'' (2.50m) | ||
![]() 86557001 Interpower | 28 |
| - | - | 250V | 70°C | Bulk | Active | Black | 12A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | IEC 320-C14 | IEC 320-C13 | H05VV-F, SJT | 3.28'' (1.00m) | ||
![]() 86610610 Interpower | 614 |
| Datasheet | 866106 | 125V | -15°C ~ 60°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 18 AWG | NEMA 5-15P | IEC 320-C13 | SJT | 10.00'' (3.05m) | ||
![]() 86226100 Interpower | 48 |
| Datasheet | 862261 | 250V | -15°C ~ 60°C | Box | Active | Black | 20A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 12 AWG | NEMA 6-20P | IEC 320-C19 | SJT | 8.20'' (2.50m) | ||
![]() 86275010 Interpower | 89 |
| Datasheet | 862750 | 250V | -15°C ~ 70°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | SI 32 | IEC 320-C13 | H05VV-F | 8.20'' (2.50m) | ||
![]() 86211251 Interpower | 73 |
| - | - | 250V | -15°C ~ 70°C | Bulk | Active | Black | 2.5A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 18 AWG | AS/NZS 3112 | IEC 320-C5 | H05VV-F, RVV 300/500 | 6.00'' (1.83m) | ||
![]() 86263010 Interpower | 73 |
| - | - | 250V | -15°C ~ 70°C | Bulk | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | KSC 8305 | IEC 320-C13 | H05VV-F | 8.20'' (2.50m) | ||
![]() 86226060 Interpower | 96 |
| Datasheet | 862260 | 250V | -15°C ~ 60°C | Box | Active | Black | 15A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 14 AWG | NEMA 6-15P | IEC 320-C19 | SJT | 8.20'' (2.50m) | ||
![]() 86285010 Interpower | 37 |
| Datasheet | 862850 | 250V | -15°C ~ 70°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | - | IEC 320-C13 | H05VV-F | 8.20'' (2.50m) | ||
![]() 86210140 Interpower | 117 |
| Datasheet | 862101 | 250V | -15°C ~ 70°C | Box | Active | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | 3 | 17 AWG | AS3112 | IEC 320-C13 | H05VV-F | 8.20'' (2.50m) |