- 2nd Connector
- Color
- Cord Type
- Current Rating (Amps)
- Length
- Number of Conductors
- Operating Temperature
- Packaging
- Part Status
- Shielding
- Style
- Voltage, Rating
Attribute column
Manufacturer
Intersil Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Contact Finish Mating | Ihs Manufacturer | Mounting Styles | Part Life Cycle Code | Voltage, Rating | Operating Temperature | Packaging | JESD-609 Code | Part Status | ECCN Code | Connector Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Style | Reach Compliance Code | Number of Conductors | Contact Gender | Wire Gauge | Body/Shell Style | Termination Type | Contact Finish Termination | 1st Connector | 2nd Connector | Cord Type | EMI Shielded | DIN Standard | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86286510 Interpower | 41 |
| - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Bulk | - | Active | - | - | Black | - | - | - | - | - | - | 16A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 16 AWG | - | - | - | NBR 14136 | IEC 320-C19 | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 86230050 Interpower | 193 |
| Datasheet | - | 862300 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | CEE 7/7, Right Angle | IEC 320-C13 | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 86260540 Interpower | 16 |
| - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Bulk | - | Active | - | - | Black | - | - | - | - | - | - | 16A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 16 AWG | - | - | - | CEI 23-50 | IEC 320-C19, Right Angle | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 86231900 Interpower | 97 |
| Datasheet | - | 862319 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | CEE 7/7, Right Angle | IEC 320-C13 | H05VV-F | - | - | 15.09'' (4.60m) | ||
![]() 86610301 Interpower | 1174 |
| Datasheet | - | 866103 | - | - | - | - | 125V | -15°C ~ 60°C | Box | - | Active | - | - | Gray | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 18 AWG | - | - | - | NEMA 5-15P | IEC 320-C13 | SJT | - | - | 10.00'' (3.05m) | ||
![]() 86243030 Interpower | 37 |
| - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Bulk | - | Active | - | - | Black | - | - | - | - | - | - | 2.5A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 2 | - | 18 AWG | - | - | - | BS1363A | IEC 320-C7 | H05VV-F | - | - | 6.00'' (1.83m) | ||
![]() 86240070 Interpower | 113 |
| Datasheet | - | 862400 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | BS1363A | IEC 320-C13 | H05VV-F | - | - | 9.84'' (3.00m) | ||
![]() 70401020244 Interpower | 1095 |
| Datasheet | - | 70401020 | - | - | - | - | 125V | -15°C ~ 60°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 18 AWG | - | - | - | NEMA 5-15P | IEC 320-C13 | SJT | - | - | 8.00'' (2.44m) | ||
![]() 86230080 Interpower | 71 |
| - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Bulk | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | CEE 7/7 | IEC 320-C13, Right Angle | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 86226020 Interpower | 56 |
| Datasheet | - | 862260 | - | - | - | - | 125V | -15°C ~ 60°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 20A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 12 AWG | - | - | - | NEMA 5-20P | IEC 320-C19 | SJT | - | - | 8.20'' (2.50m) | ||
![]() 86230060 Interpower | 363 |
| Datasheet | - | 862300 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | CEE 7/7 | IEC 320-C13, Right Angle | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 70403020305 Interpower | 68 |
| Datasheet | - | 70403020 | - | - | - | - | 125V | -15°C ~ 60°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 13A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 16 AWG | - | - | - | NEMA 5-15P | IEC 320-C13 | SJT | - | - | 10.00'' (3.05m) | ||
![]() 70401020183 Interpower | 350 |
| Datasheet | - | 70401020 | - | - | - | - | 125V | -15°C ~ 60°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 18 AWG | - | - | - | NEMA 5-15P | IEC 320-C13 | SJT | - | - | 6.00'' (1.83m) | ||
![]() 121583-0087 ITT Interconnect Solutions | In Stock | - | Datasheet | CABLE | - | TIN GOLD | ITT CANNON | STRAIGHT | Active | - | - | - | e3 | - | EAR99 | CIRCULAR DIN CONNECTOR | - | COMPATIBLE CONTACTS: 121668-0253, 121668-0271, POLARIZED | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 51 | - | - | compliant | - | MALE | - | PLUG | CRIMP | TIN | - | - | - | NO | 72585 | - | ||
![]() 86272030 Interpower | In Stock | - | Datasheet | - | 862720 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | - | IEC 320-C13, Right Angle | RVV | - | - | 8.20'' (2.50m) | ||
![]() 86240200 Interpower | 75 |
| Datasheet | - | 862402 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | BS1363A | IEC 320-C13, Right Angle | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 86285331 Interpower | 46 |
| - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Bulk | - | Active | - | - | Black | - | - | - | - | - | - | 2.5A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 18 AWG | - | - | - | SEV 1011, 3 pos | IEC 320-C5 | H05VV-F, RVV 300/500 | - | - | 6.00'' (1.83m) | ||
![]() 86210150 Interpower | 65 |
| Datasheet | - | 862101 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Orange | - | - | - | - | - | - | 10A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 17 AWG | - | - | - | AS3112 | IEC 320-C13 | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 86240240 Interpower | 14 |
| Datasheet | - | 862402 | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | Active | - | - | Black | - | - | - | - | - | - | 13A | - | Unshielded | Male Pins (Blades) to Leads | - | 3 | - | 16 AWG | - | - | - | BS1363A | Cable | H05VV-F | - | - | 8.20'' (2.50m) | ||
![]() 86275060 Interpower | 49 |
| - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Bulk | - | Active | - | - | Black | - | - | - | - | - | - | 16A | - | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | - | 16 AWG | - | - | - | SI 32 | IEC 320-C19 | H05VV-F | - | - | 8.20'' (2.50m) |