- Manufacturer
- Manufacturer Part Number
- Circuit DC Voltage-Max
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Risk Rank
- Rohs Code
- Terminal Shape
Attribute column
Manufacturer
Intersil TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Material | Weight | Number of Terminals | (Ø) | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Capacity (elec.) | Case material | Certification marks | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | Core layout | Cross section (each core) | CS | Dim | Factory colour | Halogen-free | Ihs Manufacturer | Industrial packaging | Laser category | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Max. length sold by the metre | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Memory capacity | Mfr | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U0 | Operating current | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Pins per row | Primary Material | Product Status | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Tolerance ± | Total no. of pins | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Resistance | Terminal Finish | Color | HTS Code | Fastening Type | Subcategory | Packing Method | Technology | Orientation | Depth | Resistor Type | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Rated Power Dissipation (P) | Working Voltage | Configuration | Rated Temperature | Interface | Terminal Placement | Shielded | Wavelength | Power | Standards | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V68MLA1206WH Intersil | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | Flat ,Flexible | - | - | - | - | - | - | - | 5m | 2 x 18 x 0.10mm | 0.14mm² | - | - | White | No | LITTELFUSE INC | - | - | Littelfuse Inc | 218-55 | V68MLA1206WH | ML | Copper wire, blank | - | - | 85°C | 85°C | - | - | - | -40°C | -5°C | 2x | - | - | - | 500V | - | - | 125 °C | -55 °C | 2.70mm | Yes | Chip / Die, | - | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Obsolete | - | - | - | 5.01 | Yes | - | No | - | - | - | - | e3 | - | - | EAR99 | - | 218-55 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | 0.1 W | - | - | 150 °C | - | DUAL ENDED | - | - | - | - | 68 V | 50 V | 1 J | - | - | - | - | ||
![]() V18MLE0603H Intersil | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | Thermoplastic UL94V-O | DIN 41612 | - | - | Gold plated | 1pc(s) | - | - | 2.54mm | (L x W x H) 8.1 x 95 x 15.6 mm | Grey | - | LITTELFUSE INC | - | - | Littelfuse Inc | 86091326114765V1LF | V18MLE0603H | MLE | - | - | +125°C | - | - | - | - | -55°C | - | - | - | 2 | 1.5A | 1.5A | 1000V | - | - | 125 °C | -55 °C | - | - | SMT, | - | - | - | RECTANGULAR PACKAGE | SMT | - | Active | 32 | - | - | 1.22 | Yes | - | - | - | 32 | - | - | e4 | Yes | - | EAR99 | - | DIN (PCB, System 23, IDC, Power) | - | Silver/Platinum (Ag/Pt) | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | - | - | (a+b) | 150 °C | - | DUAL ENDED | - | - | - | - | 18 V | - | - | - | 15.6mm | 8.1mm | 95mm | |||
![]() V510LA10 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | 5 | 15 | Heat-resistant,Halogen-free,Oil-resistant,UV-resistant,Acid-resistant | - | - | - | - | - | - | - | Sold per metre | Cu, tin-plated, Class 5 = fine | 1.50mm² | - | - | Red | Yes | LITTELFUSE INC | - | - | Littelfuse Inc | 030711 | V510LA10 | LA | - | 200m | - | +180°C | - | - | - | - | -60°C | - | 5x | - | - | - | 500V | 300V | - | 125 °C | -55 °C | 9.60mm | No | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | - | 5.02 | No | - | - | - | - | - | - | e3 | - | - | EAR99 | - | SiHF-J | - | Tin (Sn) | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | CECC42201-006 | - | 0.4 W | - | - | 85 °C | - | RADIAL | No | - | - | - | 675 V | 510 V | 63 J | - | - | - | - | ||
![]() V511CA60 Intersil | In Stock | - | - | - | - | SPECIAL | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4000pc(s) | - | - | - | (L x W) 1.6 mm x 0.8 mm | - | - | LITTELFUSE INC | Yes | - | Littelfuse Inc | - | V511CA60 | - | - | - | +125°C | - | - | - | - | -55°C | - | - | - | - | 2000mA | - | - | - | - | 85 °C | -55 °C | - | - | Disc, | 62 mm | - | - | - | Disc | 5.7 mm | Active | - | - | - | 5.41 | Yes | - | - | 25% | - | - | - | - | No | - | EAR99 | - | NCB-GH0603U101TR200F | - | - | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | 2.5 W | - | - | - | - | DUAL | - | - | - | - | 675 V | 510 V | 1800 J | HF | - | 1.6mm | 0.8mm | ||
![]() V271CA32 Intersil | In Stock | - | - | - | NO | SPECIAL | CHASSIS MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | - | (L x W) 2.5 mm x 2 mm | - | - | LITTELFUSE INC | Yes | - | Littelfuse Inc | - | V271CA32 | CA | - | - | +105°C | - | - | - | - | -40°C | - | - | - | - | 240mA | - | - | - | - | 85 °C | -55 °C | - | - | , | - | - | - | DISK PACKAGE | - | - | Obsolete | - | - | - | 5.37 | Yes | - | - | 5% | - | - | - | - | - | - | EAR99 | - | NIN-HC5R6JTRF | - | NOT SPECIFIED | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | - | - | - | VARISTOR | unknown | - | - | - | 1.5 W | - | - | - | - | DUAL | - | - | - | - | 369 V | 275 V | 360 J | - | - | 2.5mm | 2mm | ||
![]() V20E320 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | - | (L x W x H) 2 x 2 x 1.2 mm | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V20E320 | ULTRAMOV | - | - | +125°C | - | - | - | - | -40°C | - | - | - | - | 2.2A | - | - | - | - | 85 °C | -55 °C | - | - | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | - | 8.21 | No | - | - | 20% | - | - | - | - | - | - | EAR99 | - | NPIS22LPR24MTRF | 0.035Ω | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | CECC42201-006 | - | 1 W | - | - | 85 °C | - | RADIAL | - | - | - | - | 420 V | 320 V | 273 J | shielded,UL | 1.2mm | 2mm | 2mm | ||
![]() V22MA1A Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 308 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 80 x 24 x 132 mm | Purple | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V22MA1A | - | - | - | - | - | - | 4TB | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | - | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | - | 7 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | 5.26 | Yes | - | - | - | - | - | StoreJet® 25H3 | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | - | 132mm | VARISTOR | unknown | - | - | - | 0.2 W | 15 V | - | 85 °C | USB 3.2 1st Gen (USB 3.0) | AXIAL | - | - | - | - | 15 V | 10 V | 0.09 J | - | 24mm | - | 80mm | ||
![]() V320LA7 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | Flame-retardant,Flexible | - | - | - | - | - | - | - | Sold per metre | Copper stranded conductor, fine strand to DIN VDE 0295 Class 5 | 35mm² | - | - | Dark blue | No | LITTELFUSE INC | - | - | Littelfuse Inc | 64247 | V320LA7 | - | - | 100m | - | +105°C | +90°C | - | - | - | -40°C | -5°C | 1x | - | - | - | 750V | 450V | - | 125 °C | -55 °C | 10.80mm | No | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | - | 5.6 | No | Yes | Yes | - | - | - | - | e0 | - | - | EAR99 | - | H07V2-K | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | CECC42201-006 | - | 0.25 W | - | - | 85 °C | - | RADIAL | - | - | - | HAR, UL-AWM, UL MTW, CSA-AWM, CSA | 420 V | 320 V | 25 J | - | - | - | - | ||
![]() V22RA8 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 200 x 113 x 140 mm | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V22RA8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | Radial, | - | 8.85 mm | 11.45 mm | - | Radial | 5.2 mm | Active | - | - | - | 5.08 | No | - | - | - | - | - | - | e3 | No | - | EAR99 | - | - | - | Tin (Sn) | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | 18 V | 14 V | 10 J | w/o battery,incl. case | 140mm | 200mm | 113mm | ||
![]() V320PA40C Intersil | In Stock | - | - | - | NO | LUG | CHASSIS MOUNT | - | Aluminium | 18g | 3 | 14mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (Ø x L) 14 mm x 60 mm | Blue | - | LITTELFUSE INC | - | 1 | Littelfuse Inc | - | V320PA40C | PA | - | - | 50°C | - | - | - | - | -10°C | - | - | - | - | - | - | - | - | 61mA | 85 °C | -55 °C | - | - | Flange-A, | - | - | - | CYLINDRICAL PACKAGE | Flange-A | - | Obsolete | - | - | - | 5.63 | No | - | - | - | - | - | - | - | - | - | - | - | LE 405-10-5-F (14x60) | - | NOT SPECIFIED | - | - | - | Non-linear Resistors | - | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | 1 W | - | - | 85 °C | - | DUAL | - | 405nm | 10mW | - | 420 V | 320 V | 160 J | - | - | 60mm | - | ||
![]() V150LA20A Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E275L2T Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | 3 | 5 | Flame-retardant,Harmonised | - | - | According to VDE 0285-525 -2-11 | - | - | - | - | 50m | Copper fine blank | 1.50mm² | - | - | White | No | LITTELFUSE INC | - | - | Littelfuse Inc | 030014 | V20E275L2T | ULTRAMOV | - | - | - | +50°C | - | - | - | - | - | - | 2x | - | - | - | 500V | 300V | - | 85 °C | -55 °C | 7.50mm | Yes | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | - | 5.32 | No | - | No | - | - | - | - | e0 | - | - | EAR99 | - | H05VV-F | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | Non-linear Resistors | TR | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | CECC42201-006 | - | 1 W | - | - | 85 °C | - | RADIAL | No | - | - | - | 350 V | 275 V | 190 J | - | - | - | - | ||
![]() V100ZA15 Intersil | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | 10mm | - | - | - | - | 1000µF | - | - | - | - | - | - | 1pc(s) | - | - | 5mm | (Ø x H) 10 mm x 20 mm | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | - | - | - | -40°C | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | KSY108M025S1A5H20K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | ||
![]() V510PA80A Intersil | In Stock | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | - | 2 | 1.4mm | - | - | - | - | - | - | - | - | - | - | - | 3000pc(s) | - | - | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V510PA80A | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | Flange-A, | - | - | - | CYLINDRICAL PACKAGE | Flange-A | - | Obsolete | - | - | - | 5.63 | No | - | - | 1% | - | - | - | - | - | - | EAR99 | - | CSRV0204FTDG3482 | 34.8kΩ | NOT SPECIFIED | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | 1 W | - | - | 125 °C | - | DUAL | - | - | - | - | 675 V | 510 V | 190 J | - | - | 3.5mm | - | ||
![]() V200RA22 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V250LA40CX620 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V250LA40CX620 | C-III | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Retail Package | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | Active | 5.06 | No | - | - | - | - | - | * | e0 | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | Non-linear Resistors | TR | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | CECC42201-006 | - | 1 W | - | - | 85 °C | - | RADIAL | - | - | - | - | 413 V | 250 V | 300 J | - | - | - | - | ||
![]() V130LA20C Intersil | In Stock | - | - | Panel Mount, Through Hole | - | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | Threaded | - | - | - | D | - | - | - | Electroless Nickel | - | 18-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V33RA8 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V33RA8 | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Bulk | Radial, | - | 8.85 mm | 11.45 mm | - | Radial | 5.2 mm | Active | - | - | Obsolete | 5.08 | No | - | - | - | - | - | * | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | BULK | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | 26 V | 20 V | 1.2 J | - | - | - | - | ||
![]() V18MLA0805NT Intersil | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V18MLA0805NT | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | Bulk | CHIP, 0805, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | - | - | Active | 0.56 | Yes | - | - | - | - | - | * | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 13 INCH | METAL OXIDE FILM | - | - | VARISTOR | compliant | - | - | - | 0.1 W | - | - | 125 °C | - | DUAL ENDED | - | - | - | - | 18 V | 14 V | 0.3 J | - | - | - | - | ||
![]() V68RA16 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | V68RA16 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Retail Package | Radial, | - | 15.1 mm | 19.7 mm | - | Radial | 6.3 mm | Active | - | - | Active | 4.62 | No | - | - | - | - | - | * | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | 56 V | 40 V | 13 J | - | - | - | - |