- Manufacturer
- Manufacturer Part Number
- Circuit DC Voltage-Max
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Risk Rank
- Rohs Code
- Terminal Shape
Attribute column
Manufacturer
Intersil TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Rated Temperature | Terminal Placement | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V18AUMLA1210H Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18AUMLA1210H | - | 125 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 1.24 | Yes | e4 | No | EAR99 | Silver/Platinum (Ag/Pt) | - | 8533.40.40.00 | - | TR, EMBOSSED PLASTIC, 7 INCH | - | VARISTOR | unknown | - | 0.15 W | 125 °C | DUAL ENDED | 18 V | - | 3 J | ||
![]() V18MLA0603WA Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLA0603WA | ML | 125 °C | -55 °C | Chip / Die, | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Obsolete | 5.37 | Yes | e4 | - | EAR99 | SILVER PALLADIUM | - | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.05 W | 150 °C | DUAL ENDED | 18 V | 14 V | 0.05 J | ||
![]() V18MLA1210H Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLA1210H | - | 150 °C | -55 °C | ROHS COMPLIANT, CERAMIC PACKAGE-2 | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 0.51 | Yes | - | No | EAR99 | - | - | 8533.40.40.00 | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | 0.15 W | 125 °C | DUAL ENDED | 18 V | 14 V | 2.5 J | ||
![]() V18MLA0805A Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLA0805A | - | 125 °C | -55 °C | CHIP, 0805, LEAD FREE | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 5.03 | Yes | e3 | No | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.1 W | 150 °C | DUAL ENDED | 18 V | 14 V | 0.3 J | ||
![]() V33MLA1206NT Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V33MLA1206NT | - | 150 °C | -55 °C | CHIP, 1206, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 5.4 | Yes | e3 | No | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | Non-linear Resistors | TR, PLASTIC, 13 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.1 W | 125 °C | DUAL ENDED | 33 V | 26 V | 0.8 J | ||
![]() V33MLA1206T Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V33MLA1206T | - | 125 °C | -55 °C | CHIP, 1206, LEAD FREE | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 5.39 | Yes | e3 | No | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | Non-linear Resistors | TR, PLASTIC, 13 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | 0.1 W | 150 °C | DUAL ENDED | 33 V | 26 V | 0.8 J | ||
![]() V250LT20A Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V250LT20A | LT | 125 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.01 | No | - | - | - | - | - | - | Non-linear Resistors | TR | METAL OXIDE FILM | VARISTOR | unknown | CECC42201-006 | 0.6 W | 85 °C | RADIAL | 330 V | 250 V | 72 J | ||
![]() V18RA8 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18RA8 | - | 125 °C | -55 °C | Radial, | 8.85 mm | 11.45 mm | - | Radial | 5.2 mm | Active | 5.08 | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | RADIAL | 14 V | 10 V | 0.8 J | ||
![]() V180MA1A Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V330ZA05 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V330ZA05 | ZA | 85 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.04 | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.2 W | 85 °C | RADIAL | 275 V | 210 V | 9 J | ||
![]() V271HA32 Intersil | In Stock | - | - | NO | LUG | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V271HA32 | - | 85 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | - | - | DISK PACKAGE | Radial | - | Active | 1.21 | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8533.40.40.00 | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | 2 W | 85 °C | RADIAL | 369 V | 275 V | 360 J | ||
![]() V47ZA05 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V47ZA05 | - | 85 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.26 | No | e3 | - | - | Tin (Sn) | - | - | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.2 W | 85 °C | RADIAL | 38 V | 30 V | 0.4 J | ||
![]() V150LA1 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V150LA1 | LA | 125 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | 8.22 | No | e3 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | CECC42201-006 | 0.25 W | 85 °C | RADIAL | 200 V | 150 V | 13 J | ||
![]() V33ZS70 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V33ZS70 | ZS | 85 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.04 | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | Non-linear Resistors | TR | METAL OXIDE FILM | VARISTOR | unknown | - | 1 W | 85 °C | RADIAL | 27 V | 21 V | 150 J | ||
![]() V20E385 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V20E385 | ULTRAMOV | 85 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.37 | No | - | - | EAR99 | - | - | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | CECC42201-006 | 1 W | 85 °C | RADIAL | 505 V | 385 V | 300 J | ||
![]() V22ZU2 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V22ZU2 | ZU | 125 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.28 | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | Non-linear Resistors | TR | METAL OXIDE FILM | VARISTOR | unknown | - | 0.4 W | 85 °C | RADIAL | 18 V | 14 V | 2 J | ||
![]() V20E420L2T Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | INTERSIL CORP | Intersil Corporation | V20E420L2T | ULTRAMOV | 85 °C | -55 °C | - | - | - | DISK PACKAGE | - | - | Obsolete | 5.37 | No | - | - | EAR99 | - | - | 8533.40.40.00 | Non-linear Resistors | - | - | VARISTOR | not_compliant | CECC42201-006 | 1 W | - | RADIAL | 560 V | 420 V | 320 J | ||
![]() V18MLE1206NA Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLE1206NA | - | 150 °C | -55 °C | SMT, | 3.2 mm | 3.2 mm | - | SMT | 1.6 mm | Active | 5.42 | Yes | e3 | No | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | REF STANDARD: IEC-61000-4-2 | 8533.40.40.00 | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | 125 °C | DUAL ENDED | 18 V | - | - | ||
![]() V18MLA1206A Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLA1206A | - | 125 °C | -55 °C | CHIP, 1206, LEAD FREE | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 5.41 | Yes | e3 | No | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.1 W | 150 °C | DUAL ENDED | 18 V | 14 V | 0.4 J | ||
![]() V250LU20A Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |