- Manufacturer
- Manufacturer Part Number
- Circuit DC Voltage-Max
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Risk Rank
- Rohs Code
- Terminal Shape
Attribute column
Manufacturer
Intersil TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Rated Temperature | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Rated (AC) Voltage (URac) | Energy | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V82RA16 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V82RA16 | - | 125 °C | -55 °C | Radial, | - | 15.1 mm | 19.7 mm | - | Radial | 6.3 mm | Active | 1.43 | - | No | - | e3 | No | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | - | VARISTOR | compliant | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | 66 V | 50 V | 15 J | - | - | ||
![]() V82MA3B Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V82MA3B | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | - | 7 mm | TUBULAR PACKAGE | Axial | - | Active | 2.14 | - | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | - | 0.2 W | - | 66 V | 85 °C | - | AXIAL | - | - | - | - | - | - | 66 V | 50 V | 0.37 J | - | - | ||
![]() V47MA2S Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E550L1B7 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V36ZA80 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E300L4B7 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E150L1T7 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V20E150L1T7 | ULTRAMOV | 85 °C | -55 °C | , | - | - | - | DISK PACKAGE | - | - | Obsolete | 5.37 | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR | - | - | VARISTOR | unknown | CECC42201-006 | 1 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | 200 V | 150 V | 120 J | - | - | ||
![]() V660LA100B Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V150LA5 Intersil | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 85 °C | -55 °C | - | 360 pF | - | - | - | 5.6 mm | - | - | - | - | 8.5 mm | - | - | 150 V | - | 200 V | 395 V | - | 25 J | 470 V | 25 A | - | - | - | 12.5 mm | 16 mm | ||
![]() V250LA20C Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V250LA20C | C-III | 125 °C | -55 °C | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.37 | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK; TR | METAL OXIDE FILM | - | VARISTOR | unknown | CECC42201-006 | 0.6 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | 429 V | 250 V | 135 J | - | - | ||
![]() V251HA32 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V511BA60 Intersil | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V511BA60 | - | 85 °C | -55 °C | ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | Module-s | - | Active | 1.83 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | - | VARISTOR | unknown | - | 2.5 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | 675 V | 510 V | 1800 J | - | - | ||
![]() V271HA40 Intersil | In Stock | - | - | - | NO | LUG | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V271HA40 | - | 85 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | - | - | - | DISK PACKAGE | Radial | - | Active | 1.24 | - | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | - | VARISTOR | unknown | - | 2 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | 369 V | 275 V | 400 J | - | - | ||
![]() V220ZA05 Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V220ZA05 | ZA | 85 °C | -55 °C | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | 7.59 | - | No | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | - | 0.2 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | 180 V | 140 V | 6 J | - | - | ||
![]() V220MA4B Intersil | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V220MA4B | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | - | 7 mm | TUBULAR PACKAGE | Axial | - | Active | 1.53 | - | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | - | 0.2 W | - | 191 V | 85 °C | - | AXIAL | - | - | - | - | - | - | 191 V | 138 V | 0.9 J | - | - | ||
![]() V251BA60 Intersil | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V251BA60 | - | 85 °C | -55 °C | ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | Module-s | - | Active | 1.83 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | - | VARISTOR | unknown | - | 2.5 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | 330 V | 250 V | 880 J | - | - | ||
![]() V661HA40 Intersil | In Stock | - | - | - | NO | LUG | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V661HA40 | - | 85 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | - | - | - | DISK PACKAGE | Radial | - | Active | 4.96 | - | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | - | VARISTOR | unknown | - | 2 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | 850 V | 660 V | 900 J | - | - | ||
![]() V18AUMLA2220A Intersil | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18AUMLA2220A | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | SMT | - | Active | 1.83 | - | Yes | - | e4 | Yes | EAR99 | Silver/Platinum (Ag/Pt) | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | - | VARISTOR | unknown | - | 1 W | - | - | 125 °C | - | DUAL ENDED | - | - | - | - | - | - | 18 V | - | 25 J | - | - | ||
![]() V18AUMLA1812H Intersil | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18AUMLA1812H | - | 125 °C | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | 1.24 | - | Yes | Varistors 18V 1812 125C AUML AEC-Q200 Low Profile | e4 | Yes | EAR99 | Silver/Platinum (Ag/Pt) | - | - | 8533.40.40.00 | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | VARISTOR | unknown | - | 0.3 W | - | - | 125 °C | - | DUAL ENDED | - | - | - | - | - | - | 18 V | - | 6 J | - | - | ||
![]() V18MLA1210NH Intersil | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLA1210NH | - | 150 °C | -55 °C | SMT, | - | 2.87 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.54 mm | Active | 0.54 | - | Yes | - | e3 | No | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | - | VARISTOR | compliant | - | 0.15 W | - | 0.15 V | 125 °C | - | DUAL ENDED | - | - | 14 V | - | - | - | 18 V | 14 V | 2.5 J | - | - |