- Manufacturer
- Manufacturer Part Number
- Circuit DC Voltage-Max
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Risk Rank
- Rohs Code
- Terminal Shape
Attribute column
Manufacturer
Intersil TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Terminal Placement | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V220RA8 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V220RA8 | - | 125 °C | -55 °C | RADIAL LEADED | - | 8.85 mm | 11.45 mm | - | Radial | 5.2 mm | Active | 5.03 | - | No | - | No | EAR99 | - | 8533.40.40.00 | - | BULK | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | RADIAL | 180 V | 140 V | 12 J | ||
![]() V200RA8 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V200RA8 | - | 125 °C | -55 °C | Radial, | - | 8.85 mm | 11.45 mm | - | Radial | 5.2 mm | Active | 1.43 | - | No | e3 | No | EAR99 | Tin (Sn) | 8533.40.40.00 | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | RADIAL | 175 V | 130 V | 11 J | ||
![]() V220RA16 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V220RA16 | - | 125 °C | -55 °C | Radial, | - | 15.1 mm | 19.7 mm | - | Radial | 6.3 mm | Active | 5.08 | - | No | e3 | No | - | Tin (Sn) | - | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | RADIAL | 180 V | 140 V | 42 J | ||
![]() V18AUMLA1812A Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18AUMLA1812A | - | 125 °C | -55 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.37 | - | Yes | e4 | Yes | EAR99 | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | - | BULK | - | VARISTOR | unknown | - | 0.3 W | - | 125 °C | DUAL ENDED | 18 V | - | 6 J | ||
![]() V18MLA1206NH Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLA1206NH | - | 150 °C | -55 °C | CHIP, 1206, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 1.3 | - | Yes | e3 | No | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.1 W | - | 125 °C | DUAL ENDED | 18 V | 14 V | 0.4 J | ||
![]() V18MLE0603WA Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLE0603WA | - | 125 °C | -55 °C | SMT, | - | - | - | RECTANGULAR PACKAGE | SMT | - | Obsolete | 5.42 | - | No | e4 | No | EAR99 | Silver/Palladium (Ag/Pd) | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | 150 °C | DUAL ENDED | 18 V | - | - | ||
![]() V68MLA1206WA Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V68MLA1206WA | ML | 125 °C | -55 °C | Chip / Die, | - | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Obsolete | 5.01 | - | Yes | e3 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.1 W | - | 150 °C | DUAL ENDED | 68 V | 50 V | 1 J | ||
![]() V18MLA0805NH Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLA0805NH | - | 150 °C | -55 °C | CHIP, 0805, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 0.52 | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.1 W | - | 125 °C | DUAL ENDED | 18 V | 14 V | 0.3 J | ||
![]() V420LA20A Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V420LA20A | - | 125 °C | -55 °C | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.06 | - | No | e3 | - | - | Tin (Sn) | - | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | CECC42201-006 | 0.6 W | - | 85 °C | RADIAL | 560 V | 420 V | 90 J | ||
![]() V131DB40 Intersil | In Stock | - | - | NO | LUG | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V131DB40 | - | 85 °C | -55 °C | RADIAL LEADED | - | 23 mm | 60.3 mm | - | Module-q | 46.8 mm | Active | 1.83 | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | 85 °C | - | 175 V | 130 V | 270 J | ||
![]() V321HA32 Intersil | In Stock | - | - | NO | LUG | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V321HA32 | - | 85 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | - | - | - | DISK PACKAGE | Radial | - | Active | 1.21 | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | 2 W | - | 85 °C | RADIAL | 420 V | 320 V | 390 J | ||
![]() V321BA60 Intersil | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V321BA60 | - | 85 °C | -55 °C | ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | Module-s | - | Active | 1.84 | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | 2.5 W | - | 85 °C | RADIAL | 420 V | 320 V | 1100 J | ||
![]() V751HA40 Intersil | In Stock | - | - | NO | LUG | CHASSIS MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V751HA40 | - | 85 °C | -55 °C | HALOGEN FREE AND ROHS COMPLIANT | - | - | - | DISK PACKAGE | Radial | - | Active | 5.4 | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | 2 W | - | 85 °C | RADIAL | 970 V | 750 V | 1050 J | ||
![]() V47MA2A Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V47MA2A | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | - | 7 mm | TUBULAR PACKAGE | Axial | - | Active | 1.57 | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.2 W | 34 V | 85 °C | AXIAL | 34 V | 27 V | 0.19 J | ||
![]() V18MA1A Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MA1A | - | 85 °C | -55 °C | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | - | 7 mm | TUBULAR PACKAGE | Axial | - | Active | 1.5 | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.2 W | 13 V | 85 °C | AXIAL | 13 V | 9 V | 0.06 J | ||
![]() V33ZA70 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V33ZA2 Intersil | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V33ZA2 | ZA | 85 °C | -55 °C | Radial, | - | - | - | DISK PACKAGE | Radial | - | Obsolete | 5.01 | Non-Compliant | No | e3 | - | - | Tin (Sn) | - | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.4 W | - | 85 °C | RADIAL | 26 V | 20 V | 3 J | ||
![]() V421NA34 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V18AUMLA2220T Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18AUMLA2220T | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | SMT | - | Active | 5.38 | - | Yes | e4 | Yes | EAR99 | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | Non-linear Resistors | TR, EMBOSSED PLASTIC, 13 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | 1 W | - | 125 °C | DUAL ENDED | 18 V | - | 25 J | ||
![]() V18MLE1206WT Intersil | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | LITTELFUSE INC | Littelfuse Inc | V18MLE1206WT | - | 125 °C | -55 °C | SMT, | - | - | - | RECTANGULAR PACKAGE | SMT | - | Obsolete | 5.42 | - | No | e4 | No | EAR99 | Silver/Palladium (Ag/Pd) | 8533.40.40.00 | Non-linear Resistors | TR, PLASTIC, 13 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | 150 °C | DUAL ENDED | 18 V | - | - |