- Base Product Number
- Connector Type
- Contact Shape
- Fastening Type
- Housing Color
- Includes
- Ingress Protection
- Insert Material
- Material Flammability Rating
- Mounting Type
- Note
- Number of Positions
Attribute column
Manufacturer
Intersil Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Fastening Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BEA089N00000222000 TE Intercontec | In Stock | - | Datasheet | Panel Mount | - | Circular | Zinc Die Cast | Polyamide (PA66), Nylon 6/6 | BEA08 | -20°C ~ 130°C | Box | 923 | Active | Receptacle Housing | For Male Pins | 8 (4 + 3 Power + PE) | Push-Twist | Keyed | Unshielded | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Nickel | M23-8 | Silver | Contacts Not Included | 2 pcs - 1 Connector, 1 O-Ring | - | UL94 V-0 | ||
![]() AKA874N0085051A000 TE Intercontec | In Stock | - | Datasheet | Free Hanging (In-Line) | - | Circular | Zinc Die Cast | Polybutylene Terephthalate (PBT) | AKA87 | -20°C ~ 130°C | Box | 617 | Active | Receptacle Housing | For Male Pins | 17 | Push-Twist | Keyed | Shielded | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Nickel | M17-17 | Silver | Contacts Not Included | 3 pcs - 1 Connector, 1 Backshell, 1 Cable Clamp | Backshell, Cable Clamp | UL94 V-0 | ||
![]() AEA047N0000051A000 TE Intercontec | In Stock | - | Datasheet | Panel Mount | Bulkhead - Front Side Nut | Circular | Zinc Die Cast | Polybutylene Terephthalate (PBT) | AEA04 | -20°C ~ 130°C | Box | 617 | Active | Receptacle Housing | For Male Pins | 12 | Push-Twist | Keyed | Unshielded | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | Nickel | M17-12 | Silver | Contacts Not Included | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | UL94 V-0 |