- Approval Agency
- Base Product Number
- Connector Style
- Connector Type
- Material Flammability Rating
- Mounting Type
- Number of Positions
- Packaging
- Part Status
- Termination
- Panel Cutout Dimensions
- Accomodates a Fuse
Attribute column
Manufacturer
Intersil Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Voltage, Rating | Packaging | Part Status | Termination | Connector Type | Number of Positions | Current Rating (Amps) | Approval Agency | Panel Cutout Dimensions | Connector Style | Filter Type | Accomodates a Fuse | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83030470 Interpower | 158 |
| Datasheet | Panel Mount, Snap-In | 830304 | - | Box | Active | Solder Tabs | Receptacle, Male Blades | 3 | - | cURus, VDE | Rectangular - 32.70mm x 24.90mm | IEC 320-C20 | Unfiltered - Commercial | No | 0.118" (3.00mm) | UL94 V-0 | ||
![]() 83030440 Interpower | 105 |
| Datasheet | Panel Mount, Snap-In | 830304 | - | Box | Active | Quick Connect - 0.250" (6.3mm) | Receptacle, Male Blades | 3 | - | cURus, VDE | Rectangular - 32.70mm x 24.90mm | IEC 320-C20 | Unfiltered - Commercial | No | 0.079" ~ 0.098" (2.00mm ~ 2.50mm) | UL94 V-0 | ||
![]() 83030210 Interpower | 947 |
| Datasheet | Panel Mount, Flange | 830302 | - | Box | Active | Solder Tabs | Receptacle, Male Blades | 3 | - | cURus, VDE | - | IEC 320-C16 | Unfiltered - Commercial | No | - | UL94 V-0 | ||
![]() 83030110 Interpower | 1024 |
| Datasheet | Panel Mount, Flange | 830301 | - | Box | Active | Solder Tabs | Receptacle, Male Blades | 3 | - | cURus, VDE | - | IEC 320-C14 | Unfiltered - Commercial | No | - | UL94 V-0 | ||
![]() 88284100 Interpower | 39 |
| Datasheet | Panel Mount, Flange | 882841 | 250VAC | Box | Active | Solder Tabs | Receptacle, Female Sockets | 3 | 15A | cURus | Square - 34.00mm x 34.00mm | NEMA 6-15R | - | - | - | UL94 V-0 | ||
![]() 83030610 Interpower | 137 |
| Datasheet | Panel Mount, Flange | 830306 | - | Box | Active | Solder Tabs | Receptacle, Female Sockets | 3 | - | cURus, VDE | Rectangular - 32.50mm x 24.80mm | IEC 320-2-2/F | Unfiltered - Commercial | No | - | UL94 V-0 |