- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Number of Rows Loaded
- Total Number of Contacts
- Contact Gender
- Contact Materials
- Mounting Type
Attribute column
Manufacturer
Intersil Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EG04927-DPDB-DF Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3433-6602 3M Interconnect | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .099-.111 | 3.264 inch | GOLD (30) OVER NICKEL (100) | COPPER ALLOY | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Obsolete | No | e0 | No | - | BOARD CONNECTOR | 3M, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | 0.327 inch | MALE | 94V-0 | 0.681 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | GRAY | - | 0.112 inch | 30u inch | ||
![]() H1881R-14 I/O Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMF-016-SB50-99 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.875 inch | SN | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 2.54 mm | compliant | UL | 2 | STAGGERED | 0.197 inch | FEMALE | - | 0.157 inch | 1 A | - | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | Tin (Sn) | STAGGERED | - | - | 0.1 inch | RED | - | 0.118 inch | - | ||
![]() P50L-060S-BS-TGF 3M Interconnect | In Stock | - | Datasheet | BOARD | - | POLARIZATION POST | 1.946 inch | NOT SPECIFIED | NOT SPECIFIED | 3M ELECTRONIC PRODUCTS DIVISION | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Obsolete | No | - | No | - | BOARD STACKING CONNECTOR | LOW PROFILE, POLARIZATION AVAILABLE, MAX CONTACTS (SERIES)=60, MAX ROWS (SERIES)=2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | UL | 2 | RECTANGULAR | 0.26 inch | FEMALE | 94V-0 | 0.252 inch | 0.5 A | BELLOWED TYPE | 40 mΩ | 1000000000 Ω | 0.05 inch | SOCKET | SURFACE MOUNT | - | 650VAC V | 7.62 mm | - | - | RECTANGULAR | .9174 N | .139 N | - | - | - | - | FLASH inch | ||
![]() H2881R-07 I/O Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44339-18T240 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 980-8603-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECC-012-S100-95 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.86 inch | - | BRASS | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 12 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | 0.358 inch | - | - | 0.598 inch | 3 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | 5.08 mm | - | TIN | RECTANGULAR | - | .278 N | 0.2 inch | - | - | 0.134 inch | - | ||
![]() 164511 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 075-0031-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC20X00-264FDS2-0-1-001 ITT Interconnect Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | ITT CANNON | - | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | - | 264 | 2 mm | unknown | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151381 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51127-28 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS1-004-TH141/00-55A E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | - | - | - | GOLD | BRASS | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 4 | 5.08 mm | compliant | UL | 2 | STAGGERED | - | MALE | - | 0.098 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 2.6924 mm | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() BL1-007-R430-55/2 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.575 inch | GOLD | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2 mm | compliant | UL | 1 | RECTANGULAR | 0.11 inch | FEMALE | 94V-0 | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | GOLD | RECTANGULAR | - | - | - | - | - | 0.118 inch | - | ||
![]() SS2-010-H140/01-55B E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | - | - | - | GOLD | BRASS | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | MALE | - | 0.172 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 5.461 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | - | - | - | - | ||
![]() TINJ-101GT-M12 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDS-C10PK-TG 3M Interconnect | In Stock | - | Datasheet | - | - | - | 0.68 inch | AU | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | - | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | KEYING PLUG, OPT | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | - | unknown | UL, CSA | - | - | 0.235 inch | FEMALE | - | 0.425 inch | 1 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | PLUG | - | SHRD CENTER | 500VAC V | - | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | PREASSEM CONN | - | 10u inch | ||
![]() H2661R-14 I/O Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |