- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Number of Rows Loaded
- Total Number of Contacts
- Contact Gender
- Contact Materials
- Mounting Type
Attribute column
Manufacturer
Intersil Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 236486 3M Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940102678 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 980-8660-004 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212F20T04U ATI Electronique & Interconnecxions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.917 inch | TIN | NOT SPECIFIED | ATI-INTERCO | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | not_compliant | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.217 inch | FEMALE | - | 0.205 inch | - | RND PIN-SKT | - | - | 0.079 inch | - | SOLDER | POLARIZED HOUSING | - | 2 mm | - | Tin (Sn) | RECTANGULAR | 0.079 inch | - | 0.118 inch | - | ||
![]() MMF-006-HL50-99/B E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.482 inch | SN | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 2.54 mm | compliant | UL | 2 | STAGGERED | - | 0.197 inch | FEMALE | - | 0.207 inch | 1 A | - | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | Tin (Sn) | STAGGERED | 0.1 inch | RED | - | - | ||
![]() 075-0245-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351-0270-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCM03-3505 ITT Interconnect Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | ITT CANNON | - | - | ONE | - | - | - | - | Obsolete | - | - | - | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS0A626-H2R6-7H Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL1-006-S088/01-55/2 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.472 inch | GOLD | COPPER ALLOY | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 2.0066 mm | compliant | UL | 1 | RECTANGULAR | - | 0.079 inch | MALE | - | 0.079 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | GOLD | RECTANGULAR | - | - | 0.11 inch | - | ||
![]() IDP-C143-T 3M Interconnect | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | ROBINSON NUGENT INC | - | - | ONE | 2 | - | - | - | Transferred | - | - | - | - | DIP CONNECTOR | DIRECTLY SOLDERED TO BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | IDC | - | - | - | - | - | - | - | - | - | - | ||
![]() AS0A626-J4R6-7H Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLS-006-H885-55/B E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.6 inch | AU | BRASS | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.352 inch | MALE | - | 0.402 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 6.4516 mm | - | Gold (Au) | RECTANGULAR | 0.1 inch | - | - | - | ||
![]() HDC-R128-41S1-TR 3M Interconnect | In Stock | - | Datasheet | BOARD | HOLE .099-.111 | HOLE .099-.111 | NON-THREADED | - | AU-PD-NI ON NI | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 4 | 125 °C | -55 °C | - | Active | No | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 128 | 2.54 mm | unknown | UL | 4 | RECTANGULAR | - | 0.585 inch | FEMALE | - | - | - | RND PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 900VAC V | 2.54 mm | - | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.157 inch | FLASH inch | ||
![]() 217-8657-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1486918 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDH-40LP-SR3-TG30 3M Interconnect | In Stock | - | Datasheet | BOARD | LATCH | - | - | - | AU | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.365 inch | MALE | - | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD CENTER | 500VDC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.102 inch | 30u inch | ||
![]() 47309-18-M20-1.5FT3 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3314-2403 3M Interconnect | In Stock | - | Datasheet | BOARD | EJECT LEVER | HOLE .099-.111 | - | 1.465 inch | GOLD (30) OVER NICKEL (100) | COPPER ALLOY | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Active | No | e0 | - | EAR99 | BOARD CONNECTOR | LATCHED, POLARIZED | 8536.69.40.40 | - | - | - | NO | NO | - | 14 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.299 inch | MALE | 94V-0 | 0.681 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | TIN LEAD OVER NICKEL | RECTANGULAR | 0.1 inch | GRAY | 0.155 inch | 30u inch | ||
![]() 94728-EA 3M Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |