- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Number of Rows Loaded
- Total Number of Contacts
- Contact Gender
- Contact Materials
- Mounting Type
Attribute column
Manufacturer
Intersil Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BF2-006-S710-55 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.319 inch | AU | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | 0.197 inch | FEMALE | - | 0.279 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | Gold (Au) | RECTANGULAR | 0.1 inch | - | 0.126 inch | - | ||
![]() BL2-018-S842-55 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.919 inch | AU | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 18 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | 0.197 inch | FEMALE | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | GOLD | RECTANGULAR | 0.1 inch | - | 0.126 inch | - | ||
![]() 075-0249-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL1-004-S111/01-55/1 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.2 inch | GOLD | COPPER ALLOY | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 4 | 1.27 mm | compliant | UL | 1 | RECTANGULAR | 0.094 inch | MALE | - | 0.1 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | GOLD | RECTANGULAR | - | BLACK | 0.102 inch | FLASH inch | ||
![]() IDH-10PK1-S3-TG30 3M Interconnect | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .112-.124 | - | AU | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | LATCH | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | 0.335 inch | MALE | - | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 500VDC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.102 inch | 30u inch | ||
![]() 27904T128 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSH-03SA-S2-T 3M Interconnect | In Stock | - | Datasheet | BOARD | - | - | - | SN | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 3 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | - | MALE | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | GOLD | RECTANGULAR | - | BLACK | - | 100u inch | ||
![]() BL2-006-S842-55 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.319 inch | AU | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | 0.197 inch | FEMALE | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | - | 0.126 inch | - | ||
![]() 980-8751-002 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDH-16LP-SR3-TG 3M Interconnect | In Stock | - | Datasheet | BOARD | LATCH | - | - | AU | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | 0.365 inch | MALE | - | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD CENTER | 500VDC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.102 inch | 10u inch | ||
![]() 3428-6602UB 3M Interconnect | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (30) OVER NICKEL (100) | COPPER ALLOY | 3M ELECTRONIC PRODUCTS DIVISION | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e0 | No | EAR99 | BOARD CONNECTOR | 3M, LATCHED, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | ||
![]() AS0A826-H4SB-7H Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EM5607-B19BL-8H Foxconn Interconnect Technology Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDH-50LP-S3-TG 3M Interconnect | In Stock | - | Datasheet | BOARD | LATCH | - | - | AU | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 50 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | 0.365 inch | MALE | - | 0.365 inch | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD CENTER | 500VDC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.102 inch | 10u inch | ||
![]() BL1-002-S842-55 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.219 inch | AU | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 2 | 2.54 mm | compliant | UL | 1 | RECTANGULAR | 0.094 inch | FEMALE | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | Gold (Au) | RECTANGULAR | - | - | 0.126 inch | - | ||
![]() 151661 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P50-060PG-S1-EA 3M Interconnect | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (10) OVER NICKEL | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 60 | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | ||
![]() 2336-6111TN 3M Interconnect | In Stock | - | Datasheet | BOARD | - | - | 3.6 inch | AU ON NI | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | STRAIGHT | ONE | 1 | 105 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 36 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | 0.1 inch | MALE | - | 0.159 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | GOLD | RECTANGULAR | - | BLACK | 0.12 inch | FLASH inch | ||
![]() 980-8660-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |