- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Intersil Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Current rating | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Rated voltage | Reverse Recovery Time-Max | 2nd Connector Number of Positions Loaded | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCHS30A08 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | - | - | - | e3 | EAR99 | TIN/COPPER | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 30 A | 1 | 80 V | - | 200 A | - | - | - | - | - | - | - | ||
![]() RHRP860CC Intersil Corporation | In Stock | - | Datasheet | gold-plated | NO | 40 | SILICON | 3 | 2 | socket | 1x40 | 2.54mm | THT | 2.1 V | 3.44 g | INTERSIL CORP | female | - | 175 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | straight | pin strips | -40...163°C | e0 | EAR99 | TIN LEAD | - | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | not_compliant | 1.5A | - | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 8 A | 1 | 600 V | TO-220AB | 100 A | - | 60V | 0.035 μs | HYPERFAST SOFT RECOVERY | beryllium copper | 0.75µm | UL94V-0 | ||
![]() FCH20U15 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | - | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 20 A | 1 | 150 V | - | 180 A | - | - | - | - | - | - | - | ||
![]() FRH20A10 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | - | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 20 A | 1 | 100 V | - | 180 A | - | - | - | - | - | - | - | ||
![]() GSF10A60B Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 1.8 V | - | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 600 V | - | 120 A | 30 µA | - | 0.05 µs | - | - | - | - | ||
![]() 403PJA60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 3 | - | - | - | - | - | 1.8 V | - | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | - | UNSPECIFIED | O-XXDB-X3 | ROUND | DISK BUTTON | Transferred | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | - | O-XXDB-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 400 A | 1 | 600 V | - | 4000 A | - | - | - | - | - | - | - | ||
![]() PT508C Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 6 | - | - | - | - | - | 1.2 V | - | NIHON INTER ELECTRONICS CORP | - | 6 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X6 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | UL RECOGNIZED | R-XUFM-X6 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 50 A | 3 | 800 V | - | 480 A | - | - | - | - | - | - | - | ||
![]() RURG30100CC Intersil Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 1.8 V | - | INTERSIL CORP | - | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | 125 W | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | not_compliant | - | - | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 30 A | 1 | 1000 V | - | 300 A | 500 µA | - | 0.15 µs | - | - | - | - | ||
![]() PT151S8 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 5 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 6 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 150 A | 3 | 800 V | - | 1200 A | - | - | - | - | - | - | - | ||
![]() EA20QS10 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 0.85 V | - | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | Transferred | TO-251AA | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | 3 | - | R-PSIP-T3 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 1.7 A | 1 | 100 V | TO-251AA | 40 A | - | - | - | - | - | - | - | ||
![]() PD150S16 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | - | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | RECTIFIER DIODE | - | 150 A | 1 | 1600 V | - | 3200 A | - | - | - | - | - | - | - | ||
![]() C10T06Q-11A Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 0.58 V | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | Transferred | SFM | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | 3 | - | R-PSIP-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 60 V | - | 110 A | - | - | - | - | - | - | - | ||
![]() PD3016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 1600 V | - | 600 A | - | - | - | - | - | - | - | ||
![]() 153PJA180 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 3 | - | - | - | - | - | 1.8 V | - | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | - | UNSPECIFIED | O-XXDB-X3 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | - | O-XXDB-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 1800 V | - | 2000 A | - | - | - | - | - | - | - | ||
![]() PC100F5 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 1.35 V | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 500 V | - | 1800 A | 10000 µA | - | 0.1 µs | - | - | - | - | ||
![]() PC15012 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 4 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 150 A | 1 | 1200 V | - | 3200 A | - | - | - | - | - | - | - | ||
![]() PT150KN8 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF1008N Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | 3 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON ANODE, 3 ELEMENTS | RECTIFIER DIODE | ANODE | 100 A | 1 | 800 V | - | 2000 A | - | - | - | - | - | - | - | ||
![]() PD100N16 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 1.46 V | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | - | R-XUFM-X3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 1600 V | - | 2000 A | 10000 µA | - | - | - | - | - | - | ||
![]() EC31QS06-TE12L Nihon Inter Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |