- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Intersil Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RURU150100 Intersil Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | 1.9 V | INTERSIL CORP | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | TO-218, 1 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | TO-218 | 375 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | SINGLE | SOLDER LUG | not_compliant | 1 | - | R-PSFM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1000 V | - | 1500 A | 500 µA | 0.2 µs | ||
![]() RHRD4120 Intersil Corporation | 36164 | - | Datasheet | NO | SILICON | 2 | 3.2 V | INTERSIL CORP | - | 1 | 175 °C | - | PLASTIC/EPOXY | TO-251, 2 PIN | RECTANGULAR | IN-LINE | Obsolete | TO-251 | - | No | e0 | EAR99 | TIN LEAD | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | not_compliant | 3 | - | R-PSIP-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 4 A | 1 | 1200 V | TO-251 | 40 A | - | 0.07 µs | ||
![]() EA31FS2-F Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.98 V | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252AA | - | - | - | EAR99 | - | FAST RECOVERY | LOW POWER LOSS | 8541.10.00.80 | SINGLE | GULL WING | unknown | 4 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 1.7 A | 1 | 200 V | TO-252AA | 45 A | - | 0.03 µs | ||
![]() RURD420 Intersil Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 1 V | INTERSIL CORP | - | 1 | 175 °C | - | PLASTIC/EPOXY | TO-251, 2 PIN | RECTANGULAR | IN-LINE | Obsolete | TO-251 | - | No | e0 | EAR99 | TIN LEAD | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | not_compliant | 3 | - | R-PSIP-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 4 A | 1 | 200 V | TO-251 | 40 A | - | 0.035 µs | ||
![]() TCH20A20 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.9 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LOW NOISE | 8541.10.00.80 | SINGLE | GULL WING | unknown | 4 | - | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 20 A | 1 | 200 V | - | 120 A | - | - | ||
![]() PT150S8 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 5 | 1.2 V | NIHON INTER ELECTRONICS CORP | - | 6 | 150 °C | -40 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 150 A | 3 | 800 V | - | 1200 A | - | - | ||
![]() NA03QSA035-TE12R Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC1508 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 150 A | 1 | 800 V | - | 3200 A | - | - | ||
![]() SA10QA03 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | NIHON INTER ELECTRONICS CORP | SOD-323FL | 1 | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | SOD | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | FLAT | unknown | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | - | 30 V | - | - | - | - | ||
![]() FCH30A15 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 0.91 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 150 V | TO-220AB | 250 A | - | - | ||
![]() FCH30U10 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 30 A | 1 | 100 V | - | 250 A | - | - | ||
![]() FCQ30A04 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 0.55 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 40 V | - | 250 A | 15000 µA | - | ||
![]() PC25012 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 250 A | 1 | 1200 V | - | 5000 A | - | - | ||
![]() 253PJA60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | 1.8 V | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | - | UNSPECIFIED | O-XXDB-X3 | ROUND | DISK BUTTON | Transferred | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | O-XXDB-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 250 A | 1 | 600 V | - | 2700 A | - | - | ||
![]() P2H80QH20 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | 4 | - | R-XUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 80 A | 1 | 200 V | - | 800 A | - | - |