- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Intersil Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD230S8 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | RECTIFIER DIODE | - | 230 A | 1 | 800 V | - | 4500 A | - | - | - | - | ||
![]() TCU10A30 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | unknown | - | - | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 300 V | - | 100 A | - | 0.03 µs | - | - | ||
![]() 2CL74A Tianjin Zhonghuan Semiconductor Joint-Stock Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 1 | 51 V | TIANJIN ZHONGHUAN SEMICONDUCTOR JOINT-STOCK CO LTD | - | - | 100 °C | -40 °C | UNSPECIFIED | - | ROUND | LONG FORM | Contact Manufacturer | - | - | - | EAR99 | - | - | HIGH RELIABILITY | - | AXIAL | WIRE | unknown | - | - | O-XALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 0.005 A | 1 | 14000 V | - | 0.5 A | 2 μA | 0.08 μs | 14000 V | HIGH VOLTAGE FAST RECOVERY | ||
![]() FCQ20A04 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.55 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 20 A | 1 | 40 V | - | 180 A | 10000 μA | - | - | - | ||
![]() FCQ08A04 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.55 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 8 A | 1 | 40 V | - | 100 A | - | - | - | - | ||
![]() FCQ30A06 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.65 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | SIMILAR TO TO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 60 V | TO-220AB | 200 A | 15000 μA | - | - | - | ||
![]() PC608 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 60 A | 1 | 800 V | - | 1200 A | - | - | - | - | ||
![]() PD200S16 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | - | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | RECTIFIER DIODE | - | 200 A | 1 | 1600 V | - | 4500 A | - | - | - | - | ||
![]() 703PJA60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | - | 1.6 V | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | - | UNSPECIFIED | O-XXDB-X3 | ROUND | DISK BUTTON | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | O-XXDB-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 700 A | 1 | 600 V | - | 9000 A | - | - | - | - | ||
![]() 153PJLA80 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | - | 2.2 V | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | - | UNSPECIFIED | O-XXDB-X3 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | O-XXDB-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 800 V | - | - | - | 35 µs | - | - | ||
![]() PC400N16 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | Transferred | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC1008 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 800 V | - | 2000 A | - | - | - | - | ||
![]() RURU80100 Intersil Corporation | In Stock | - | - | NO | SILICON | 1 | - | 1.9 V | INTERSIL CORP | - | 1 | 175 °C | - | PLASTIC/EPOXY | TO-218, 1 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | TO-218 | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | SOLDER LUG | not_compliant | 1 | - | R-PSFM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 80 A | 1 | 1000 V | - | 500 A | - | 0.2 μs | - | - | ||
![]() FCQ08A06 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.65 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 8 A | 1 | 60 V | TO-220AB | 75 A | - | - | - | - | ||
![]() PF1508N Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | NIHON INTER ELECTRONICS CORP | - | 3 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON ANODE, 3 ELEMENTS | RECTIFIER DIODE | ANODE | 150 A | 1 | 800 V | - | 3200 A | - | - | - | - | ||
![]() SA10LA03 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | NIHON INTER ELECTRONICS CORP | SOD-323FL | 1 | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | SOD | - | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | FLAT | unknown | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | - | 30 V | - | - | - | - | - | - | ||
![]() PT100S8 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.28 V | NIHON INTER ELECTRONICS CORP | - | 6 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 800 V | - | 1000 A | - | - | - | - | ||
![]() PC2503 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 250 A | 1 | 300 V | - | 5000 A | - | - | - | - | ||
![]() PD10016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 1600 V | - | 2000 A | - | - | - | - | ||
![]() EA20QC06-F Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.58 V | NIHON INTER ELECTRONICS CORP | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252AA | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | GULL WING | unknown | 4 | - | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 1.4 A | 1 | 60 V | TO-252AA | 20 A | - | - | - | - |