- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Intersil Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Button and head shape | Capacitors series | Case - inch | Case - mm | Completeness | Dielectric strength | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Illuation color | Illumination voltage | Indicator type | Kind of capacitor | LED working life | Mounting | Mounting diameter | Nominal voltage | Number of Elements | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Protection class | Relative humidity | Rohs Code | Switching scheme | Transport package size/quantity | Transport packaging size/quantity | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | ECCN Code | Connector type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Depth | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Contact resistance | Configuration | Insulation resistance | Diode Type | Case Connection | Switch type | Output Current-Max | Number of Phases | Operating temperature range | Rated current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Output Range | 2nd Connector Number of Positions Loaded | Operating voltage | Contacts | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RURG75120 Intersil Corporation | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | - | - | - | - | 2.1 V | - | INTERSIL CORP | - | - | - | - | - | - | - | - | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | 190 W | - | - | No | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | 75 A | 1 | - | - | 1200 V | - | 500 A | 500 µA | 0.2 µs | - | - | - | - | - | - | ||
![]() RURG3060 Intersil Corporation | In Stock | - | Datasheet | NO | PBT (UL 94 V-0) | SILICON | 2 | 1 | - | - | - | - | component part of IDC-14F punch-down connector with 2.54 mm pitch | - | 1.5 V | 0.57 | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | 175 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | No | - | 53*31*52/1000 | - | - | - | - | e0 | EAR99 | IDC-14F latch medium | TIN LEAD | - | FREEWHEELING DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | 6 mm | not_compliant | - | - | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | 30 A | 1 | -20…+105 °C | - | 600 V | - | 325 A | - | 0.06 μs | 125 W | ULTRA FAST SOFT RECOVERY | - | - | 10.5 mm | 22.48 mm | ||
![]() ISL9R1560P2 Intersil Corporation | In Stock | - | Datasheet | NO | nickel-plated brass | SILICON | 2 | 1 | ring - cone; protruding flat button | - | - | - | - | 2000 (50 Hz / 1 min) V | 1.9 V | 14.80 | INTERSIL CORP | bluemin | 12 V | ring | - | 40000 hours min | - | 16 mm | 250 V | - | 50000 min | 175 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | IP65 | 45...85 % | No | ON-(ON) non-locking | - | 62*27.5*28/100 | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T2 | Not Qualified | - | 50 mΩ max | SINGLE | 1000 MΩ min | RECTIFIER DIODE | CATHODE | LAS2-GQPF series vandal-resistant button with illumination | 15 A | 1 | -25…+55 °C | 3 A | 600 V | TO-220AC | 200 A | - | 0.035 μs | - | FAST SOFT RECOVERY | - | 3Pin+2Pin | - | - | ||
![]() FSU20A60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | - | - | - | - | 2.15 V | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 1 | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 15 A | 1 | - | - | 600 V | - | 170 A | - | 0.055 μs | - | - | - | - | - | - | ||
![]() FCH30A06 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 3 | - | - | - | - | - | - | - | 0.69 V | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | 3 | - | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 30 A | 1 | - | - | 60 V | - | 200 A | 1000 μA | - | - | - | - | - | - | - | ||
![]() EC11FS4-TE12L Nihon Inter Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CL72A Tianjin Zhonghuan Semiconductor Joint-Stock Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | KGM | 1206 | 3216 | - | - | - | 0.157 g | TIANJIN ZHONGHUAN SEMICONDUCTOR JOINT-STOCK CO LTD | - | - | - | MLCC | - | SMD | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | ceramic | -55...125°C | ±10% | - | EAR99 | - | - | - | - | - | 0.68nF | - | - | - | unknown | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | ||
![]() PD400N16 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC2508 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 250 A | 1 | - | - | 800 V | - | 5000 A | - | - | - | - | - | - | - | - | ||
![]() PD15016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 150 A | 1 | - | - | 1600 V | - | 3200 A | - | - | - | - | - | - | - | - | ||
![]() TCU20A60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | - | - | - | 2.3 V | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | GULL WING | - | unknown | - | - | R-PSSO-G2 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | - | 20 A | 1 | - | - | 600 V | - | 110 A | - | 0.045 µs | - | - | - | - | - | - | ||
![]() PD100F12 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 3 | - | - | - | - | - | - | - | 2.6 V | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 100 A | 1 | - | - | 1200 V | - | 1000 A | - | 0.25 µs | - | - | - | - | - | - | ||
![]() EA30QS10-F Nihon Inter Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD1508 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 150 A | 1 | - | - | 800 V | - | 3200 A | - | - | - | - | - | - | - | - | ||
![]() PD308 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 30 A | 1 | - | - | 800 V | - | 600 A | - | - | - | - | - | - | - | - | ||
![]() PE1508N Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 3 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | - | - | COMMON CATHODE, 3 ELEMENTS | - | RECTIFIER DIODE | CATHODE | - | 150 A | 1 | - | - | 800 V | - | 3200 A | - | - | - | - | - | - | - | - | ||
![]() P2H60F6 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 4 | - | - | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | FAST RECOVERY | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | 4 | - | R-XUFM-X4 | Not Qualified | - | - | SEPARATE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 60 A | 1 | - | - | 600 V | - | 800 A | - | 0.06 µs | - | - | - | - | - | - | ||
![]() PD50F5 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 3 | - | - | - | - | - | - | - | 1.35 V | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 50 A | 1 | - | - | 500 V | - | 800 A | 10000 µA | 0.09 µs | - | - | - | - | - | - | ||
![]() RURD3060 Intersil Corporation | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | 175 °C | - | - | - | - | - | Obsolete | - | - | - | - | No | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | 30 A | - | - | - | 600 V | - | 325 A | - | 0.06 µs | - | - | - | - | - | - | ||
![]() PD100F6 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | SILICON | 3 | - | - | - | - | - | - | - | 1.5 V | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | unknown | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 100 A | 1 | - | - | 600 V | - | 1800 A | 10000 µA | 0.11 µs | - | - | - | - | - | - |