- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Intersil Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCU10A60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 2.3 V | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | SINGLE | GULL WING | unknown | - | - | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 600 V | - | 70 A | - | 0.035 μs | ||
![]() PC100F2 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 1 V | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 200 V | - | 1800 A | 10000 μA | 0.09 μs | ||
![]() PC50F6 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 1.5 V | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 50 A | 1 | 600 V | - | 800 A | 10000 μA | 0.1 μs | ||
![]() PC50F5 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 1.35 V | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 50 A | 1 | 500 V | - | 800 A | 10000 μA | 0.09 μs | ||
![]() RHRD460CCS Intersil Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 2.1 V | INTERSIL CORP | 2 | 175 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | e0 | EAR99 | TIN LEAD | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | not_compliant | - | - | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 4 A | 1 | 600 V | TO-252AA | 40 A | - | 0.035 μs | ||
![]() 61MA160 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | NIHON INTER ELECTRONICS CORP | 1 | 175 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 1600 V | - | 1000 A | - | - | ||
![]() PD608 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 60 A | 1 | 800 V | - | 1200 A | - | - | ||
![]() EA30QS03L-F Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.45 V | NIHON INTER ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252AA | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | GULL WING | unknown | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 1.7 A | 1 | 30 V | TO-252AA | 45 A | - | - | ||
![]() PC3012 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | NIHON INTER ELECTRONICS CORP | 2 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 1200 V | - | 600 A | - | - | ||
![]() 153PJLA100 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | 2.2 V | NIHON INTER ELECTRONICS CORP | 1 | 125 °C | - | UNSPECIFIED | O-XXDB-X3 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | O-XXDB-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 1000 V | - | - | - | 35 μs | ||
![]() EC20QS06TRLH Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.55 V | NIHON INTER ELECTRONICS CORP | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 60 V | - | 50 A | 3000 μA | - | ||
![]() P2H30QH15 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | 4 | - | R-XUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 150 V | - | 300 A | - | - | ||
![]() PH400N16 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | Transferred | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT76S8 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 5 | 1.2 V | NIHON INTER ELECTRONICS CORP | 6 | 150 °C | -40 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 75 A | 3 | 800 V | - | 1000 A | - | - | ||
![]() FSH05A04 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 0.61 V | NIHON INTER ELECTRONICS CORP | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AC | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 5 A | 1 | 40 V | TO-220AC | 120 A | 1000 μA | - | ||
![]() FRH08A15 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 0.9 V | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 8 A | 1 | 150 V | TO-220AB | 125 A | - | - | ||
![]() 503PJLA60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | 2 V | NIHON INTER ELECTRONICS CORP | 1 | 125 °C | - | UNSPECIFIED | O-XXDB-X3 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | O-XXDB-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 500 A | 1 | 600 V | - | - | - | 35 μs | ||
![]() P2H60F6 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | 4 | - | R-XUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 60 A | 1 | 600 V | - | 800 A | - | 0.06 µs | ||
![]() P2H30F2 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | 4 | - | R-XUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 200 V | - | 300 A | - | 0.05 µs | ||
![]() P2H30F6 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | NIHON INTER ELECTRONICS CORP | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | 4 | - | R-XUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 600 V | - | 400 A | - | 0.06 µs |