- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- ECCN Code
- Trigger Device Type
- Surface Mount
- Operating Temperature-Max
- DC Gate Trigger Current-Max
- Operating Temperature-Min
- Repetitive Peak Off-state Voltage
- JESD-30 Code
Attribute column
Manufacturer
Intersil Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDH40012 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 8 | NIHON INTER ELECTRONICS CORP | - | - | - | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | - | - | R-XUFM-X8 | Not Qualified | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PGH3016AM Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 8 | NIHON INTER ELECTRONICS CORP | - | 1 | 150 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 8 | UL RECOGNIZED | R-XUFM-X8 | Not Qualified | SINGLE WITH BUILT-IN THREE PHASE RECTIFIER DIODE BRIDGE | ISOLATED | SCR | - | 1600 V | - | - | 1600 V | 47.1 A | - | 100 mA | - | - | - | - | ||
![]() 258RLG100 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 3 | NIHON INTER ELECTRONICS CORP | 60 mA | - | 125 °C | -45 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | EAR99 | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | - | - | SCR | 390000 A | 1000 V | 5500 A | 200 V/us | - | - | - | 200 mA | - | - | 3 V | 23 µs | ||
![]() 1003PA140 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | 4 | NIHON INTER ELECTRONICS CORP | 80 mA | 1 | 125 °C | -45 °C | UNSPECIFIED | DISK BUTTON, O-XXDB-X4 | ROUND | DISK BUTTON | Transferred | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | O-XXDB-X4 | Not Qualified | SINGLE | - | SCR | 1570000 A | 1400 V | 17000 A | 200 V/us | 1400 V | 1570 A | - | 200 mA | - | - | 3 V | - | ||
![]() 253PA140 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | 4 | NIHON INTER ELECTRONICS CORP | 30 mA | - | 125 °C | -45 °C | UNSPECIFIED | DISK BUTTON, O-XXDB-X4 | ROUND | DISK BUTTON | Transferred | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | - | - | O-XXDB-X4 | Not Qualified | - | - | SCR | 390000 A | 1400 V | 2000 A | 500 V/us | - | - | - | 150 mA | - | - | 3 V | - | ||
![]() PAT4008 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 8 | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 8 | UL RECOGNIZED | R-XUFM-X8 | Not Qualified | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | SCR | - | 800 V | - | - | 800 V | 630 A | - | 150 mA | - | - | - | - | ||
![]() PDH20016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 6 | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X6 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 6 | UL RECOGNIZED | R-XUFM-X6 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | SCR | - | 1600 V | - | - | 1600 V | 314 A | - | 150 mA | - | - | - | - | ||
![]() C350PA Intersil Corporation | In Stock | - | - | NO | - | HARRIS SEMICONDUCTOR | 14 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | SCR | 112000 A | 1100 V | 1600 A | 200 V/us | - | - | 500 mA | 150 mA | - | - | 3 V | 200 µs | ||
![]() PDT6016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 7 | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | MODULE-8 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 8 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 60000 A | 1600 V | 1200 A | - | 1600 V | 94 A | - | 100 mA | 0 | 0 | 2.5 V | - | ||
![]() PFT903N Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 9 | NIHON INTER ELECTRONICS CORP | - | 3 | 150 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D9 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | 9 | UL RECOGNIZED | R-XUFM-D9 | Not Qualified | COMMON ANODE, 3 ELEMENTS | ANODE | SCR | 90000 A | 300 V | 1300 A | - | 300 V | 140 A | - | 100 mA | 0 | 3G-3K-CA | 3 V | - | ||
![]() C390PA Intersil Corporation | In Stock | - | - | NO | - | HARRIS SEMICONDUCTOR | 45 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | SCR | 450000 A | 1100 V | 8000 A | 200 V/us | - | - | - | 150 mA | - | - | 2.5 V | 125 µs | ||
![]() PAH6016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 7 | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 8 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SINGLE WITH BUILT-IN ANTI-PARALLEL DIODE | ISOLATED | SCR | - | 1600 V | - | - | - | 133 A | - | 100 mA | - | - | - | - | ||
![]() PCH15016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 6 | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X6 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 6 | UL RECOGNIZED | R-XUFM-X6 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | 150000 A | 1600 V | 3200 A | - | 1600 V | 235 A | - | 150 mA | 0 | 0 | 3 V | - | ||
![]() PHT608C Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 4 | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 4 | - | R-XUFM-X4 | Not Qualified | SINGLE | ISOLATED | SCR | - | 800 V | - | - | 800 V | 47 A | - | 100 mA | - | - | - | - | ||
![]() PAT6012 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 7 | NIHON INTER ELECTRONICS CORP | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 8 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | SCR | - | 1200 V | - | - | - | 133 A | - | 100 mA | - | - | - | - | ||
![]() PFT1306N Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 9 | NIHON INTER ELECTRONICS CORP | - | 3 | 150 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D9 | RECTANGULAR | FLANGE MOUNT | Transferred | - | EAR99 | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | - | UL RECOGNIZED | R-XUFM-D9 | Not Qualified | COMMON ANODE, 3 ELEMENTS | ANODE | SCR | 130000 A | 600 V | 2200 A | - | 600 V | 204 A | - | 100 mA | 0 | 3G-3K-CA | 3 V | - | ||
![]() 108RP40 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 3 | NIHON INTER ELECTRONICS CORP | 15 mA | - | 125 °C | -45 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | EAR99 | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | - | - | SCR | 160000 A | 400 V | 2000 A | 200 V/us | - | - | - | 150 mA | - | - | 3 V | - | ||
![]() PAH3016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 4 | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 8 | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | SCR | - | 1600 V | - | - | - | 66 A | - | 100 mA | - | - | - | - | ||
![]() PCH1008 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 7 | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | 100000 A | 800 V | 2000 A | - | 800 V | 156 A | - | 100 mA | 0 | 0 | 2.5 V | - | ||
![]() PCH20016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | 6 | NIHON INTER ELECTRONICS CORP | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X6 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 6 | UL RECOGNIZED | R-XUFM-X6 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | SCR | - | 1600 V | - | - | 1600 V | 314 A | - | 150 mA | - | - | - | - |