- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- ECCN Code
- Trigger Device Type
- Surface Mount
- Operating Temperature-Max
- DC Gate Trigger Current-Max
- Operating Temperature-Min
- Repetitive Peak Off-state Voltage
- JESD-30 Code
Attribute column
Manufacturer
Intersil Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Gender | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDT608 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 7 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 2 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | ISOLATED | - | - | - | - | - | SCR | 60000 A | 800 V | 1200 A | - | 800 V | - | 94 A | - | 100 mA | 0 | 0 | 2.5 V | - | - | ||
![]() C149M10 Intersil Corporation | In Stock | - | - | NO | - | - | - | - | HARRIS SEMICONDUCTOR | 12 mA | - | - | - | - | - | 125 °C | -45 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 63000 A | 600 V | 1000 A | 200 V/us | - | - | - | 500 mA | 150 mA | - | - | 3 V | - | - | ||
![]() C222C Intersil Corporation | In Stock | - | - | NO | - | - | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | - | - | - | - | - | 100 °C | -40 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 10000 A | 300 V | 90 A | 50 V/us | - | - | - | 30 mA | 25 mA | - | - | 1.5 V | - | - | ||
![]() PGH308 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 8 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 1 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | UNSPECIFIED | - | unknown | 8 | UL RECOGNIZED | R-XUFM-X8 | Not Qualified | SINGLE WITH BUILT-IN THREE PHASE RECTIFIER DIODE BRIDGE | - | ISOLATED | - | - | - | - | - | SCR | - | 800 V | - | - | 800 V | - | 47.1 A | - | 100 mA | - | - | - | - | - | ||
![]() 503PA140 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | - | 4 | - | - | NIHON INTER ELECTRONICS CORP | 60 mA | - | - | - | - | - | 125 °C | -45 °C | - | UNSPECIFIED | DISK BUTTON, O-XXDB-X4 | ROUND | DISK BUTTON | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | O-XXDB-X4 | Not Qualified | - | - | - | - | - | - | - | - | SCR | 785000 A | 1400 V | 7000 A | 500 V/us | - | - | - | - | 150 mA | - | - | 3 V | - | - | ||
![]() PCH10012 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 5 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 1 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | ISOLATED | - | - | - | - | - | SCR | 100000 A | 1200 V | 2000 A | - | 1200 V | - | 156 A | - | 100 mA | 0 | 0 | 2.5 V | - | - | ||
![]() PAH200N8 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFT1503N Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 9 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 3 | 150 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D9 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | SOLDER LUG | - | unknown | 9 | UL RECOGNIZED | R-XUFM-D9 | Not Qualified | COMMON ANODE, 3 ELEMENTS | - | ANODE | - | - | - | - | - | SCR | 150000 A | 300 V | 3200 A | - | 300 V | - | 235 A | - | 100 mA | 0 | 3G-3K-CA | 3 V | - | - | ||
![]() 1503PA60 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | YES | - | 4 | - | - | NIHON INTER ELECTRONICS CORP | 100 mA | - | - | - | - | - | 125 °C | -45 °C | - | UNSPECIFIED | DISK BUTTON, O-XXDB-X4 | ROUND | DISK BUTTON | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | O-XXDB-X4 | Not Qualified | - | - | - | - | - | - | - | - | SCR | 2350000 A | 600 V | 25000 A | 200 V/us | - | - | - | - | 200 mA | - | - | 3 V | - | - | ||
![]() 208RLE20 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 3 | - | - | NIHON INTER ELECTRONICS CORP | 20 mA | - | - | - | - | - | 125 °C | -45 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H3 | Not Qualified | - | - | - | - | - | - | - | - | SCR | 310000 A | 200 V | 4000 A | 100 V/us | - | - | - | - | 150 mA | - | - | 3 V | 15 μs | - | ||
![]() C390TX555 Intersil Corporation | In Stock | - | - | NO | - | - | - | - | HARRIS SEMICONDUCTOR | 65 mA | - | - | - | - | - | 150 °C | -40 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SCR | 590000 A | 900 V | 8000 A | 200 V/us | - | - | - | - | 150 mA | - | - | 3.5 V | 200 µs | - | ||
![]() PAT40012 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 8 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 2 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | UNSPECIFIED | - | unknown | 8 | UL RECOGNIZED | R-XUFM-X8 | Not Qualified | ANTI-PARALLEL, 2 ELEMENTS | - | ISOLATED | - | - | - | - | - | SCR | - | 1200 V | - | - | 1200 V | - | 630 A | - | 150 mA | - | - | - | - | - | ||
![]() PBH206 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 6 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 2 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D6 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | SOLDER LUG | - | unknown | 6 | UL RECOGNIZED | R-XUFM-D6 | Not Qualified | BRIDGE, HALF-CONTROLLED, COMMON CATHODE | - | ISOLATED | - | - | - | - | - | SCR | - | 600 V | 160 A | - | 600 V | - | 31.4 A | - | 50 mA | 0 | 2G-2AK-CA-CK | - | - | - | ||
![]() PCH10016 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 5 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 1 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | ISOLATED | - | - | - | - | - | SCR | 100000 A | 1600 V | 2000 A | - | 1600 V | - | 156 A | - | 100 mA | 0 | 0 | 2.5 V | - | - | ||
![]() PDH4008 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 8 | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | 1 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | UNSPECIFIED | - | unknown | - | UL RECOGNIZED | R-XUFM-X8 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | - | ISOLATED | - | - | - | - | - | SCR | - | 800 V | - | - | 800 V | - | 630 A | - | 150 mA | - | - | - | - | - | ||
![]() 88RLH120 Nihon Inter Electronics Corporation | In Stock | - | Datasheet | NO | - | 3 | - | - | NIHON INTER ELECTRONICS CORP | 30 mA | - | - | - | - | - | 125 °C | -45 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.30.00.80 | - | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H3 | Not Qualified | - | - | - | - | - | - | - | - | SCR | 125000 A | 1200 V | 1500 A | 200 V/us | - | - | - | - | 150 mA | - | - | 3 V | 30 μs | - | ||
![]() GE1302 Intersil | In Stock | - | - | - | - | - | Phoenix Contact | 1 | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 2 oz | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Metric Connectors | ||
![]() RHRG30100 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR1515 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR870E Intersil | In Stock | - | - | NO | SILICON | 2 | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MUR870E | KYOCERA AVX | NOT SPECIFIED | 1 | - | - | Bulk | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Active | NOT SPECIFIED | 5.73 | - | - | - | * | e0 | No | - | TIN LEAD | ULTRA FAST SOFT RECOVERY | - | - | - | AVALANCHE | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | R-PSFM-T2 | COMMERCIAL | SINGLE | RECTIFIER DIODE | CATHODE | 8 A | - | 1 | 700 V | 100 A | - | - | - | - | - | - | 0.11 µs | - | - | - | - | - | - | - | - |