- Configuration
- Diode Type
- Dynamic Impedance-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity
- Reach Compliance Code
- Reference Voltage-Nom
- Rohs Code
Attribute column
Manufacturer
Intersil Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Number of pins | Number of Pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Adhesion to steel | Colour | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of adhesive | Kind of connector | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | RoHS | Rohs Code | Row pitch | Spatial orientation | Tape application | Type of connector | Type of tape | Operating temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Reference Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Dynamic Impedance-Max | Rated voltage | Output Range | Profile | Saturation Current | Length | Width | Plating thickness | Thickness | REACH SVHC | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C10 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C9V1 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD11F-AZ Renesas Electronics Corporation | In Stock | - | Datasheet | 4 Weeks | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 175 °C | - | - | - | - | Obsolete | - | 1 W | 11 V | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | - | 20 mA | 8 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() PIP2250 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKZ5.6B2KG#P1 Renesas Electronics Corporation | 3323 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C13 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ5B1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | 1 | 1 | 175 °C | UNSPECIFIED | SC-40, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | 4.7 V | - | No | - | - | - | - | - | - | - | - | e2 | Yes | - | EAR99 | - | TIN COPPER | - | - | LOW IMPEDANCE | 8541.10.00.50 | AXIAL | WIRE | unknown | - | 2 | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | 2.13% | DO-35 | 5 mA | 100 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() H3661R-14 I/O Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N965B/ITT ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ6C2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | NO | - | - | SILICON | 2 | 1 | 7.6N/cm | brown | - | - | - | - | 396.7 g | RENESAS ELECTRONICS CORP | acrylic | - | - | - | - | 175 °C | UNSPECIFIED | SC-40, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | - | 6.15 V | - | Yes | - | - | holding of ferromagnetic elements | - | magnetic | -40...71°C | - | - | e2 | Yes | - | EAR99 | - | TIN COPPER | - | - | LOW IMPEDANCE | 8541.10.00.50 | AXIAL | WIRE | compliant | - | 2 | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | 2.44% | DO-35 | 5 mA | 35 Ω | - | 0.5 W | - | 1 | 5m | 25mm | - | 0.84mm | - | - | ||
![]() RD5.6FM-T1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | gold-plated | YES | 16 | - | - | - | 1 | - | - | socket | 2x8 | 2.54mm | THT | 0.56 g | RENESAS ELECTRONICS CORP | - | female | - | - | - | 150 °C | - | - | - | - | Obsolete | - | - | 5.6 V | - | No | 2.54mm | straight | - | pin strips | - | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.50 | - | - | unknown | 1.5A | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 5.3% | - | 5 mA | 70 Ω | 60V | 1 W | beryllium copper | - | - | - | 0.254µm | - | - | UL94V-0 | ||
![]() ISL60002BIH311Z Intersil | In Stock | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ppm/°C | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |