- Critical Rate of Rise of Commutation Voltage-Min
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- ECCN Code
- Ihs Manufacturer
- Leakage Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Part Life Cycle Code
- RMS On-state Current-Max
- Reach Compliance Code
Attribute column
Manufacturer
Intersil Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Exterior Housing Material | Ihs Manufacturer | Leakage Current-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Critical Rate of Rise of Off-State Voltage-Min | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Critical Rate of Rise of Commutation Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC05FGM Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 3 | 1 | RENESAS ELECTRONICS CORP | 1 mA | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | TO-220AB | 4 QUADRANT LOGIC LEVEL TRIAC | 600 V | - | 5 A | - | 10 mA | 1.5 V | 5 V/us | ||
![]() SC260B3 Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC251E Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | TRIAC | 500 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC251M Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | TRIAC | 600 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC240M Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 600 V | 30 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() T6416B Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -60 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 40 A | - | 50 mA | 2.5 V | 5 V/us | ||
![]() T6426D Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 4 mA | 110 °C | -60 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 400 V | 30 V/us | 40 A | 60 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC250B2 Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() T6417B Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -60 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 40 V/us | 30 A | - | 50 mA | 2.5 V | 3 V/us | ||
![]() SC265B Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 20 V/us | 40 A | 75 mA | 150 mA | 2.5 V | 5 V/us | ||
![]() SC245E Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 500 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() T6421E Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 500 V | - | 30 A | 60 mA | 50 mA | 2.5 V | 3 V/us | ||
![]() T6417D Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 4 mA | 100 °C | -60 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 400 V | 25 V/us | 30 A | - | 50 mA | 2.5 V | 3 V/us | ||
![]() SC245B Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 10 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() T6426M Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 4 mA | 110 °C | -60 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 600 V | 20 V/us | 40 A | 60 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC260M Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 600 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC260B Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 1 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 50 V/us | 25 A | 75 mA | 50 mA | 2.5 V | 5 V/us | ||
![]() SC240E Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 500 V | 50 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC251B Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 110 °C | -40 °C | - | , | - | - | Obsolete | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | - | - | - | - | TRIAC | 200 V | 100 V/us | 15 A | 50 mA | 50 mA | 2.5 V | 4 V/us | ||
![]() SC240D Intersil Corporation | In Stock | - | - | NO | - | - | HARRIS SEMICONDUCTOR | 0.5 mA | 100 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | TRIAC | 400 V | 50 V/us | 6 A | 50 mA | 50 mA | 2.5 V | 4 V/us |