- Manufacturer
- Manufacturer Part Number
- Configuration
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- FET Technology
- Operating Mode
- Polarity/Channel Type
- Surface Mount
- DS Breakdown Voltage-Min
Attribute column
Manufacturer
Intersil Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Core Material | Mounting Hole Diameter | Approvals | Current - Continuous Drain (Id) @ 25℃ | Drain Current-Max (ID) | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Harmonized Code | Ihs Manufacturer | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Number of I/Os | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Terminal Finish | Color | Applications | Pitch | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Base Part Number | JESD-30 Code | Qualification Status | Configuration | Interface | Termination Type | RAM Size | Operating Mode | Core Processor | Number of Poles | Case Connection | Program Memory Type | Contact Termination | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Polarity/Channel Type | Wire/Cable Diameter | Shielded | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Insertion Loss (dB) | Mode | Wire/Cable Color | FET Feature | Return Loss | Controller Series | Connection Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRFR220 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | YES | - | 2 | SILICON | - | - | - | - | 4.6 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | IRFR220 | - | - | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 5.08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | GULL WING | - | unknown | - | R-PSSO-G2 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-252AA | 0.8 Ω | 18 A | 200 V | 85 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() HUF75842P3 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ITF86130SK8T Intersil | 24047 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | 14A (Ta) | - | 4V, 10V | - | - | - | - | - | - | - | Intersil | - | - | - | - | Bulk | - | - | - | - | 2.5W (Ta) | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 7.8mOhm @ 14A, 10V | 2.5V @ 250μA | 3050 pF @ 25 V | 84 nC @ 10 V | 30 V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD3055LE Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFP7N40 Intersil | In Stock | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | -55°C to +125°C | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD3055SM Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD12N06RLESM9A Intersil | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 0.23 | CE, CSA, UR | - | - | - | - | - | - | - | - | Marathon Special Products | ST722EM506DL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feed-Thru Stud | - | ||
![]() IRFF9132 Intersil | In Stock | - | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) | NO | 54-SOIC | 3 | SILICON | - | - | - | - | 5.5 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | IRFF9132 | - | NOT SPECIFIED | - | 1 | 16 | - | METAL | ROUND | CYLINDRICAL | Active | - | - | NOT SPECIFIED | 5.39 | Non-Compliant | No | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | e0 | No | Obsolete | - | - | TIN LEAD | - | Automotive Mirror Control | - | 5.5 V ~ 18 V | BOTTOM | WIRE | NOT SPECIFIED | unknown | MM908E624 | O-MBCY-W3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | SCI, SPI | - | 512 x 8 | ENHANCEMENT MODE | HC08 | - | DRAIN | FLASH (16 kB) | - | - | SWITCHING | - | - | - | - | - | - | P-CHANNEL | - | - | TO-205AF | 0.4 Ω | 22 A | 100 V | 500 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | 908E | - | - | ||
![]() IRF721R Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 3.3 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Honeywell | E34-480400-R08-X-KIT-NS | - | NOT SPECIFIED | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 5.28 | - | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | R-PSFM-T3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-220AB | 1.8 Ω | 13 A | 350 V | 190 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IRF621 Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 5 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Marathon Electric | ------ | - | NOT SPECIFIED | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 5.08 | Non-Compliant | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | R-PSFM-T3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-220AB | 0.8 Ω | 20 A | 150 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IRFF321 Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 2.5 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | IRFF321 | - | NOT SPECIFIED | - | 1 | - | - | METAL | ROUND | CYLINDRICAL | Active | - | - | NOT SPECIFIED | 5.39 | - | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | O-MBCY-W3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-205AF | 1.8 Ω | 10 A | 350 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IRFU321 Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 3.1 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | IRFU321 | - | NOT SPECIFIED | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | IN-LINE | Active | - | - | NOT SPECIFIED | 5.39 | - | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | R-PSIP-T3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-251AA | 1.8 Ω | 12 A | 350 V | 190 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IRF432 Intersil | In Stock | - | - | - | - | NO | - | 2 | SILICON | - | - | - | - | 4 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | IRF432 | - | - | - | 1 | - | - | METAL | ROUND | FLANGE MOUNT | Active | - | - | - | 5.38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | PIN/PEG | - | unknown | - | O-MBFM-P2 | COMMERCIAL | SINGLE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | TO-204AA | 2 Ω | 13 A | 500 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IRFD9113 Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 0.6 A | - | EAR99 | - | ROCHESTER ELECTRONICS LLC | Unavailable | - | Rochester Electronics LLC | IRFD9113 | - | - | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | IN-LINE | Active | - | - | - | 5.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | unknown | - | R-PDIP-T3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | - | - | - | - | SWITCHING | - | - | - | - | - | - | P-CHANNEL | - | - | - | 1.6 Ω | - | 80 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() JANTX2N6798 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Orange, Violet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | - | - | - | - | - | - | - | 0.75 dB | Multimode | Orange | - | 0 dB | - | - | 33.53 m | ||
![]() RFD14N05. Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRFP153 Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 34 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | IRFP153 | - | NOT SPECIFIED | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 5.37 | - | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | R-PSFM-T3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-247 | 0.08 Ω | 140 A | 60 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IRF9630 Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 6.5 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | -- | Rochester Electronics LLC | IRF9630 | - | NOT SPECIFIED | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 5.06 | - | No | - | - | 172 | - | e0 | No | Active | -- | 35 | TIN LEAD | - | - | 0.100 (2.54mm) | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | R-PSFM-T3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | Receptacle to Solder Tab | - | SWITCHING | - | - | - | - | - | - | P-CHANNEL | - | - | TO-220AB | 0.8 Ω | 26 A | 200 V | 500 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | 6.00 (152.40mm) | ||
![]() HUF75645S3S Intersil | In Stock | - | - | - | - | YES | - | 2 | SILICON | - | - | - | - | 75 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | HUF75645S3S | PEI-Genesis | NOT SPECIFIED | - | 1 | - | Bulk | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | - | Active | NOT SPECIFIED | 5.16 | - | - | - | - | * | - | - | Yes | - | - | - | NOT SPECIFIED | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | R-PSSO-G2 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-263AB | 0.014 Ω | - | 100 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IRF623R Intersil | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | 4 A | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | IRF623R | - | NOT SPECIFIED | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 5.28 | - | No | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | R-PSFM-T3 | COMMERCIAL | SINGLE WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | DRAIN | - | - | - | SWITCHING | - | - | - | - | - | - | N-CHANNEL | - | - | TO-220AB | 1.2 Ω | 16 A | 150 V | 85 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - |