- Part Status
- Number of Channels
- Packaging
- Pin Count
- Factory Lead Time
- HTS Code
- Interface
- JESD-30 Code
- Length
- Package / Case
- Published
- RoHS Status
Attribute column
Manufacturer
Intersil Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | uPs/uCs/Peripheral ICs Type | Seated Height-Max | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2-92683-QR Intersil (Renesas Electronics America) | 15 |
| Datasheet | 6 Weeks | QFN | YES | - | - | 85°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | e3 | Active | 3 (168 Hours) | 72 | - | Matte Tin (Sn) - annealed | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | 72 | S-PQCC-N72 | - | 1.9V | OTHER | 1.7V | 12 | SPI | MICROPROCESSOR CIRCUIT | - | - | - | - | - | 0.9mm | 10mm | 10mm | RoHS Compliant | ||
![]() M62446AFP Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | 42 | RENESAS ELECTRONICS CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | 0.450 INCH, 0.80 MM PITCH, PLASTIC, SSOP-42 | SOP42,.5,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | - | - | - | - | EAR99 | - | IT ALSO REQUIRES 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 0.8 mm | compliant | - | 42 | R-PDSO-G42 | Not Qualified | 7.5 V | COMMERCIAL EXTENDED | 4.5 V | 6 | - | - | 2.4 mm | TONE CONTROL CIRCUIT | 2 | 0.002% | 80 dB | - | 17.5 mm | 8.4 mm | - | ||
![]() R2A15129FP#U0 Renesas Electronics Corporation | 9129 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2A15905FP#U2 Renesas Electronics Corporation | 61546 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2-92683-QR-T Intersil (Renesas Electronics America) | 1249 | - | Datasheet | 6 Weeks | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | 12 | SPI | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D2-92643-LR Intersil Corporation | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |