- HTS Code
- Number of Functions
- Output Characteristics
- Temperature Grade
- Terminal Form
- Terminal Pitch
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Logic IC Type
- Max I(ol)
- Number of Terminations
Attribute column
Manufacturer
Intersil Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | Published | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Count Direction | Number of True Outputs | Schmitt Trigger Input | Input Conditioning | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD54ACT540F3A Intersil | In Stock | - | - | 1 Week | - | - | NO | - | 20 | Texas INC | 50 pF | Texas | CD54ACT540F3A | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | 7.2 ns | NOT SPECIFIED | 5.24 | Yes | 5 V | Military grade | - | - | - | - | - | - | - | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | Bus Driver/Transceivers | TUBE | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | not_compliant | - | 20 | R-GDIP-T20 | Not Qualified | Texas | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | 2 | 8 | ACT | - | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | 0.024 A | - | 38535Q/M;38534H;883B | - | 7.2 ns | - | ENABLE LOW | 0.08 mA | UNIDIRECTIONAL | - | - | - | - | - | 24.2 mm | 7.62 mm | - | - | ||
![]() CD74HCT125M96 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | 14 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | not_compliant | - | - | R-PDSO-G14 | Not Qualified | - | - | 5V | MILITARY | - | - | - | 50pF | - | 4 | - | Buffer | 3-STATE | - | TRUE | BUS DRIVER | 0.006 A | 38 ns | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CD74HCT244M96 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | 20 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 5V | 1.27mm | not_compliant | - | - | R-PDSO-G20 | Not Qualified | - | - | 5V | MILITARY | - | - | - | 50pF | - | 4 | - | - | 3-STATE | - | TRUE | BUS DRIVER | 0.006 A | 38 ns | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CD74AC05M Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | e0 | - | 14 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | - | - | - | - | - | 3.3/5V | MILITARY | - | 5.5V | 1.5V | - | - | - | AC | Inverter | OPEN-DRAIN | - | - | - | 0.012 A | 9.1 ns | - | -24mA | 103 ns | 24mA | - | - | - | - | No | - | 1.58mm | - | 8.65mm | 3.91mm | RoHS Compliant | - | ||
![]() CD74ACT240M96 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | 20 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 5V | 1.27mm | not_compliant | - | - | R-PDSO-G20 | Not Qualified | - | - | 5V | MILITARY | - | - | - | 50pF | - | 4 | - | Buffer | 3-STATE | - | INVERTED | BUS DRIVER | 0.024 A | 8.6 ns | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL5001ILZ Intersil (Renesas Electronics America) | In Stock | - | - | - | - | QFN EP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | e3 | 3 (168 Hours) | 20 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | - | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | 20 | S-XQCC-N20 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 5001 | - | 3-STATE | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | 6 | - | STANDARD | - | 0.9mm | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() CD74HC541E Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | NO | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | 20 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54mm | not_compliant | - | - | R-PDIP-T20 | Not Qualified | - | - | 2/6V | MILITARY | - | - | - | 50pF | - | 8 | - | Buffer | 3-STATE | - | TRUE | BUS DRIVER | 0.006 A | 35 ns | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools