- Converter Type
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Linearity Error-Max (EL)
- Manufacturer
- Manufacturer Part Number
- Moisture Sensitivity Levels
- Number of Analog In Channels
- Number of Bits
- Number of Functions
Attribute column
Manufacturer
Intersil Data Acquisition - ADCs/DACs - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Bits | Accuracy | Converter Type | Seated Height-Max | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Maximum Pressure | Analog Input Voltage-Max | Output Format | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL7126RCPL Intersil | 50000 | - | - | - | NO | - | 40 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | ICL7126RCPL | 1 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | - | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.78 | - | No | 9 V | - | - | e0 | No | - | - | TIN LEAD | - | - | CMOS | - | DUAL | THROUGH-HOLE | 245 | 1 | 2.54 mm | unknown | - | 40 | - | R-PDIP-T40 | - | - | - | COMMERCIAL | 16 | - | ADC, DUAL-SLOPE | 5.08 mm | - | - | - | - | 1 | BINARY | 0.0015% | - | - | PARALLEL, WORD | - | 52.075 mm | 15.24 mm | ||
![]() ICL7116CPL Intersil | In Stock | - | - | Module Cube | NO | -- | 40 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | ICL7116CPL | 1 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 7.78 | - | No | 9 V | -40°C ~ 85°C | PPT2 | e0 | No | Active | EAR99 | Tin/Lead (Sn85Pb15) | 8542.39.00.01 | Analog to Digital Converters | CMOS | 6 V ~ 34 V | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 0 V ~ 5 V | 40 | Connector | R-PDIP-T40 | Not Qualified | Analog, RS-232 | 9 V | COMMERCIAL | 16 | ±0.0375% | ADC, DUAL-SLOPE | 5.08 mm | 20 PSI (137.9 kPa) | Vented Gauge | Barbed | Male - 0.13 (3.18mm) Tube, Dual | 1 | BINARY | 0.0015% | 60 PSI (413.69 kPa) | 2 V | PARALLEL, WORD | -- | 52.075 mm | 15.24 mm | ||
![]() ICL8018AMJD Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL7135CN Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |