- Number of Positions
- Temperature Coefficient
- Temperature Grade
- Terminal Position
- ECCN Code
- JESD-609 Code
- Number of Functions
- Supply Voltage
- Total Resistance
- Max Operating Temperature
- Memory Types
- Min Operating Temperature
Attribute column
Manufacturer
Intersil Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9241AWSI Intersil (Renesas Electronics America) | 2516 | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e0 | - | - | 20 | - | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | - | 5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | not_compliant | 100kHz | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | 5V | INDUSTRIAL | - | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 64 | 10000Ohm | 5V | -3V | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9313ZSZ-3 Intersil (Renesas Electronics America) | 1480 |
| Datasheet | 5 Weeks | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 1kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | - | - | - | 5V | - | COMMERCIAL | - | Serial | 1 | 5.5V | 3V | 1mA | - | DIGITAL POTENTIOMETER | - | Linear | - | 1000Ohm | 3V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() X9313USZT1 Intersil (Renesas Electronics America) | 383 |
| Datasheet | 5 Weeks | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | - | Tape & Reel | 1996 | 20% | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | - | Serial | 1 | 5.5V | 4.5V | 1mA | - | DIGITAL POTENTIOMETER | - | Linear | - | 50000Ohm | 5V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() X9409WV24I-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | - | Surface Mount | TSSOP | - | 24 | - | Non-Volatile | - | - | - | - | 20% | e0 | - | 1 (Unlimited) | 24 | - | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 400kHz | NOT SPECIFIED | 24 | - | Not Qualified | - | 5V | INDUSTRIAL | - | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 64 | 10000Ohm | 5.5V | - | - | - | - | 1.2mm | 7.8mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL23418UFUZ-TK Intersil (Renesas Electronics America) | 50000 |
| Datasheet | 5 Weeks | Surface Mount | MSOP | - | 10 | - | Volatile | - | - | Tape & Reel | 2011 | - | e3 | Active | 1 (Unlimited) | 10 | - | - | 85 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | - | - | - | 0.5mm | - | - | - | 10 | - | - | 3.3V | - | AUTOMOTIVE | - | SPI | 1 | 5.5V | 1.7V | - | 100μA | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() X9315WSIZT1 Intersil Corporation | 16 |
| - | - | - | - | YES | - | 8 | - | 85°C | -40°C | - | - | - | e3 | - | 1 (Unlimited) | - | - | EAR99 | 300 ppm/°C | - | 32 | Matte Tin (Sn) - annealed | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | compliant | - | 30 | 8, 8 | R-PDSO-G8 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 10000Ohm | 5V | - | LINEAR | INCREMENT/DECREMENT | 20% | 1.75mm | 4.9mm | 3.9mm | - | - | - | - | ||
![]() X9317US8ZT1 Intersil (Renesas Electronics America) | 37 |
| Datasheet | 4 Weeks | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | - | - | 2004 | 20% | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 50kOhm | 100 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | - | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | - | Linear | - | 50000Ohm | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() ISL22346UFRT20Z Intersil (Renesas Electronics America) | 44 | - | Datasheet | 5 Weeks | Surface Mount | - | - | 20 | - | Non-Volatile | - | - | - | 2004 | 20% | e3 | Active | 1 (Unlimited) | 20 | - | EAR99 | 80 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | - | 30 | - | - | - | 5V | - | AUTOMOTIVE | - | I2C | 4 | 5.5V | 2.7V | - | 3mA | DIGITAL POTENTIOMETER | - | - | - | 50000Ohm | - | - | - | - | - | 0.8mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() X95820WV14IZ-2.7T1 Intersil (Renesas Electronics America) | 1693 | - | - | - | - | TSSOP | YES | 14 | - | Non-Volatile | - | - | Tape & Reel (TR) | - | 20% | e3 | - | 1 (Unlimited) | 14 | - | EAR99 | 45 ppm/°C | 10kOhm | 256 | MATTE TIN | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | 400kHz | - | 14 | - | - | 3.3V | 3/5V | INDUSTRIAL | - | I2C | 2 | 5.5V | 2.7V | 1mA | - | DIGITAL POTENTIOMETER | - | Linear | - | 10000Ohm | - | - | - | - | - | - | 5mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() ISL22446WFV20Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 20 | - | Non-Volatile | - | - | - | 2004 | 20% | - | Active | - | - | SMD/SMT | EAR99 | 50 ppm/°C | 10kOhm | 128 | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 4 | SPI | - | 5.5V | 2.7V | - | 3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() X9315TMZ Intersil (Renesas Electronics America) | 92 |
| Datasheet | 5 Weeks | Surface Mount | MSOP | - | 8 | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | 300 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | - | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | - | Linear | - | 100000Ohm | 5V | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() X93154UM8I-3 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | MSOP | - | 8 | - | Non-Volatile | - | - | Bulk | 2003 | 30% | - | Discontinued | - | 8 | - | EAR99 | 35 ppm/°C | 50kOhm | 32 | - | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | 8 | - | Not Qualified | - | - | INDUSTRIAL | - | Serial | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 32 | 50000Ohm | 3V | - | - | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() X9460KV14I-2.7 Intersil (Renesas Electronics America) | 1311 |
| - | - | Surface Mount | TSSOP | - | - | - | Volatile | - | - | Bulk | - | 20% | e0 | - | 1 (Unlimited) | 14 | - | EAR99 | -300 ppm/°C | 33kOhm | 32 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | not_compliant | - | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | INDUSTRIAL | - | I2C | 2 | - | - | - | - | - | 0.1 kHz | - | 32 | 33000Ohm | 5.5V | -5.5V | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL23418UFUZ-T7A Intersil (Renesas Electronics America) | 72 |
| Datasheet | 15 Weeks | Surface Mount | MSOP | - | 10 | - | Volatile | - | - | Tape & Reel | 2011 | - | e3 | Active | 1 (Unlimited) | 10 | - | - | 85 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | - | - | - | 0.5mm | - | - | - | 10 | - | - | 3.3V | - | AUTOMOTIVE | - | SPI | 1 | 5.5V | 1.7V | - | 100μA | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() X9401WV24IZ-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | - | Surface Mount | TSSOP | - | 24 | - | Non-Volatile | - | - | Tape & Reel | - | 20% | e3 | - | 3 (168 Hours) | 24 | - | EAR99 | 300 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 2MHz | - | - | - | - | 5V | - | INDUSTRIAL | - | SPI | 4 | 5.5V | 2.7V | 700μA | - | DIGITAL POTENTIOMETER | - | Linear | - | 10000Ohm | - | - | - | - | - | 1.2mm | 7.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() X9015UM8Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | Surface Mount | MSOP | - | 8 | - | Volatile | - | - | Bulk | 2005 | 20% | e3 | Active | 2 (1 Year) | 8 | - | EAR99 | 300 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | - | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | - | Linear | 128 | 50000Ohm | 5V | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() X9317TS8I-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | - | - | Tape & Reel (TR) | - | 20% | e0 | - | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 100kOhm | 100 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | 240 | 1 | 2.7V | - | not_compliant | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 3/5V | INDUSTRIAL | - | Serial | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100 | 100000Ohm | 5.5V | - | - | - | - | - | 4.89mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9313ZSZ-3T1 Intersil (Renesas Electronics America) | 24 |
| Datasheet | 5 Weeks | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | - | - | 1996 | 20% | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 1kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | - | - | - | 5V | - | COMMERCIAL | - | Serial | 1 | 5.5V | 3V | 1mA | - | DIGITAL POTENTIOMETER | - | Linear | - | 1000Ohm | 3V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() X9408WS24I Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e0 | Discontinued | 5 (48 Hours) | 24 | - | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | 400kHz | NOT SPECIFIED | 24 | - | Not Qualified | - | 5V | INDUSTRIAL | - | I2C | 4 | - | - | - | - | - | - | - | 64 | 10000Ohm | 5.5V | -5.5V | - | - | - | 2.65mm | - | 7.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() X9250UV24IZ-2.7 Intersil (Renesas Electronics America) | 1000 |
| Datasheet | - | Surface Mount | TSSOP | - | 24 | - | Non-Volatile | - | - | - | - | - | e3 | - | 5 (48 Hours) | 24 | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | - | - | - | 5V | - | INDUSTRIAL | - | SPI | 4 | 5.5V | 2.7V | 400μA | - | DIGITAL POTENTIOMETER | - | Linear | - | 50000Ohm | - | - | - | - | - | 1.2mm | 7.8mm | - | No | - | RoHS Compliant | - |