- Number of Positions
- Temperature Coefficient
- Temperature Grade
- Terminal Position
- ECCN Code
- JESD-609 Code
- Number of Functions
- Supply Voltage
- Total Resistance
- Max Operating Temperature
- Memory Types
- Min Operating Temperature
Attribute column
Manufacturer
Intersil Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Converter Type | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9250UV24 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e0 | - | Discontinued | - | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | not_compliant | 2MHz | - | 24 | - | Not Qualified | - | 5V | COMMERCIAL | SPI | 4 | - | - | - | - | - | - | 256 | 50000Ohm | 5.5V | -5.5V | - | - | - | 1.2mm | 7.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL23325WFRUZ-T7A Intersil (Renesas Electronics America) | 552 |
| Datasheet | 5 Weeks | - | - | YES | 16 | - | Volatile | - | - | - | 2005 | 20% | - | - | Active | - | 16 | - | - | 10kOhm | 256 | - | 125°C | -40°C | - | - | - | - | QUAD | - | - | - | - | 0.4mm | - | - | - | - | - | - | 3.3V | 1.5/53/5V | AUTOMOTIVE | I2C | 2 | 5.5V | 1.7V | - | 18μA | DIGITAL POTENTIOMETER | Linear | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() X9314WSZ-3T1 Intersil (Renesas Electronics America) | 23 |
| Datasheet | 5 Weeks | Surface Mount | SOIC | - | - | - | Non-Volatile | - | - | - | 2004 | - | e3 | - | - | 1 (Unlimited) | 8 | EAR99 | 600 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | - | - | - | - | 8, 8 | R-PDSO-G8 | - | 5V | - | COMMERCIAL | Serial | 1 | 5.5V | 3V | 1mA | - | DIGITAL POTENTIOMETER | Log | - | 10000Ohm | 5V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() X9400WV24-2.7 Intersil (Renesas Electronics America) | 203 |
| - | - | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | - | Bulk | - | 20% | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | 240 | 4 | 2.7V | 0.65mm | - | 2MHz | NOT SPECIFIED | 24 | - | Not Qualified | - | 3/5V | COMMERCIAL | SPI | 4 | - | - | - | - | - | - | 64 | 10000Ohm | 5.5V | -5.5V | - | - | - | 1.2mm | 7.8mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL23325UFRUZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | YES | 16 | - | Volatile | - | - | - | 2005 | 20% | - | - | Active | - | 16 | - | - | 50kOhm | 256 | - | 125°C | -40°C | - | - | - | - | QUAD | - | - | - | - | 0.4mm | - | - | - | - | - | - | 3.3V | 1.5/53/5V | AUTOMOTIVE | I2C | 2 | 5.5V | 1.7V | - | 18μA | DIGITAL POTENTIOMETER | Linear | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ISL90842WIV1427Z Intersil (Renesas Electronics America) | 12522 | - | Datasheet | 20 Weeks | Surface Mount | TSSOP | - | 14 | - | Volatile | - | - | - | 2004 | - | e3 | - | Active | 2 (1 Year) | 14 | EAR99 | 45 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | - | 30 | 14 | - | - | 3.3V | 3/5V | INDUSTRIAL | I2C | 4 | 5.5V | 2.7V | - | 1mA | DIGITAL POTENTIOMETER | - | - | 10000Ohm | - | - | - | - | - | 1.2mm | 5mm | - | No | - | RoHS Compliant | - | ||
![]() X9271TV14I Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e3 | yes | Discontinued | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | 85°C | -40°C | - | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 2.5MHz | 40 | 14 | - | Not Qualified | - | 3/5V | INDUSTRIAL | SPI | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | 256 | 100000Ohm | 2.7V | - | - | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | Contains Lead | ||
![]() X9250US24Z Intersil (Renesas Electronics America) | 548 |
| Datasheet | 17 Weeks | Surface Mount | SOIC | - | 24 | - | Non-Volatile | - | - | - | 2005 | 20% | e3 | - | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | SPI | 4 | 5.5V | 4.5V | 400μA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | - | - | - | - | - | 2.65mm | - | 7.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() X9258TS24 Intersil Corporation | In Stock | - | - | - | - | - | YES | - | 24 | - | 70°C | - | - | - | - | e0 | - | - | 5 (48 Hours) | - | EAR99 | 300 ppm/°C | - | 256 | Tin/Lead (Sn/Pb) | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | - | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 5.5V | -5.5V | LINEAR | 2-WIRE SERIAL | 20% | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() X9313WP Intersil Corporation | 15000 | - | - | - | - | - | NO | - | 8 | - | 70°C | - | - | - | - | e0 | - | - | - | - | EAR99 | 300 ppm/°C | - | 32 | Tin/Lead (Sn/Pb) | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 5V | 2.54mm | not_compliant | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 5V | -5V | LINEAR | INCREMENT/DECREMENT | 20% | 4.32mm | 10.03mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() X9271TV14IZ-2.7T1 Intersil Corporation | In Stock | - | - | - | - | - | YES | - | 14 | - | 85°C | -40°C | - | - | - | e3 | icon-pbfree yes | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 256 | MATTE TIN | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | compliant | - | 40 | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 2.7V | - | LINEAR | 3-WIRE SERIAL | 20% | 1.2mm | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() X9317UM8I-2.7 Intersil Corporation | 228 |
| - | - | - | - | YES | - | 8 | - | 85°C | -40°C | - | - | - | e0 | - | - | - | - | EAR99 | 300 ppm/°C | - | 100 | Tin/Lead (Sn/Pb) | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | not_compliant | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 5V | - | LINEAR | INCREMENT/DECREMENT | 20% | 1.1mm | 3mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() X9511WP Intersil Corporation | 765 | - | - | - | - | - | NO | - | 8 | - | 70°C | - | - | - | - | e0 | - | - | - | - | EAR99 | 300 ppm/°C | - | 32 | Tin/Lead (Sn/Pb) | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 5V | -5V | LINEAR | PUSH-BUTTON | 20% | 5.334mm | 9.525mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() X9251UV24I-2.7 Intersil Corporation | In Stock | - | - | - | - | - | YES | - | 24 | - | 85°C | -40°C | - | - | - | e0 | - | - | - | - | EAR99 | 300 ppm/°C | - | 256 | Tin/Lead (Sn/Pb) | - | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | not_compliant | - | - | 24 | R-PDSO-G24 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 5V | - | LINEAR | 3-WIRE SERIAL | 20% | 1.2mm | 7.8mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() X9241AUPI Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | - | Non-Volatile | - | - | - | 2005 | 20% | e0 | - | Discontinued | - | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | REST 3 RESISTOR ARRAY VALUES ARE : 50000 OHMS; NONVOLATILE MEMORY | - | - | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | 100kHz | NOT SPECIFIED | 20 | - | Not Qualified | - | 5V | INDUSTRIAL | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | 64 | 50000Ohm | 5V | -3V | - | - | - | - | 25.908mm | 7.62mm | - | - | RoHS Compliant | Contains Lead | ||
![]() X9317ZM8-2.7 Intersil (Renesas Electronics America) | 3532 |
| Datasheet | - | Surface Mount | MSOP | - | 8 | - | Non-Volatile | - | - | Bulk | - | 20% | e0 | - | - | - | 8 | EAR99 | 300 ppm/°C | 1kOhm | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | not_compliant | - | - | 8 | - | Not Qualified | - | 3/5V | COMMERCIAL | Serial | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | 100 | 1000Ohm | 5V | - | - | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9241AUSZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 17 Weeks | Surface Mount | SOIC | - | 20 | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 100kHz | 30 | - | - | - | 5V | 5V | COMMERCIAL | I2C | 4 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | 5V | -3V | - | - | - | - | 12.802mm | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() X9C103SI Intersil (Renesas Electronics America) | 18 | - | Datasheet | - | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | 10mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 8 | - | - | 5V | 5V | INDUSTRIAL | Serial | 1 | 5.5V | 4.5V | - | - | DIGITAL POTENTIOMETER | - | 100 | 10000Ohm | 5V | - | - | - | - | - | - | 3.9mm | No | - | RoHS Compliant | Contains Lead | ||
![]() X9400WS24I Intersil (Renesas Electronics America) | 65 |
| Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | - | - | Bulk | 2005 | 20% | e0 | - | Discontinued | - | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | not_compliant | 2MHz | - | 24 | - | Not Qualified | - | 5V | INDUSTRIAL | SPI | 4 | - | - | - | - | - | - | 64 | 10000Ohm | 5.5V | -5.5V | - | - | - | 2.65mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL23325TFRUZ-T7A Intersil (Renesas Electronics America) | 4208 |
| Datasheet | 5 Weeks | - | - | YES | 16 | - | Volatile | - | - | - | 2005 | 20% | - | - | Active | - | 16 | - | - | 100kOhm | 256 | - | 125°C | -40°C | - | - | - | - | QUAD | - | - | - | - | 0.4mm | - | - | - | - | - | - | 3.3V | 1.5/53/5V | AUTOMOTIVE | I2C | 2 | 5.5V | 1.7V | - | 18μA | DIGITAL POTENTIOMETER | Linear | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |