- Number of Positions
- Temperature Coefficient
- Temperature Grade
- Terminal Position
- ECCN Code
- JESD-609 Code
- Number of Functions
- Supply Voltage
- Total Resistance
- Max Operating Temperature
- Memory Types
- Min Operating Temperature
Attribute column
Manufacturer
Intersil Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Memory Types | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Converter Type | Supply Type | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9260TS24IZ-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | 1.098005g | Non-Volatile | - | - | e3 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | 85°C | -40°C | - | NONVOLATILE MEMORY | - | GULL WING | 260 | 2 | 2.7V | - | - | - | 40 | 24 | Not Qualified | 5V | - | INDUSTRIAL | SPI | 2 | 5.5V | 2.7V | 400μA | DIGITAL POTENTIOMETER | Dual | Linear | 256 | 100000Ohm | - | - | 2.35mm | - | 15.6mm | 7.6mm | - | RoHS Compliant | - | ||
![]() X9260TS24Z-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | 1.098005g | Non-Volatile | - | - | e3 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | 70°C | 0°C | - | NONVOLATILE MEMORY | - | GULL WING | 260 | 2 | 2.7V | - | - | - | 40 | 24 | Not Qualified | 5V | - | COMMERCIAL | SPI | 2 | 5.5V | 2.7V | 400μA | DIGITAL POTENTIOMETER | Dual | Linear | 256 | 100000Ohm | - | - | 2.35mm | - | 15.6mm | 7.6mm | - | RoHS Compliant | - | ||
![]() X9408YV24Z-2.7T1 Intersil (Renesas Electronics America) | 1323 | - | - | Surface Mount | TSSOP | 24 | - | Non-Volatile | Tape & Reel | 20% | e3 | yes | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | 400kHz | - | 24 | - | 5V | - | COMMERCIAL | I2C | 4 | 5.5V | 2.7V | 100μA | DIGITAL POTENTIOMETER | - | Linear | - | 2500Ohm | - | - | - | 1.2mm | 7.8mm | - | No | RoHS Compliant | Lead Free | ||
![]() X9258US24I-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 20% | e0 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 4 | 2.7V | 1.27mm | not_compliant | 400kHz | NOT SPECIFIED | 24 | Not Qualified | - | 3/5V | INDUSTRIAL | I2C | 4 | - | - | - | - | - | - | 256 | 100000Ohm | 5.5V | -5.5V | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9409WS24-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 20% | e0 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 4 | 2.7V | 1.27mm | - | 400kHz | NOT SPECIFIED | 24 | Not Qualified | - | 3/5V | COMMERCIAL | I2C | 4 | - | - | - | - | - | - | 64 | 10000Ohm | 2.7V | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() X9258TS24I-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | - | 20% | e0 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.7V | 1.27mm | not_compliant | 400kHz | NOT SPECIFIED | 24 | Not Qualified | - | 3/5V | INDUSTRIAL | I2C | 4 | - | - | - | DIGITAL POTENTIOMETER | - | - | 256 | 100000Ohm | 5.5V | -5.5V | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9269TS24Z-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | - | - | e3 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | - | 40 | 24 | Not Qualified | 5V | - | COMMERCIAL | I2C | 2 | 5.5V | 2.7V | 400μA | DIGITAL POTENTIOMETER | - | Linear | 256 | 100000Ohm | - | - | - | - | 15.4mm | 7.5mm | - | RoHS Compliant | - | ||
![]() X9259TV24IZ-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | TSSOP | 24 | - | Non-Volatile | Bulk | 20% | e3 | yes | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 400kHz | 40 | 24 | - | - | 3/5V | INDUSTRIAL | I2C | 4 | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 100000Ohm | 2.7V | - | - | 1.2mm | 7.8mm | - | No | RoHS Compliant | Lead Free | ||
![]() X9409YS24I-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 20% | e0 | - | - | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | - | 4 | 3V | 1.27mm | - | 400kHz | - | 24 | Not Qualified | - | 3/5V | INDUSTRIAL | I2C | 4 | - | - | - | DIGITAL POTENTIOMETER | - | - | 64 | 2500Ohm | 5.5V | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() X9269TV24IZ-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | 24 | - | Non-Volatile | - | - | e3 | - | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | MATTE TIN | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | 24 | Not Qualified | 5V | - | INDUSTRIAL | I2C | 2 | 5.5V | 2.7V | 400μA | DIGITAL POTENTIOMETER | - | Linear | 256 | 100000Ohm | - | - | - | - | 7.8mm | 4.4mm | - | RoHS Compliant | - | ||
![]() X9261US24IZ-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | - | - | e3 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | MATTE TIN | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | - | 40 | 24 | Not Qualified | 5V | - | INDUSTRIAL | SPI | 2 | 5.5V | 2.7V | 400μA | DIGITAL POTENTIOMETER | - | Linear | 256 | 50000Ohm | - | - | - | - | 15.4mm | 7.5mm | - | RoHS Compliant | - | ||
![]() X9409WS24Z-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 20% | e3 | yes | 3 (168 Hours) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | 400kHz | 40 | 24 | - | 5V | - | COMMERCIAL | I2C | 4 | 5.5V | 2.7V | 100μA | DIGITAL POTENTIOMETER | - | Linear | - | 10000Ohm | - | - | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() X9428YV14IZ-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | TSSOP | 14 | - | Non-Volatile | Tape & Reel (TR) | - | e3 | - | - | 14 | EAR99 | 300 ppm/°C | 2kOhm | 64 | MATTE TIN | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | 0.65mm | - | - | NOT SPECIFIED | 14 | Not Qualified | 5V | - | INDUSTRIAL | Serial | 1 | 5.5V | 2.7V | 100μA | - | - | Linear | 64 | 2000Ohm | - | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | - | ||
![]() X9418WV24IZ-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | TSSOP | 24 | - | Non-Volatile | - | - | e3 | yes | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | - | - | 24 | - | - | 3/5V | INDUSTRIAL | I2C | 2 | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 10000Ohm | 5.5V | -5.5V | - | - | 7.8mm | 4.4mm | No | RoHS Compliant | - | ||
![]() X9260TS24I-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 20% | e0 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 2 | 2.7V | - | not_compliant | 2MHz | NOT SPECIFIED | 24 | Not Qualified | - | 3/5V | INDUSTRIAL | SPI | 2 | - | - | - | DIGITAL POTENTIOMETER | - | - | 256 | 100000Ohm | 5.5V | -5.5V | - | - | 15.4mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9260TS24-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Tape & Reel (TR) | 20% | e0 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 2 | 2.7V | - | not_compliant | 2MHz | NOT SPECIFIED | 24 | Not Qualified | - | 3/5V | COMMERCIAL | SPI | 2 | - | - | - | DIGITAL POTENTIOMETER | - | - | 256 | 100000Ohm | 5.5V | -5.5V | - | - | 15.4mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9260US24-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 20% | e0 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 2 | 2.7V | - | - | 2MHz | NOT SPECIFIED | 24 | Not Qualified | - | 3/5V | COMMERCIAL | SPI | 2 | - | - | - | DIGITAL POTENTIOMETER | - | - | 256 | 50000Ohm | 5.5V | -5.5V | - | - | 15.4mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() X9260US24I-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 20% | e0 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 2 | 2.7V | - | not_compliant | 2MHz | NOT SPECIFIED | 24 | Not Qualified | - | 3/5V | INDUSTRIAL | SPI | 2 | - | - | - | DIGITAL POTENTIOMETER | - | - | 256 | 50000Ohm | 5.5V | -5.5V | - | - | 15.4mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9261US24-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | 24 | - | Non-Volatile | Bulk | 20% | e0 | - | - | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | - | 2 | 5V | - | - | 2MHz | - | 24 | Not Qualified | - | 3/5V | COMMERCIAL | SPI, Serial | 2 | 5.5V | 2.7V | - | DIGITAL POTENTIOMETER | - | - | 256 | 50000Ohm | 5V | - | - | - | 15.4mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() X9261US24Z-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | Surface Mount | SOIC | - | - | Non-Volatile | - | - | e3 | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | MATTE TIN | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | - | 40 | 24 | Not Qualified | 5V | - | COMMERCIAL | SPI | 2 | 5.5V | 2.7V | 400μA | DIGITAL POTENTIOMETER | - | Linear | 256 | 50000Ohm | - | - | - | - | 15.4mm | 7.5mm | - | RoHS Compliant | - |