- Number of Positions
- Temperature Coefficient
- Temperature Grade
- Terminal Position
- ECCN Code
- JESD-609 Code
- Number of Functions
- Supply Voltage
- Total Resistance
- Max Operating Temperature
- Memory Types
- Min Operating Temperature
Attribute column
Manufacturer
Intersil Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Converter Type | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Resistance Law | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9448WV24-2.7 Intersil (Renesas Electronics America) | 231 |
| - | - | - | TSSOP | - | - | Non-Volatile | Bulk | - | 20% | - | - | - | - | - | - | 300 ppm/°C | 10kOhm | - | - | 70°C | 0°C | Potentiometer | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | I2C | 2 | - | - | - | - | - | Linear | 64 | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() X9440WV24I-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | TSSOP | YES | - | Non-Volatile | Bulk | - | 20% | - | - | - | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | - | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | DUAL | GULL WING | 225 | 2 | 3V | 0.65mm | 2MHz | NOT SPECIFIED | 24 | - | Not Qualified | - | 3/5V | INDUSTRIAL | SPI | 2 | - | - | - | - | - | Linear | 64 | 10000Ohm | 5.5V | -5.5V | - | - | 7.8mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() X9440WS24-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | SOIC | YES | - | Non-Volatile | Bulk | - | 20% | e0 | - | - | - | 24 | EAR99 | 300 ppm/°C | 10kOhm | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | - | DUAL | GULL WING | NOT SPECIFIED | 2 | - | - | 2MHz | NOT SPECIFIED | 24 | - | Not Qualified | - | - | - | SPI | 2 | - | - | - | - | - | Linear | 64 | - | - | - | - | - | 15.4mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() X95840WV20I-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | - | Surface Mount | TSSOP | - | - | Non-Volatile | - | - | 20% | e0 | - | - | 1 (Unlimited) | 20 | EAR99 | 45 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 4 | 3.3V | 0.65mm | 400kHz | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | 3/5V | INDUSTRIAL | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | 256 | 10000Ohm | - | - | - | 1.2mm | 6.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() X9420WV14IZ-2.7T1 Intersil (Renesas Electronics America) | 9774 |
| - | - | Surface Mount | TSSOP | - | 14 | Non-Volatile | Tape & Reel | - | - | e3 | yes | - | 5 (48 Hours) | 14 | EAR99 | 300 ppm/°C | 10kOhm | 64 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 14 | - | - | 5V | - | INDUSTRIAL | SPI, Serial | 1 | 5.5V | 2.7V | 400μA | - | DIGITAL POTENTIOMETER | Linear | - | 10000Ohm | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | - | ||
![]() ISL23428UFVZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 14 | Volatile | - | 2011 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | 65 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | - | - | 3.3V | 1.5/53/5V | AUTOMOTIVE | SPI | 2 | 5.5V | 1.7V | - | 100μA | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() X9241AMPZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Through Hole | PDIP | - | 20 | Non-Volatile | - | 2005 | 20% | e3 | - | Active | - | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | - | - | 4 | 5V | - | 100kHz | - | - | - | - | 5V | 5V | COMMERCIAL | I2C | 4 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | 5V | -3V | - | - | 25.908mm | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() X9241AMV Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | - | Discontinued | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | - | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | REST 3 RESISTOR ARRAY VALUES ARE : 2000, 10000, 10000 OHMS; NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | 100kHz | 30 | 20 | R-PDSO-G20 | Not Qualified | - | 5V | COMMERCIAL | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | 64 | 50000Ohm | 5V | -3V | LINEAR | 1.2mm | 6.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() X9241AUPZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | Through Hole | PDIP | - | 20 | Non-Volatile | - | 2005 | 20% | e3 | - | Active | - | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | - | - | 4 | 5V | - | 100kHz | - | - | - | - | 5V | 5V | COMMERCIAL | I2C | 4 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | 5V | -3V | - | - | 25.908mm | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() X9241AUSZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | SOIC | - | 20 | Non-Volatile | - | 2005 | 20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 100kHz | 30 | - | - | - | 5V | 5V | COMMERCIAL | I2C | 4 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | 5V | -3V | - | - | 12.802mm | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() X9241AMVZT1 Intersil (Renesas Electronics America) | 32 |
| Datasheet | 6 Weeks | Surface Mount | TSSOP | - | 20 | Non-Volatile | - | 2005 | 20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 100kHz | 30 | - | - | - | 5V | 5V | COMMERCIAL | I2C | 4 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | 5V | -3V | - | 1.2mm | 6.5mm | - | No | RoHS Compliant | Lead Free | ||
![]() ISL90841UIV1427Z Intersil (Renesas Electronics America) | 47 | - | Datasheet | 22 Weeks | Surface Mount | TSSOP | - | 14 | Volatile | - | 2004 | - | e3 | - | Active | 2 (1 Year) | 14 | EAR99 | 45 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | 14 | - | - | 3.3V | 3/5V | INDUSTRIAL | I2C | 4 | 5.5V | 2.7V | 1mA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | - | - | - | 1.2mm | 5mm | - | No | RoHS Compliant | - | ||
![]() X9315UMIZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | Surface Mount | MSOP | - | 8 | Non-Volatile | Bulk | 2005 | 20% | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | - | - | - | 5V | 5V | INDUSTRIAL | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | 5V | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() X9317WV8IZ Intersil (Renesas Electronics America) | 16 |
| Datasheet | 6 Weeks | Surface Mount | TSSOP | - | - | Non-Volatile | Bulk | 2004 | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 8, 8, 8 | R-PDSO-G8 | - | 5V | 5V | INDUSTRIAL | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | Linear | - | 10000Ohm | - | - | - | - | 4.4mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() X9315TMZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | Surface Mount | MSOP | - | 8 | Non-Volatile | - | 2005 | 20% | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | Linear | - | 100000Ohm | 5V | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() X9418YV24IZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 24 | Non-Volatile | - | 2005 | - | e3 | - | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | - | - | 5V | 5V | INDUSTRIAL | I2C | 2 | 5.5V | 4.5V | 100μA | - | DIGITAL POTENTIOMETER | Linear | - | 2500Ohm | - | - | - | - | 15.4mm | 7.5mm | No | RoHS Compliant | - | ||
![]() X9315TSZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | Surface Mount | SOIC | - | 8 | Non-Volatile | - | 2005 | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | Linear | - | 100000Ohm | 5V | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() X9116WM8IZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | Surface Mount | MSOP | - | 8 | Non-Volatile | Tape & Reel | 2004 | 20% | - | - | Active | - | - | EAR99 | 300 ppm/°C | 10kOhm | 16 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Serial | 1 | 5.5V | 4.5V | 150μA | - | - | Linear | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() X9317UV8Z Intersil (Renesas Electronics America) | 112 |
| Datasheet | 5 Weeks | Surface Mount | TSSOP | - | - | Non-Volatile | Bulk | 2004 | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 8, 8, 8 | R-PDSO-G8 | - | 5V | 5V | COMMERCIAL | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | - | - | - | - | 4.4mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() X9420YV14Z-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | - | - | Surface Mount | TSSOP | - | 14 | Non-Volatile | Tape & Reel | - | - | e3 | yes | - | 5 (48 Hours) | 14 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 14 | - | - | 5V | - | COMMERCIAL | SPI, Serial | 1 | 5.5V | 2.7V | 400μA | - | DIGITAL POTENTIOMETER | Linear | - | 2500Ohm | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | - |