- Number of Positions
- Temperature Coefficient
- Temperature Grade
- Terminal Position
- ECCN Code
- JESD-609 Code
- Number of Functions
- Supply Voltage
- Total Resistance
- Max Operating Temperature
- Memory Types
- Min Operating Temperature
Attribute column
Manufacturer
Intersil Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Converter Type | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Resistance Law | Control Interface | Resistance Tolerance-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9418YS24-2.7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | - | Bulk | - | 20% | e0 | - | - | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 2 | - | - | not_compliant | 400kHz | - | 24 | - | Not Qualified | - | 3/5V | COMMERCIAL | I2C | 2 | - | - | - | DIGITAL POTENTIOMETER | - | 64 | 2500Ohm | 5.5V | -5.5V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL22429WFU10Z-TK Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | MSOP | - | 10 | - | Non-Volatile | - | - | Tape & Reel | 2004 | - | e3 | yes | 1 (Unlimited) | 10 | EAR99 | 50 ppm/°C | 10kOhm | 128 | MATTE TIN | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | - | 40 | 10 | - | - | - | 3/5V | AUTOMOTIVE | SPI | 2 | - | - | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() X9317ZS8IZ-2.7T1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | - | - | - | 20% | e3 | yes | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 100 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 40 | 8 | - | - | 5V | - | INDUSTRIAL | Serial | 1 | 5.5V | 2.7V | 50μA | DIGITAL POTENTIOMETER | Linear | - | 1000Ohm | - | - | - | - | - | - | - | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() ISL90460UIE527Z-TK Intersil (Renesas Electronics America) | In Stock | - | Datasheet | Surface Mount | SC | - | - | - | Volatile | - | - | Tape & Reel | 2004 | - | e3 | - | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | 6 | R-PDSO-G6 | - | 5V | - | INDUSTRIAL | 2-Wire, Serial | 1 | 5.5V | 2.7V | 25μA | DIGITAL POTENTIOMETER | Linear | - | 50000Ohm | 3V | - | - | - | - | - | 2mm | - | No | RoHS Compliant | - | ||
![]() X9221UP Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | DIP | - | 20 | - | - | - | - | - | - | 20% | - | - | - | - | - | 300 ppm/°C | 50kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9420YV14Z Intersil Corporation | 190 | - | - | - | - | YES | - | 14 | - | 70°C | - | - | - | - | e3 | icon-pbfree yes | 5 (48 Hours) | - | EAR99 | 300 ppm/°C | - | 64 | MATTE TIN | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | compliant | - | 40 | 14 | R-PDSO-G14 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 2500Ohm | 5.5V | -5.5V | LINEAR | 3-WIRE SERIAL | 20% | 1.2mm | 5mm | 4.4mm | - | RoHS Compliant | - | ||
![]() X9221AUSI Intersil Corporation | In Stock | - | - | - | - | YES | - | 20 | - | 85°C | -40°C | - | - | - | e0 | - | - | - | EAR99 | 300 ppm/°C | - | 64 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 5V | 1.27mm | not_compliant | - | - | 20 | R-PDSO-G20 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 5V | -3V | LINEAR | 2-WIRE SERIAL | 20% | 2.65mm | 12.75mm | 7.485mm | - | Non-RoHS Compliant | - | ||
![]() X9111TV14I-2.7 Intersil Corporation | In Stock | - | - | - | - | YES | - | 14 | - | 85°C | -40°C | - | - | - | e0 | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 1024 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | not_compliant | - | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 2.7V | - | LINEAR | 3-WIRE SERIAL | 20% | 1.2mm | 5mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() X9241AMP Intersil Corporation | In Stock | - | - | - | - | NO | - | 20 | - | 70°C | - | - | - | - | e0 | - | - | - | EAR99 | 300 ppm/°C | - | 64 | Tin/Lead (Sn/Pb) | - | - | REST 3 RESISTOR ARRAY VALUES ARE : 2000, 10000, 10000 OHMS; NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 5V | -3V | LINEAR | 2-WIRE SERIAL | 20% | 5.334mm | 25.908mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() X9116WM8I-2.7 Intersil Corporation | 460 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | not_compliant | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() X9116WS8I-2.7 Intersil Corporation | 1972 |
| - | - | - | YES | - | 8 | - | 85°C | -40°C | - | - | - | e0 | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 16 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | 1.27mm | not_compliant | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 2.7V | - | LINEAR | INCREMENT/DECREMENT | 20% | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() X9111TV14I Intersil Corporation | In Stock | - | - | - | - | YES | - | 14 | - | 85°C | -40°C | - | - | - | e0 | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 1024 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 5V | - | LINEAR | 3-WIRE SERIAL | 20% | 1.2mm | 5mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() X9221AYSI Intersil Corporation | In Stock | - | - | - | - | YES | - | 20 | - | 85°C | -40°C | - | - | - | e0 | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 64 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | not_compliant | - | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 2000Ohm | 5V | -3V | LINEAR | 2-WIRE SERIAL | 20% | 2.642mm | 12.802mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() X9250US24I-2.7 Intersil Corporation | In Stock | - | - | - | - | YES | - | 24 | - | 85°C | -40°C | - | - | - | e0 | - | 5 (48 Hours) | - | EAR99 | 300 ppm/°C | - | 256 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 4 | 2.7V | 1.27mm | not_compliant | - | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 5.5V | -5.5V | LINEAR | 3-WIRE SERIAL | 20% | 2.65mm | 15.4mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() X9259TS24-2.7 Intersil Corporation | 456 |
| - | - | - | YES | - | 24 | - | 70°C | - | - | - | - | e0 | icon-pbfree no | - | - | EAR99 | 300 ppm/°C | - | 256 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 3V | 1.27mm | not_compliant | - | - | 24 | R-PDSO-G24 | Not Qualified | - | 3/5V | COMMERCIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 3V | - | LINEAR | 2-WIRE SERIAL | 20% | 2.65mm | 15.345mm | 7.485mm | - | Non-RoHS Compliant | - | ||
![]() X9271TV14-2.7 Intersil Corporation | In Stock | - | - | - | - | YES | - | 14 | - | 70°C | - | - | - | - | e0 | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 256 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | not_compliant | - | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | COMMERCIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100000Ohm | 2.7V | - | LINEAR | 3-WIRE SERIAL | 20% | 1.2mm | 5mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() X9271UV14I-2.7 Intersil Corporation | In Stock | - | - | - | - | YES | - | 14 | - | 85°C | -40°C | - | - | - | e0 | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 256 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 2.7V | 0.65mm | not_compliant | - | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | INDUSTRIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 50000Ohm | 2.7V | - | LINEAR | 3-WIRE SERIAL | 20% | 1.2mm | 5mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() X9313WS-3 Intersil Corporation | In Stock | - | - | - | - | YES | - | 8 | - | 70°C | - | - | - | - | e0 | - | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | - | 32 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 3V | 1.27mm | not_compliant | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 3.3/5V | COMMERCIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 10000Ohm | 3V | -3V | LINEAR | INCREMENT/DECREMENT | 20% | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() X9314WM-3T1 Intersil Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() X9313ZM Intersil Corporation | In Stock | - | - | - | - | YES | - | 8 | - | 70°C | - | - | - | - | e0 | - | - | - | EAR99 | 300 ppm/°C | - | 32 | Tin/Lead (Sn/Pb) | - | - | NONVOLATILE MEMORY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 5V | 0.65mm | not_compliant | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 1000Ohm | 5V | -5V | LINEAR | INCREMENT/DECREMENT | 20% | 1.07mm | 3mm | 3mm | - | Non-RoHS Compliant | - |