- Number of Positions
- Temperature Coefficient
- Temperature Grade
- Terminal Position
- ECCN Code
- JESD-609 Code
- Number of Functions
- Supply Voltage
- Total Resistance
- Max Operating Temperature
- Memory Types
- Min Operating Temperature
Attribute column
Manufacturer
Intersil Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Memory Types | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Converter Type | Supply Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9279UV14IZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | 14 | - | Non-Volatile | Bulk | 2005 | 20% | e3 | - | - | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 50kOhm | 256 | MATTE TIN | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 400kHz | 40 | 14 | - | Not Qualified | 5V | 5V | INDUSTRIAL | I2C | 1 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | - | - | Linear | 256 | 50000Ohm | - | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() X9428WS16 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 2005 | 20% | - | - | - | - | - | - | 300 ppm/°C | 10kOhm | - | - | 85°C | -40°C | Potentiometer | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | I2C | 1 | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9279UV14I Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | - | - | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 400kHz | NOT SPECIFIED | 14 | - | Not Qualified | - | 5V | INDUSTRIAL | I2C | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 256 | 50000Ohm | 5.5V | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() X9269UV24I Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | - | - | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | 400kHz | NOT SPECIFIED | 24 | - | Not Qualified | - | 5V | INDUSTRIAL | I2C | 2 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 256 | 50000Ohm | 5V | - | - | - | 7.8mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() X9421WS16T1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | Non-Volatile | - | 2005 | 20% | e0 | - | - | 1 (Unlimited) | 16 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | 2MHz | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | COMMERCIAL | SPI | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 64 | 10000Ohm | 5V | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() X9313ZP-3 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | no | Discontinued | - | 8 | EAR99 | 300 ppm/°C | 1kOhm | 32 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | - | NOT SPECIFIED | 8 | - | Not Qualified | - | 3.3/5V | COMMERCIAL | Serial | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 32 | 1000Ohm | 3V | -3V | - | 5.334mm | 9.525mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() X9271TV14IZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | 14 | - | Non-Volatile | Bulk | 2005 | 20% | - | yes | Discontinued | - | - | EAR99 | 300 ppm/°C | 100kOhm | 256 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 2.5MHz | - | 14 | - | - | 5V | - | - | SPI | 1 | 5.5V | 4.5V | 400μA | - | - | - | - | Linear | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() X9421YS16I Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | - | - | 1 (Unlimited) | 16 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | 2MHz | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | INDUSTRIAL | SPI | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 64 | 2500Ohm | 5V | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() ISL23345UFVZ-T7A Intersil (Renesas Electronics America) | 8361 | - | Datasheet | - | - | TSSOP | 20 | - | Volatile | Tape & Reel | 2005 | 20% | - | - | Active | - | - | - | - | 50kOhm | 256 | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | I2C | 4 | 5.5V | 1.7V | - | 18μA | - | - | - | Linear | 256 | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ISL23345UFVZ-TK Intersil (Renesas Electronics America) | 8361 | - | Datasheet | - | Surface Mount | TSSOP | 20 | - | Volatile | Tape & Reel | 2005 | - | - | - | Active | - | - | - | 65 ppm/°C | 50kOhm | 256 | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 2-Wire, I2C, Serial | 4 | 5.5V | 1.7V | - | 18μA | - | - | - | - | 256 | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ISL23325WFVZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TSSOP | 14 | - | Volatile | - | 2005 | - | - | - | Active | - | 14 | - | 125 ppm/°C | 10kOhm | 256 | - | 125°C | -40°C | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | - | - | 3.3V | 1.5/53/5V | AUTOMOTIVE | 2-Wire, I2C, Serial | 2 | 5.5V | 1.7V | - | 18μA | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ISL22419WFU8Z-TK Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | MSOP | 8 | - | Non-Volatile | Tape & Reel | 2006 | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 10kOhm | 128 | MATTE TIN | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 8 | - | - | - | 3/5V | AUTOMOTIVE | SPI | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | 10000Ohm | - | - | - | - | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() X9314WSIZT1 Intersil (Renesas Electronics America) | 27 |
| Datasheet | 5 Weeks | Surface Mount | SOIC | - | - | Non-Volatile | Tape & Reel | 2004 | - | e3 | - | - | 1 (Unlimited) | 8 | EAR99 | 600 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 8, 8 | R-PDSO-G8 | - | 5V | - | INDUSTRIAL | Serial | 1 | 5.5V | 4.5V | 1mA | - | DIGITAL POTENTIOMETER | - | - | Log | - | 10000Ohm | 5V | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() ISL23345WFRZ-TK Intersil (Renesas Electronics America) | 8361 | - | Datasheet | - | Surface Mount | QFN | - | - | Volatile | Tape & Reel | 2005 | - | - | - | Active | - | - | - | 125 ppm/°C | 10kOhm | 256 | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 2-Wire, I2C, Serial | 4 | 5.5V | 1.7V | - | 18μA | - | - | - | - | 256 | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() X9420WP16Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Through Hole | DIP | - | - | Non-Volatile | - | 2005 | - | e3 | - | Discontinued | - | 16 | EAR99 | 300 ppm/°C | 10kOhm | 64 | MATTE TIN | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | COMMERCIAL | SPI | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 64 | 10000Ohm | 5.5V | -5.5V | - | 5.33mm | - | 7.62mm | - | RoHS Compliant | - | ||
![]() ISL95811WFRTZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | - | - | Non-Volatile | - | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | - | 8, 8 | S-PDSO-N8 | - | 5V | - | AUTOMOTIVE | I2C | 1 | 5.5V | 2.7V | 100μA | - | DIGITAL POTENTIOMETER | - | 1.25 kHz | Linear | - | 10000Ohm | - | - | - | 0.8mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() X9410YS24Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 1.098005g | Non-Volatile | - | 2004 | - | e3 | - | - | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | MATTE TIN | 70°C | 0°C | - | NONVOLATILE MEMORY | - | GULL WING | 260 | 2 | 5V | - | - | 40 | 24 | - | Not Qualified | 5V | - | COMMERCIAL | SPI | 2 | 5.5V | 4.5V | 400μA | - | DIGITAL POTENTIOMETER | Dual | - | Linear | 64 | 2500Ohm | - | - | 2.35mm | - | 15.6mm | 7.6mm | - | RoHS Compliant | - | ||
![]() X9315UMZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 27 Weeks | Surface Mount | MSOP | 8 | - | Non-Volatile | Tape & Reel | 2005 | 20% | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | Serial | 1 | 5.5V | 4.5V | 50μA | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 50000Ohm | 5V | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() ISL22349UFV14Z-TK Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | 14 | - | Non-Volatile | Tape & Reel | 2004 | - | e3 | yes | - | 1 (Unlimited) | 14 | EAR99 | 80 ppm/°C | 50kOhm | 128 | MATTE TIN | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 40 | 14 | - | - | - | 3/5V | AUTOMOTIVE | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | 50000Ohm | - | - | - | 1.2mm | 5mm | - | No | RoHS Compliant | - | ||
![]() X9428WS16ZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | Non-Volatile | Tape & Reel (TR) | 2005 | - | e3 | - | - | - | 16 | EAR99 | 300 ppm/°C | 10kOhm | 64 | MATTE TIN | 70°C | 0°C | - | NONVOLATILE MEMORY | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | COMMERCIAL | Serial | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 64 | 10000Ohm | 5.5V | -5.5V | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | - |