- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Mfr
- Package
- Product Status
- Series
- Operating Temperature-Max
- Package Body Material
- Package Style
- Qualification Status
Attribute column
Manufacturer
Intersil Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Base Product Number | Ihs Manufacturer | Mfr | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Screening Level | Output Clock Frequency-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6556ACBR5208 Intersil | 1393 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP6004DCB-TS2462 Intersil | 2710 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6534CVR5229 Intersil | 467 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6216CA Intersil | 43 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6526IB-TR5146 Intersil | 2536 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6219CA-T Intersil | 2763 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6439CR-T Intersil | 4805 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6522CBR5190 Intersil | 1925 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD82C52 Intersil Corporation | In Stock | - | - | NO | 28 | - | INTERSIL CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-XDIP-T28 | Not Qualified | MILITARY | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | ||
![]() CA555M Intersil Corporation | In Stock | - | Datasheet | YES | 8 | - | INTERSIL CORP | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | ||
![]() MD82C84A/883 Intersil Corporation | In Stock | - | Datasheet | NO | 18 | - | INTERSIL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-CDIP-T18 | Not Qualified | MILITARY | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 40 mA | 5.08 mm | 25 MHz | MIL-STD-883 | 25 MHz | 22.8219 mm | 7.62 mm | ||
![]() HD1-6101-2 Intersil Corporation | In Stock | - | - | NO | 40 | - | INTERSIL CORP | - | 12 | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | R-XDIP-T40 | Not Qualified | MILITARY | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | ||
![]() HD1-4702A-9 Intersil Corporation | In Stock | - | Datasheet | NO | 16 | - | INTERSIL CORP | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | R-XDIP-T16 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | ||
![]() MD82C50A/B Intersil Corporation | In Stock | - | Datasheet | NO | 40 | - | INTERSIL CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | 5 V | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | R-XDIP-T40 | Not Qualified | MILITARY | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | MIL-STD-883 Class B (Modified) | - | - | - | ||
![]() MD82C85 Intersil Corporation | In Stock | - | Datasheet | NO | 24 | - | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | unknown | R-GDIP-T24 | Not Qualified | MILITARY | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 50 mA | - | 25 MHz | - | 25 MHz | - | - | ||
![]() MD82C288-10/883 Intersil Corporation | In Stock | - | Datasheet | NO | 20 | - | INTERSIL CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 5 V | - | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | not_compliant | R-XDIP-T20 | Not Qualified | MILITARY | - | - | 10 mA | - | - | 38535Q/M;38534H;883B | - | - | - | ||
![]() IM6403IJL Intersil Corporation | In Stock | - | - | NO | 40 | - | HARRIS SEMICONDUCTOR | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | ||
![]() HIP6311VCB Intersil | 1385 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6125IRS2604 Intersil | 788 |
| - | - | - | ISL6125 | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP6301CB-TS2568 Intersil | 1810 |
| - | - | - | - | - | Intersil | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |