- Temperature Grade
- Terminal Pitch
- Terminal Position
- uPs/uCs/Peripheral ICs Type
- Bit Size
- Boundary Scan
- Format
- Integrated Cache
- Low Power Mode
- Address Bus Width
- HTS Code
- JESD-609 Code
Attribute column
Manufacturer
Intersil Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | uPs/uCs/Peripheral ICs Type | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP80C88 Intersil (Renesas Electronics America) | 14 | - | - | Lead, Tin | Through Hole | DIP | 40 | 5MHz | Bulk | e0 | no | 40 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | 8542.31.00.01 | DUAL | NOT SPECIFIED | 5V | 2.54mm | NOT SPECIFIED | 40 | Not Qualified | 5V | 5V | COMMERCIAL | MICROPROCESSOR | 16 | 20 | NO | YES | 8 | FIXED POINT | NO | 6.35mm | 51.75mm | 15.24mm | RoHS Compliant | Contains Lead | ||
![]() CP80C88-2 Intersil (Renesas Electronics America) | 27 | - | - | Lead, Tin | Through Hole | PDIP | - | 8MHz | Bulk | e0 | no | 40 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | 8542.31.00.01 | DUAL | NOT SPECIFIED | 5V | 2.54mm | NOT SPECIFIED | 40 | Not Qualified | 5V | 5V | COMMERCIAL | MICROPROCESSOR | 16 | 20 | NO | YES | 8 | FIXED POINT | NO | 6.35mm | 51.75mm | 15.24mm | RoHS Compliant | Contains Lead |