- Number of Functions
- Temperature Grade
- Number of Channels
- Terminal Form
- JESD-609 Code
- Terminal Pitch
- Switching
- Terminal Position
- Terminal Finish
- Off-state Isolation-Nom
- Neg Supply Voltage-Nom (Vsup)
- JESD-30 Code
Attribute column
Manufacturer
Intersil Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Turn Off Delay Time | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Supply Type | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL54503IHZ-T Intersil (Renesas Electronics America) | 4054 |
| Datasheet | - | Surface Mount | SOT-23-6 | 6 | - | 15 ns | Tape & Reel | 2001 | e3 | Active | 2 (1 Year) | 6 | - | 2.5Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | - | - | - | - | - | - | - | 1.8/5V | INDUSTRIAL | - | 1 | 5.5V | 1.8V | - | 28nA | - | 100nA | - | SPDT | - | 25 ns | - | Single | - | - | - | - | 70 dB | - | 0.006Ohm | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.45mm | 2.9mm | - | No | - | RoHS Compliant | - | ||
![]() ISL84052IVZ Intersil (Renesas Electronics America) | 570 |
| Datasheet | 7 Weeks | Surface Mount | TSSOP | 16 | - | 100 ns | - | 2001 | e3 | Active | 1 (Unlimited) | 16 | - | 225Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | VIDEO APPLICATION | - | - | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | - | - | - | - | 9V | - | 3/5/+-5V | INDUSTRIAL | - | 4 | 12V | 2V | DIFFERENTIAL MULTIPLEXER | 1μA | - | 1μA | - | - | 75 ns | 180 ns | Demultiplexer, Multiplexer | Dual, Single | -5V | 6V | 2V | - | 90 dB | - | 6Ohm | BREAK-BEFORE-MAKE | 60ns | 50ns | - | - | - | - | - | 1.2mm | 5mm | - | No | - | RoHS Compliant | - | ||
![]() ISL54064IRUZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | 10 | - | 10 ns | Tape & Reel | 2001 | e4 | Active | 1 (Unlimited) | 10 | - | 550mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | - | 260 | 2 | 3V | 0.4mm | - | - | SEPARATE OUTPUT | - | - | - | - | - | 1.8/5V | INDUSTRIAL | - | 1 | 6.5V | 1.8V | - | 20nA | - | 100nA | - | SPST | - | 35 ns | - | Single | - | - | - | - | 60 dB | - | 0.03Ohm | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | 0.55mm | 1.8mm | 1.4mm | No | - | RoHS Compliant | - | ||
![]() ISL54233IRTZ Intersil (Renesas Electronics America) | 4200 |
| Datasheet | 5 Weeks | Surface Mount | - | 12 | 50.008559mg | - | - | 2010 | - | Active | - | 12 | - | 15Ohm | - | 85°C | -40°C | FAULT PROTECTED | - | QUAD | - | - | 1 | 3V | 0.5mm | - | - | - | 12 | - | - | 3V | - | - | INDUSTRIAL | - | 1 | 4.6V | 2.7V | - | 6.5μA | - | 8μA | - | - | 250 ps | - | Multiplexer | Single | - | - | - | - | 32 dB | - | 0.07Ohm | BREAK-BEFORE-MAKE | - | - | - | - | 0.04A | - | -50μm | - | 3mm | 3mm | No | - | RoHS Compliant | - | ||
![]() ISL54065IRUZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 5 Weeks | Surface Mount | - | 12 | - | 16 ns | Tape & Reel | 2001 | e4 | Active | 1 (Unlimited) | 12 | EAR99 | 520mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | - | 260 | 2 | 3V | 0.4mm | - | - | SEPARATE OUTPUT | 12 | - | - | - | - | 1.8/5V | INDUSTRIAL | - | 1 | 6.5V | 1.8V | - | 8nA | - | 100nA | - | SPDT | - | 35 ns | - | Single | - | - | - | - | 60 dB | - | 0.01Ohm | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 0.55mm | 2.2mm | 1.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() ISL43113IHZ-T Intersil (Renesas Electronics America) | 1894 |
| Datasheet | 6 Weeks | Surface Mount | SOT-23-5 | 5 | - | 45 ns | Cut Tape | 2002 | e3 | Active | 3 (168 Hours) | 5 | - | 20Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | 260 | 1 | 3.3V | - | - | 40 | - | 5 | - | - | 5V | - | - | INDUSTRIAL | - | 1 | 6V | - | - | 15μA | - | 25μA | 1 | SPST | - | 70 ns | - | Dual | -3.3V | 6V | 1.5V | 5V | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 2.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ISL43122IH-T Intersil (Renesas Electronics America) | 9286 |
| Datasheet | - | Surface Mount | SOT-23-8 | 8 | - | - | Tape & Reel (TR) | 2001 | e0 | Discontinued | 1 (Unlimited) | 8 | - | 20Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | not_compliant | NOT SPECIFIED | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | - | INDUSTRIAL | - | 1 | - | - | - | 1μA | - | - | 2 | SPST | - | - | - | Single | - | - | - | - | 76 dB | - | 0.8Ohm | BREAK-BEFORE-MAKE | - | 50ns | - | NO/NC | - | - | - | 1.45mm | - | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL43121IH-T Intersil (Renesas Electronics America) | 3253 |
| Datasheet | - | Surface Mount | SOT-23-8 | 8 | - | - | Tape & Reel (TR) | 2001 | e0 | Discontinued | 1 (Unlimited) | 8 | - | 20Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | not_compliant | NOT SPECIFIED | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | - | INDUSTRIAL | - | 1 | - | - | - | 1μA | - | - | 2 | SPST | - | - | - | Single | - | - | - | - | 76 dB | - | 0.8Ohm | BREAK-BEFORE-MAKE | - | 50ns | - | NC | - | - | - | 1.45mm | - | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL43113IB Intersil (Renesas Electronics America) | 16563 |
| Datasheet | - | Surface Mount | SOIC | 8 | - | 65 ns | Bulk | 2002 | e0 | Discontinued | 1 (Unlimited) | 8 | - | 20Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | 240 | 1 | 3.3V | - | - | NOT SPECIFIED | - | 8 | - | Not Qualified | 6V | - | +-5V | INDUSTRIAL | - | 2 | - | - | - | 15μA | 15μA | 25μA | 1 | SPST | - | 100 ns | - | Dual | -3.3V | 6V | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 20Ohm | NC | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL43140IB Intersil (Renesas Electronics America) | 197 | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Bulk | 2001 | e0 | Discontinued | 1 (Unlimited) | 16 | - | 65Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | 240 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | - | 6V | 3/12/+-5V | INDUSTRIAL | 2V | 1 | - | - | - | 50nA | - | - | 4 | SPST | - | - | - | Dual, Single | -5V | - | - | - | - | -6V | 2Ohm | - | 80ns | 30ns | - | NC | - | -2V | - | 1.75mm | 9.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL43111IH-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOT-23-5 | 5 | - | 60 ns | Cut Tape | 2001 | e0 | Discontinued | 1 (Unlimited) | 5 | - | 10Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | NOT SPECIFIED | - | 5 | - | Not Qualified | 9V | - | - | INDUSTRIAL | - | 1 | 12V | 2.4V | - | 1μA | - | 1μA | 1 | SPST | - | 100 ns | - | Single | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL43112IB Intersil (Renesas Electronics America) | 7670 |
| Datasheet | - | Surface Mount | SOIC | 8 | - | 65 ns | Bulk | 2002 | e0 | Discontinued | 1 (Unlimited) | 8 | - | 20Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | 240 | 1 | 3.3V | - | - | NOT SPECIFIED | - | 8 | - | Not Qualified | 6V | - | +-5V | INDUSTRIAL | - | 2 | - | - | - | 15μA | 15μA | 25μA | 1 | SPST | - | 100 ns | - | Dual | -3.3V | 6V | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 20Ohm | NO | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() HI1-5047-5 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Through Hole | CDIP | - | - | - | - | 1999 | e0 | - | - | 16 | - | 75Ohm | Tin/Lead (Sn/Pb) | 75°C | 0°C | - | - | - | - | - | 1 | 15V | 2.54mm | - | - | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | 4 | - | - | 4PST | - | - | - | 1 | - | - | - | - | Dual | -15V | - | - | - | 80 dB | - | 2Ohm | BREAK-BEFORE-MAKE | 500ns | 500ns | - | NO | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL54050IRUZ-T7A Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | 10 | - | 54 ns | Cut Tape | 2001 | e4 | Active | 1 (Unlimited) | 10 | - | 500mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 2-CHANNEL MUX/DEMUX | 8542.39.00.01 | QUAD | - | 260 | 2 | 3V | 0.4mm | - | 30 | - | 10 | - | - | 3V | - | - | INDUSTRIAL | - | 1 | 4.5V | 1.65V | - | 100nA | 10nA | 100nA | - | SPDT | - | 70 ns | - | Single | - | - | - | - | 62 dB | - | 0.06Ohm | - | - | - | - | - | - | - | - | 0.55mm | 1.8mm | 1.4mm | No | - | RoHS Compliant | - | ||
![]() ISL84521IBZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOIC | - | - | 30 ns | - | 2001 | e3 | Active | 3 (168 Hours) | 16 | - | 100Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | - | 16, 16 | R-PDSO-G16 | - | - | - | - | INDUSTRIAL | - | 1 | 12V | 2V | - | 50nA | - | 1μA | 4 | SPST | - | 80 ns | - | Dual, Single | -5V | 6V | 2V | 5V | - | - | 1Ohm | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() ISL43110IH-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOT-23-5 | 5 | - | - | Cut Tape | 2001 | e0 | Discontinued | 1 (Unlimited) | 5 | - | 10Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | NOT SPECIFIED | - | 5 | - | Not Qualified | - | - | - | INDUSTRIAL | 2.4V | 1 | - | - | - | 1μA | - | - | 1 | SPST | - | - | - | Single | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 60ns | - | NO | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL84581IAZ Intersil (Renesas Electronics America) | 30 |
| Datasheet | - | Surface Mount | SSOP | 16 | - | 50 ns | - | 2001 | e3 | Active | 2 (1 Year) | 16 | - | 180Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | - | 1 | 5V | 0.635mm | - | - | - | - | - | - | 9V | - | - | INDUSTRIAL | - | 1 | 12V | 2V | - | 7μA | 7μA | 7μA | - | - | 60 ns | 100 ns | Multiplexer | Dual, Single | -5V | 6V | 2V | - | 92 dB | -5.5V | 1.3Ohm | BREAK-BEFORE-MAKE | - | 40ns | - | - | - | -4.5V | - | - | 4.89mm | 3.9mm | No | - | RoHS Compliant | - | ||
![]() ISL43141IVZ Intersil (Renesas Electronics America) | 2188 | - | Datasheet | 7 Weeks | Surface Mount | TSSOP | 16 | - | 50 ns | Bulk | 2001 | e3 | Active | 1 (Unlimited) | 16 | - | 65Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | 12V | 2V | - | 50nA | - | 1μA | 4 | SPST | - | 70 ns | - | Dual, Single | -5V | 6V | 2V | 5V | - | - | 2Ohm | - | 80ns | 30ns | - | NO | - | - | - | 1.2mm | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ISL43142IBZ Intersil (Renesas Electronics America) | 8676 |
| Datasheet | - | Surface Mount | SOIC | - | - | 50 ns | Bulk | 2001 | e3 | Active | 3 (168 Hours) | 16 | - | 65Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | - | 16, 16 | R-PDSO-G16 | - | - | - | - | INDUSTRIAL | - | 1 | 12V | 2V | - | 50nA | - | 1μA | 4 | SPST | - | 70 ns | - | Dual, Single | -5V | 6V | 2V | 5V | - | - | 2Ohm | BREAK-BEFORE-MAKE | 80ns | 30ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() ISL43141IV-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | - | Tape & Reel (TR) | 2001 | e0 | Discontinued | 1 (Unlimited) | 16 | - | 65Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | 240 | 4 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | - | 6V | 3/12/+-5V | INDUSTRIAL | 2V | 1 | - | - | - | 50nA | - | - | 4 | SPST | - | - | - | Dual, Single | -5V | - | - | - | - | -6V | 2Ohm | - | 80ns | 30ns | - | NO | - | -2V | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead |