- Number of Functions
- Temperature Grade
- Number of Channels
- Terminal Form
- JESD-609 Code
- Terminal Pitch
- Switching
- Terminal Position
- Terminal Finish
- Off-state Isolation-Nom
- Neg Supply Voltage-Nom (Vsup)
- JESD-30 Code
Attribute column
Manufacturer
Intersil Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Mfr | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Temperature Grade | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Features | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HI1-304/883 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 14 | INTERSIL CORP | - | 75 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | SEPARATE OUTPUT | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | SPST | - | - | -15 V | 38535Q/M;38534H;883B | - | - | BREAK-BEFORE-MAKE | 500 ns | - | NO | - | - | - | - | - | ||
![]() HI1-518-8 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 18 | INTERSIL CORP | - | 1000 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-XDIP-T18 | Not Qualified | - | MILITARY | 8 | - | - | 15 mA | -15 V | - | - | - | - | 175 ns | - | - | - | - | - | - | - | ||
![]() HI1-1818A-8 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 500 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | - | MILITARY | 8 | SINGLE-ENDED MULTIPLEXER | - | 1 mA | - | MIL-STD-883 Class B (Modified) | - | - | BREAK-BEFORE-MAKE | 1000 ns | - | - | - | - | - | - | - | ||
![]() HI1-301-8 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 14 | INTERSIL CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 15 V | - | - | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | SPDT | - | - | -15 V | MIL-STD-883 Class B (Modified) | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | ||
![]() IH5150MJE/883B Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 50 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | SPDT | - | - | - | 38535Q/M;38534H;883B | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | - | - | - | - | - | ||
![]() DG302ACK Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 14 | INTERSIL CORP | - | 75 Ω | 70 °C | - | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 15 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | not_compliant | SEPARATE OUTPUT | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | -15 V | - | - | - | BREAK-BEFORE-MAKE | - | - | NO | - | - | - | - | - | ||
![]() HI1-1828A-7 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 500 Ω | 70 °C | - | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | - | - | COMMERCIAL | 4 | DIFFERENTIAL MULTIPLEXER | - | 1 mA | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | ||
![]() HI1-200-7 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 14 | HARRIS SEMICONDUCTOR | - | 80 Ω | 75 °C | - | - | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | - | unknown | - | - | R-GDIP-T14 | Not Qualified | - | COMMERCIAL EXTENDED | 1 | SPST | - | - | -15 V | - | 70 dB | - | - | - | - | - | - | - | - | - | - | ||
![]() HI4-509A-8 Intersil Corporation | In Stock | - | Datasheet | - | YES | - | 20 | INTERSIL CORP | - | 1800 Ω | 125 °C | -55 °C | - | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | - | - | S-XQCC-N20 | Not Qualified | - | MILITARY | 4 | - | - | 2 mA | -15 V | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | 0.02 A | - | - | - | - | ||
![]() HI1-539-2 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 1400 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | MILITARY | 4 | - | - | 2 mA | -15 V | - | - | - | BREAK-BEFORE-MAKE | 750 ns | - | - | 0.02 A | - | - | - | - | ||
![]() HI4-0507-8 Intersil Corporation | In Stock | - | Datasheet | - | YES | - | 28 | INTERSIL CORP | - | 400 Ω | 125 °C | -55 °C | - | CERAMIC | QCCN | - | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 15 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | not_compliant | - | - | S-XQCC-N28 | Not Qualified | - | MILITARY | 8 | DIFFERENTIAL MULTIPLEXER | - | 3 mA | -15 V | MIL-STD-883 Class B (Modified) | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | 0.02 A | - | - | - | - | ||
![]() HI1-387/883 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 14 | INTERSIL CORP | - | 75 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | SPDT | - | - | -15 V | 38535Q/M;38534H;883B | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | - | - | - | - | - | ||
![]() HI1-390/883 Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | HARRIS SEMICONDUCTOR | - | 50 Ω | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | - | unknown | - | - | R-GDIP-T16 | Not Qualified | - | MILITARY | 1 | SPDT | - | 1 mA | -15 V | - | 40 dB | - | - | 300 ns | 250 ns | - | - | - | - | - | - | ||
![]() IH6108MJE/883B Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 400 Ω | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15 V | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | 8 | SINGLE-ENDED MULTIPLEXER | 5.33 mm | 0.2 mA | -15 V | MIL-STD-883 Class B | 60 dB | 20 Ω | BREAK-BEFORE-MAKE | 1500 ns | - | - | 0.02 A | - | - | 9.585 mm | 7.62 mm | ||
![]() IH5148MJE/883B Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 50 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | not_compliant | SEPARATE OUTPUT | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | SPST | - | - | - | 38535Q/M;38534H;883B | - | - | BREAK-BEFORE-MAKE | 250 ns | - | NO | - | - | - | - | - | ||
![]() HI2-301-2 Intersil Corporation | In Stock | - | - | - | NO | - | 10 | INTERSIL CORP | - | - | 125 °C | -55 °C | - | METAL | BCY | - | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | WIRE | 1 | - | compliant | - | - | O-MBCY-W10 | Not Qualified | - | MILITARY | - | SPDT | - | - | -15 V | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | ||
![]() IH5149MJE/883B Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 50 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | not_compliant | SEPARATE OUTPUT | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | DPST | - | - | - | 38535Q/M;38534H;883B | - | - | BREAK-BEFORE-MAKE | 350 ns | - | NO | - | - | - | - | - | ||
![]() HI1-507-2 Intersil Corporation | 2066 | - | Datasheet | - | NO | - | 28 | INTERSIL CORP | - | 400 Ω | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T28 | Not Qualified | - | MILITARY | 8 | DIFFERENTIAL MULTIPLEXER | - | 3 mA | -15 V | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | 0.02 A | - | - | - | - | ||
![]() IH5042CJE Intersil Corporation | In Stock | - | Datasheet | - | NO | - | 16 | INTERSIL CORP | - | 130 Ω | 70 °C | - | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 15 V | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | 1 | SPDT | - | - | -15 V | - | 80 dB | 2 Ω | BREAK-BEFORE-MAKE | 500 ns | 500 ns | - | - | - | - | - | - | ||
![]() DG411DJ-E3 Intersil | In Stock | - | - | Radial | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 175°C | RNC90Y | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.1% | - | - | 2 | - | 10.7 kOhms | - | Metal Foil | 0.6W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | 0.336 (8.53mm) | - | - |