- Mount
- RoHS Status
- Package / Case
- Published
- Part Status
- Temperature Grade
- Terminal Position
- Differential Output
- Moisture Sensitivity Level (MSL)
- Supply Voltage
- Terminal Form
- JESD-609 Code
Attribute column
Manufacturer
Intersil Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Diameter after shrinkage | Diameter before shrinkage | Factory Pack QuantityFactory Pack Quantity | Gross weight | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Nominal diameter | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Propagation Delay Time | Protocols Supported | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shrinkage temperature | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transport packaging size/quantity | Turn Off Delay Time | Unit Weight | Wall thickness before shrinkage | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Working voltage | Temperature Grade | Note | Number of Channels | Operating Supply Current | Power Dissipation | Max Supply Current | Supply Current-Max | Turn On Delay Time | Data Rate | Number of Inputs | Seated Height-Max | Differential Output | Operating temperature range | Protocol | Input Characteristics | Max Dual Supply Voltage | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Min Dual Supply Voltage | Receiver Number of Bits | Duplex | Number of Drivers | Receive Delay-Max | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Number of Receivers | Drain to Source Resistance | Out Swing-Min | Multiplexed Display Capability | Display Mode | High Level Input Current-Max | Data Input Mode | Product | Number of Digits/Characters | Shutdown | Shrink ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL3160EFBZ Intersil | 1206 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | M14.1514 | ISL3160EFBZ | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | SOICN | - | - | NOT SPECIFIED | 5.67 | - | Yes | RS-485/RS-422 u00b110kV ESD Protected, +125u00b0C, 40Mbps, 5V, Full-Duplex, Full Fail-Safe RS-485/RS-422 Transceiver | - | - | - | - | - | - | - | - | - | - | * | - | Active | EAR99 | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | 14 | - | - | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL33337EIRZ-T Intersil | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | L40.6X640 | ISL33337EIRZ-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | QFN | - | - | - | 5.41 | - | - | Multiprotocol Interface 3.3V, u00b115kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceiver in a QFN Package | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 40 | - | - | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3221EFVZ-T7A Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | M16.17316 | ICL3221EFVZ-T7A | - | - | - | 1 | - | - | - | - | - | - | , | - | - | - | Active | TSSOP | - | - | NOT SPECIFIED | 1.23 | - | - | RS-232 Interface IC ICL3221EFV Extended Ind. temp 125c to -40c, RS232 3V 15KV AU | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | 16 | - | - | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3221EFVZ-T Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | M16.17316 | ICL3221EFVZ-T | - | - | - | 1 | - | - | - | - | - | - | , | - | - | - | Active | TSSOP | - | - | NOT SPECIFIED | 5.18 | - | - | RS-232 u00b115kV ESD Protected, +3V, 1u00b5A, 250kbps, RS-232 Transmitters/Receivers | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | 16 | - | - | - | - | - | Renesas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL1506CM-T13 Intersil | In Stock | - | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | Driver | - | - | - | - | - | - | - | - | 5 V ~ 12 V | - | - | - | - | - | - | EL1506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | DSL | - | - | - | 2/0 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG188AP Intersil | In Stock | - | - | - | Through Hole | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 130 ns | - | - | - | - | - | - | - | - | - | 75 Ω | - | 125 °C | -40 °C | - | - | - | 825 mW | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1 | - | 825 mW | 800 µA | - | 250 ns | - | 2 | - | - | - | - | - | 18 V | - | - | - | 10 V | - | - | - | - | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW3658-20F Renesas Electronics Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | YES | - | - | Polyolefin | 7 | 1 mm | 3 mm | - | 8.80 | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | 3 mm | - | - | PLASTIC/EPOXY | SOP | SOP-7 | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | 100 deg. C | - | - | - | 105*25*25/1000 | - | - | 0.42 mm | - | supplied in packets of 1.0 m | - | - | - | - | Heat shrink tube with adhesive layer | - | - | - | - | Green | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G7 | - | - | - | - | - | - | ≤1500 V | - | Possible deviation of the diameter before shrinkage up to +1.5 mm | - | - | - | - | - | - | - | - | 1.75 mm | - | -55…+125 deg. C | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3 : 1 | - | 4.9 mm | 3.81 mm | ||
![]() ICM7231BFIJL Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 40 | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 40 | R-GDIP-T40 | - | - | Not Qualified | - | - | - | - | OTHER | - | - | - | - | - | 0.1 mA | - | - | - | 5.72 mm | - | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | 24 | - | - | - | - | YES | SEGMENT | - | PARALLEL | - | 8-DIGIT | - | - | - | - | 15.24 mm | ||
![]() HIN211ACB-T Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 28 | - | - | - | - | INTERSIL CORP | V.28; EIA-232-E | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SSOP28,.4 | SSOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | - | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 2.65 mm | NO | - | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | - | 4 | - | 5 | - | - | 10000 ns | 10000 ns | - | 0.0016 A | - | - | 5 V | - | - | 0.0002 A | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() HIN213ACB Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 28 | - | - | - | - | INTERSIL CORP | V.28; EIA-232-E | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | - | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 2.65 mm | NO | - | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | - | 4 | - | 5 | - | - | 40000 ns | 40000 ns | - | 0.0016 A | - | - | 5 V | - | - | 0.0002 A | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() HIN208ACA-T Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 24 | - | - | - | - | INTERSIL CORP | V.28; EIA-232-E | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 4 | 0.65 mm | not_compliant | - | - | R-PDSO-G24 | - | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | 20 mA | - | - | - | 2 mm | NO | - | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | - | 4 | - | 4 | - | - | 10000 ns | 10000 ns | - | 0.0016 A | - | - | 5 V | - | - | 0.0002 A | - | - | - | - | - | - | 8.2 mm | 5.3 mm | ||
![]() ICM7243AIPL Intersil Corporation | 12 | - | Datasheet | - | - | - | - | NO | - | - | - | 40 | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | COMMON-CATHODE | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 40 | R-PDIP-T40 | - | - | Not Qualified | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | 17 | - | - | - | - | YES | SEGMENT | - | PARALLEL | - | 8-DIGIT | - | - | - | 51.75 mm | 15.24 mm | ||
![]() EL1506CREZ-T13 Intersil | In Stock | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 28-HTSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | Driver | - | - | - | - | - | - | - | - | 5 V ~ 12 V | - | - | - | - | - | - | EL1506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | DSL | - | - | - | 2/0 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL1506CRE-T7 Intersil | In Stock | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 28-HTSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | Driver | - | - | - | - | - | - | - | - | 5 V ~ 12 V | - | - | - | - | - | - | EL1506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | DSL | - | - | - | 2/0 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL9112ILZ-T13S2714 Intersil | In Stock | - | - | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | - | 28-QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Obsolete | - | Receiver | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | 0/3 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAA7884QR4GSP#HB0 Intersil (Renesas Electronics America) | 2522 |
| - | - | - | - | SOIC-16 | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 0.005362 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL33354EIAZ Intersil (Renesas Electronics America) | 22 |
| - | - | - | - | SSOP-28 | - | - | - | - | - | - | - | 705 | - | RENESAS ELECTRONICS CORP | - | - | M28.20928 | ISL33354EIAZ | + 85 C | - 40 C | Yes | 3 | SMD/SMT | - | - | - | - | - | , | - | - | - | Active | SSOP | 1 us, 1.2 us, 40 ns, 50 ns | RS-232, RS-422, RS-485 | - | 5.71 | Details | Yes | Multiprotocol Interface 5V, u00b115kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transeiver in a SSOP Package | - | 5.5 V | 4.5 V | - | - | - | 0.007760 oz | - | - | Tube | ISL33354E | e3 | - | - | ESD Protection | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | 28 | - | Transceiver | - | - | 3-State, Differential | Renesas | 5 V | - | - | - | - | 3.7 mA | - | - | - | - | 650 kb/s, 20 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | Half/Full Duplex | 3 Driver | - | - | - | - | 3 Receiver | - | - | - | - | - | - | RS-422/RS-485 Transceivers | - | Shutdown | - | 1.75 mm | 10.2 mm | 5.3 mm | ||
![]() RAA7881502GSP#AB0 Intersil (Renesas Electronics America) | 2435 |
| - | - | - | - | SOIC-14 | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | + 85 C | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5 V | 5 V | - | - | - | - | - | - | Tube | RAA78815 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | 115 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAA7881582GSP#AB0 Intersil (Renesas Electronics America) | 1413 |
| - | - | - | - | SOIC-8 | - | - | - | - | - | - | - | 980 | - | - | - | - | - | - | + 85 C | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5 V | 5 V | - | - | - | - | - | - | Tube | RAA78815 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | 10 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAA7881552GSP#AB0 Intersil (Renesas Electronics America) | 2124 |
| - | - | - | - | SOIC-8 | - | - | - | - | - | - | - | 980 | - | - | - | - | - | - | + 85 C | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5 V | 5 V | - | - | - | - | - | - | Tube | RAA78815 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | 500 kb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |