- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Number of Terminals
- Package Body Material
- Qualification Status
- Number of Functions
- Temperature Grade
- JESD-30 Code
- Package Description
Attribute column
Manufacturer
Intersil Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA3410AE Intersil Corporation | In Stock | - | Datasheet | NO | 14 | - | 32 dB | HARRIS SEMICONDUCTOR | - | -18 V | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 10 V/us | 15 V | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | - | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 5400 | - | - | - | 18 V | - | - | - | - | - | 8000 µV | - | - | - | - | - | - | - | - | ||
![]() CA5160AS Intersil Corporation | In Stock | - | Datasheet | - | 8 | - | - | INTERSIL CORP | - | - | 125 °C | -55 °C | METAL | - | - | TO-5,8PIN,DIL | - | - | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | - | 1 | - | not_compliant | - | - | - | Not Qualified | - | MILITARY | - | - | 15 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 8 V | YES | - | 0.00003 µA | - | - | 10000 µV | - | - | - | 10000 | - | - | - | - | ||
![]() EL5162IWZ Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | INTERSIL CORP | 1 | - | - | - | - | - | , | - | - | - | Obsolete | TSOP | - | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | - | - | - | - | - | compliant | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() ISL55190IRZ Intersil Corporation | In Stock | - | Datasheet | YES | 8 | - | 95 dB | INTERSIL CORP | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | 3 X 3 MM, ROHS COMPLIANT, PLASTIC, MO220-D, DFN-8 | SOLCC8,.11,20 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | DFN | - | Yes | 268 V/us | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.33.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | compliant | - | 8 | S-PDSO-N8 | Not Qualified | - | INDUSTRIAL | - | - | 20 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.9 mm | - | 800000 | 25 µA | YES | YES | 5.5 V | NO | NO | 25 µA | NO | - | 500 µV | YES | NO | - | 17780 | - | 163 V/us | 3 mm | 3 mm | ||
![]() EL5281CS Intersil Corporation | In Stock | - | Datasheet | YES | 14 | - | - | INTERSIL CORP | - | -6.3 V | 85 °C | -40 °C | PLASTIC/EPOXY | - | SO-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 8 ns | No | - | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | - | not_compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | COMPARATOR | - | -5 V | - | 10 µA | - | - | 6.3 V | - | - | - | - | - | 4000 µV | - | - | - | - | - | - | - | - | ||
![]() LM118AJ8 Intersil Corporation | In Stock | - | - | NO | 8 | - | - | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | ||
![]() CA3240DE Intersil Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1558AH Intersil Corporation | In Stock | - | Datasheet | - | 8 | - | 90 dB | INTERSIL CORP | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | BOTTOM | WIRE | - | 2 | - | not_compliant | - | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.2 μA | NO | YES | - | - | NO | - | - | - | 5000 μV | - | - | - | 50000 | 70 dB | - | - | - | ||
![]() LF353AH Intersil Corporation | In Stock | - | Datasheet | - | 8 | - | - | INTERSIL CORP | - | - | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | BOTTOM | WIRE | - | 2 | - | not_compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | 0.0002 μA | - | - | 4000 μV | - | - | 0.002 μA | - | - | - | - | - | ||
![]() HA1-5084-5 Intersil Corporation | In Stock | - | Datasheet | NO | 14 | - | - | INTERSIL CORP | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | 14 | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | 0.0004 μA | - | - | 20000 μV | - | - | - | - | - | - | - | - | ||
![]() HA1-4156-5 Intersil Corporation | In Stock | - | Datasheet | NO | 14 | - | - | INTERSIL CORP | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 20 V | - | - | 0.3 μA | - | - | 6500 μV | - | - | - | 15000 | - | 1.3 V/us | - | - | ||
![]() ICL8043CJE Intersil Corporation | In Stock | - | - | NO | 16 | - | - | HARRIS SEMICONDUCTOR | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8023CPE Intersil Corporation | In Stock | - | Datasheet | NO | 16 | - | - | INTERSIL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 6 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | not_compliant | - | 16 | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -6 V | - | - | NO | YES | 18 V | NO | NO | 0.03 μA | YES | - | 7500 μV | NO | NO | - | 50000 | - | - | - | - | ||
![]() EL2044CSZ-T7 Intersil Corporation | In Stock | - | Datasheet | YES | 8 | - | - | INTERSIL CORP | 3 | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | e3 | - | EAR99 | MATTE TIN | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() EL2421CS Intersil Corporation | In Stock | - | Datasheet | YES | 14 | - | - | INTERSIL CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 5 V | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | - | - | 12 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 18 V | - | - | 3 μA | - | - | 20000 μV | - | - | - | 160 | - | 85 V/us | - | - | ||
![]() EL5151IWZ Intersil Corporation | In Stock | - | Datasheet | YES | 5 | 200000 kHz | - | INTERSIL CORP | 2 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | Yes | - | - | e3 | - | EAR99 | MATTE TIN | IT CAN ALSO OPERATE WITH 5V TO 10V SINGLE SUPPLY | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() LF353J Intersil Corporation | In Stock | - | Datasheet | NO | 8 | - | - | INTERSIL CORP | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | 8 | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | 0.0002 µA | - | - | 13000 µV | - | - | 0.004 µA | - | - | - | - | - | ||
![]() ISL28433FVZ-T Intersil Corporation | In Stock | - | Datasheet | YES | 14 | - | 125 dB | INTERSIL CORP | 2 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, PLASTIC, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 0.2 V/us | 5 V | e3 | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.2 mm | - | 400 | 0.0006 µA | - | - | 6.5 V | - | - | - | - | - | 11 µV | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() EL5161IWZ Intersil Corporation | 200 | - | Datasheet | YES | 5 | 200000 kHz | - | INTERSIL CORP | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | - | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | IT CAN ALSO OPERATE WITH 5V TO 10V SINGLE SUPPLY | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() LF355BJ Intersil Corporation | In Stock | - | Datasheet | NO | 8 | - | - | INTERSIL CORP | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | YES | - | - | - | - | 6500 µV | - | - | - | - | - | - | - | - |