- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Number of Terminals
- Package Body Material
- Qualification Status
- Number of Functions
- Temperature Grade
- JESD-30 Code
- Package Description
Attribute column
Manufacturer
Intersil Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Contact pitch | Gross weight | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Nominal voltage | Number of switched circuits | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Switch type | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating temperature range | Average Bias Current-Max (IIB) | Rated current | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Slew Rate-Min | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL8043CJE Intersil Corporation | In Stock | - | - | - | NO | 16 | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | NO | YES | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL8023CPE Intersil Corporation | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 6 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | - | not_compliant | - | 16 | R-PDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -6 V | - | - | - | - | NO | YES | 18 V | NO | NO | 0.03 μA | YES | - | - | 7500 μV | NO | NO | - | 50000 | - | - | - | - | ||
![]() LM308AH Intersil Corporation | In Stock | - | Datasheet | DIP | - | 8 | - | - | - | 2.54 mm | 3.24 | INTERSIL CORP | - | - | DC - 24 (50 without switching mode) V | 12 (ON-OFF) | ≥2000 | 70 °C | - | METAL | - | - | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-5 | - | No | - | - | 63*32.5*27/884 | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | 9.9 mm | not_compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | 50 mΩ at most | COMMERCIAL | - | - | - | DIP - SWD1 series switch | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | -20 …+70 °C | - | 25 (100 without switching mode) mA | YES | NO | - | NO | YES | - | NO | - | - | 60 μV | NO | NO | - | - | - | 6.9 mm | - | 32.04 mm | ||
![]() LM108J-8 Intersil Corporation | In Stock | - | Datasheet | - | NO | 8 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | not_compliant | - | 8 | R-XDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | NO | NO | - | - | - | - | - | - | - | 3000 μV | - | - | - | - | - | - | - | - | ||
![]() EL5167ICZ Intersil Corporation | In Stock | - | Datasheet | - | YES | 6 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SC-70 | - | Yes | - | 5 V | - | - | Yes | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | - | unknown | - | 5 | R-PDSO-G6 | Not Qualified | - | - | INDUSTRIAL | - | - | 9.3 mA | - | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | - | -5 V | - | - | - | - | NO | YES | 6.3 V | NO | NO | 25 μA | NO | - | - | 5000 μV | YES | NO | - | - | 4000 V/us | - | - | - | ||
![]() EL5192CW Intersil Corporation | In Stock | - | Datasheet | - | YES | 5 | - | 600000 kHz | - | - | - | INTERSIL CORP | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | - | - | - | - | - | EAR99 | - | IT CAN ALSO OPERATE WITH 5V TO 10V SINGLE SUPPLY | 8542.33.00.01 | DUAL | GULL WING | - | 1 | - | - | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 5 V | - | INDUSTRIAL | 2.5 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | ||
![]() EL2444CM Intersil Corporation | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | OPERATIONAL AMPLIFIER | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() EL2018CJ Intersil Corporation | In Stock | - | Datasheet | - | NO | 8 | - | - | - | - | - | INTERSIL CORP | - | -18 V | - | - | - | 70 °C | - | CERAMIC | DIP | CERAMIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 20 ns | - | - | 15 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | - | R-XDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 18 mA | - | - | COMPARATOR | - | -15 V | - | - | - | - | - | - | 18 V | - | - | 0.3 µA | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | ||
![]() HA2-2602-2 Intersil Corporation | In Stock | - | Datasheet | - | NO | 8 | - | - | 100 dB | - | - | INTERSIL CORP | - | -22.5 V | - | - | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 7 V/us | 15 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | - | not_compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | 4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 12000 | - | 0.06 µA | - | NO | YES | 22.5 V | - | - | 0.025 µA | - | - | - | 7000 µV | - | - | - | 60000 | 4 V/us | - | - | - | ||
![]() EL5104IWZ Intersil Corporation | In Stock | - | Datasheet | - | YES | 6 | - | - | - | - | - | INTERSIL CORP | 2 | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | SOT-23 | - | Yes | - | - | - | - | Yes | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | - | 6 | R-PDSO-G6 | Not Qualified | - | - | INDUSTRIAL | - | - | 11 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | NO | YES | 6.6 V | NO | NO | 30 µA | NO | - | - | 10000 µV | YES | NO | - | 560 | 2000 V/us | - | - | - | ||
![]() EL5134ISZ Intersil Corporation | In Stock | - | Datasheet | - | YES | 8 | - | 650000 kHz | - | - | - | INTERSIL CORP | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | ALSO OPERATES WITH 5V TO 12V SINGLE SUPPLY | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | 5 V | - | INDUSTRIAL | 2.5 V | 1 | - | - | - | - | 1.7272 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | 4.9022 mm | 3.9116 mm | ||
![]() EL5105IWZ Intersil Corporation | In Stock | - | Datasheet | - | YES | 5 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | SOT-23 | - | Yes | - | - | - | - | Yes | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | - | compliant | - | 5 | R-PDSO-G5 | Not Qualified | - | - | INDUSTRIAL | - | - | 11 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | NO | YES | 6.6 V | NO | NO | 30 µA | NO | - | - | 10000 µV | YES | NO | - | - | - | - | - | - | ||
![]() 5962-89627032A Intersil Corporation | In Stock | - | - | - | YES | 20 | - | - | 100 dB | - | - | INTERSIL CORP | - | -22 V | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | - | 15 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | - | not_compliant | - | 20 | S-CQCC-N20 | Not Qualified | - | - | MILITARY | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | 0.15 µA | - | YES | YES (AVCL>=10) | 22 V | - | - | 0.08 µA | - | MIL-STD-883 | - | 300 µV | - | - | - | 300000 | 28 V/us | - | - | - | ||
![]() CA3094S Intersil Corporation | In Stock | - | Datasheet | - | - | 8 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 125 °C | -55 °C | METAL | - | - | TO-5,8PIN,DIL | - | - | Obsolete | TO-5 | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | - | 1 | - | - | not_compliant | - | 8 | - | Not Qualified | - | - | MILITARY | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | NO | NO | 12 V | - | - | 0.5 µA | YES | - | - | 7000 µV | - | - | - | 20000 | - | - | - | - | ||
![]() HA1-2850/883 Intersil Corporation | In Stock | - | Datasheet | - | NO | 14 | - | - | 80 dB | - | - | INTERSIL CORP | - | -17.5 V | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 340 V/us | 15 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | not_compliant | - | 14 | R-GDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 470000 | - | 14.5 µA | - | NO | YES (AVCL>=10) | 17.5 V | - | - | 14.5 µA | - | MIL-STD-883 Class B | - | 2000 µV | YES | - | - | 15000 | 300 V/us | - | 9.585 mm | 7.62 mm | ||
![]() HA1-5114-5 Intersil Corporation | In Stock | - | Datasheet | - | NO | 14 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | not_compliant | - | 14 | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | 6.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | NO | YES (AVCL>=10) | 20 V | - | - | 0.2 µA | - | - | - | 3000 µV | - | - | - | 100000 | 12 V/us | - | - | - | ||
![]() HA2-5002-7 Intersil Corporation | In Stock | - | Datasheet | - | - | 8 | 110 MHz | - | - | - | - | INTERSIL CORP | - | -44 V | - | - | - | 70 °C | - | METAL | - | - | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 1.3 V/us | 15 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | - | not_compliant | - | 8 | O-MBCY-W8 | - | - | - | COMMERCIAL | - | - | 10 mA | - | - | BUFFER | - | -15 V | - | - | - | - | - | - | 44 V | - | - | 0.007 µA | - | - | - | 30000 µV | - | - | - | - | 1000 V/us | - | - | - | ||
![]() EL5196ACS Intersil Corporation | In Stock | - | Datasheet | - | YES | 8 | - | 400000 kHz | - | - | - | INTERSIL CORP | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | IT CAN ALSO OPERATES WITH 5V TO 10V SINGLE SUPPLY | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | - | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5 V | - | INDUSTRIAL | 2.5 V | 1 | - | - | - | - | 1.7272 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | 4.9022 mm | 3.9116 mm | ||
![]() LF347BJ Intersil Corporation | In Stock | - | Datasheet | - | NO | 14 | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | not_compliant | - | 14 | R-XDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | - | - | NO | YES | - | YES | - | - | - | - | - | 7000 µV | - | - | 0.004 µA | - | - | - | - | - | ||
![]() EL2075CS-T7 Intersil Corporation | In Stock | - | Datasheet | - | YES | 8 | - | - | 90 dB | - | - | INTERSIL CORP | - | -7 V | - | - | - | 75 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 800 V/us | 5 V | - | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | - | 1 | - | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | -5 V | 2000000 | - | 6 µA | - | - | - | 7 V | - | - | - | - | - | - | 1000 µV | - | - | - | - | - | - | - | - |