- Part Life Cycle Code
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Intersil Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Shell Material | Weight | Number of Terminals | Actuator | Capacitors series | Case - inch | Case - mm | Cooling capacity | Gross weight | Ihs Manufacturer | Kind of capacitor | Load Capacitance (CL) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Max | Maximum current | Maximum voltage | Moisture Sensitivity Levels | Mounting | Noal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Storage temperature | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of capacitor | Usage Level | Voltage Rating DC | Watchdog Timers | Operating temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Lead length | Brand Name | Dielectric | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Number of Bits | Illumination | Reset | Family | Number of Voltages Monitored | Reset Timeout | Output Characteristics | Seated Height-Max | Min Reset Threshold Voltage | Operating temperature range | Max Reset Threshold Voltage | Threshold Voltage | Output Polarity | Number of Positions/Contacts | Undervoltage Threshold | Overvoltage Threshold | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Load/Preset Input | Mode of Operation | Saturation Current | Total Dose | Operating voltage | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD54AC161F3A Intersil | In Stock | - | - | 6 Weeks | - | NO | - | - | 16 | Rocker | - | - | - | - | - | Texas INC | - | 50 pF | Texas | - | CD54AC161F3A | 64000000 Hz | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | 15 ns | NOT SPECIFIED | 5.21 | Yes | - | - | - | - | 3.3 V | - | - | Military grade | 60V | - | - | TA45 | - | - | - | - | Thermal | - | - | - | - | - | TCO OUTPUT | 8542.39.00.01 | - | Counters | TUBE | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | not_compliant | 11 A | - | 16 | R-GDIP-T16 | Not Qualified | - | Texas | - | 5.5 V | 3.3/5 V | MILITARY | 1.5 V | - | - | - | - | - | 4 | White, without illumination | - | AC | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | BINARY COUNTER | 0.024 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 207 ns | - | 0.08 mA | 90 MHz | UP | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | 19.05 mm | 7.62 mm | - | - | ||
![]() CD54HCT163F3A Intersil | In Stock | - | - | 1 Week | - | NO | - | - | 16 | - | - | - | - | - | - | Texas INC | - | 50 pF | Texas | - | CD54HCT163F3A | 20000000 Hz | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | 49 ns | NOT SPECIFIED | 2.24 | Yes | No | - | - | - | 5 V | - | - | Military grade | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | TCO OUTPUT | 8542.39.00.01 | - | Counters | TUBE | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | not_compliant | - | - | 16 | R-GDIP-T16 | Not Qualified | - | Texas | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | 4 | - | - | HCT | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | BINARY COUNTER | 0.004 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 59 ns | - | 0.08 mA | 20 MHz | UP | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | 19.56 mm | 7.62 mm | - | - | ||
![]() CD74AC191E Intersil | In Stock | - | - | - | - | NO | CuSn | - | 16 | - | - | - | - | - | - | Texas INC | - | 50 pF | Texas | - | CD74AC191E | 60000000 Hz | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 5.42 | Yes | No | - | M12/M8 | - | 3.3 V | - | - | - | - | - | - | 756 series | - | - | No | - | - | - | - | - | - | Female/Male | TCO OUTPUT | 8542.39.00.01 | - | Counters | - | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | not_compliant | - | - | 16 | R-PDIP-T16 | Not Qualified | - | Texas | - | 5.5 V | 3.3/5 V | MILITARY | 1.5 V | n/a | - | - | - | - | 4 | - | - | AC | - | - | - | 5.08 mm | - | - | - | - | - | 4 | - | - | BINARY COUNTER | 0.012 A | - | - | POSITIVE EDGE | 20.4 ns | - | - | 68 MHz | BIDIRECTIONAL | - | - | - | - | YES | SYNCHRONOUS | - | - | - | - | 19.305 mm | 7.62 mm | - | - | ||
![]() CD40161BF3A Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT161E Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD74HCT161E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC390M96 Intersil | In Stock | - | - | 1 Week | - | YES | - | - | 16 | - | - | - | - | - | - | Texas INC | - | 50 pF | Texas | - | CD74HC390M96 | 20000000 Hz | - | - | 1 | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 52 ns | NOT SPECIFIED | 0.79 | - | Yes | High Speed CMOS Logic Dual Decade Ripple Counters | - | - | 4.5 V | - | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DIVIDE BY 2 AND DIVIDE BY 5 FUNCTIONS | 8542.39.00.01 | - | Counters | TR | - | CMOS | DUAL | GULL WING | 260 | 2 | 1.27 mm | - | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | - | Texas | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | - | - | 4 | - | - | HC/UH | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | DECADE COUNTER | 0.0052 A | - | - | NEGATIVE EDGE | 550 ns | - | 0.08 mA | 24 MHz | UP | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() CD74HC4024M Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS373RPEL Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 20 | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | 45 pF | - | - | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | Yes | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | TR | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | - | 20 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | 2 | 8 | - | - | LS | - | - | 3-STATE | 2.65 mm | - | - | - | - | TRUE | - | - | - | BUS DRIVER | 0.024 A | 18 ns | - | - | 30 ns | - | 40 mA | - | - | - | - | - | - | - | - | 1 | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() RC19004AGNL#KB0 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | - | NDG28P1 | - | - | - | - | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | - | LCC28,.16SQ,16 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | VFQFPN | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | TIN | - | - | - | - | - | - | - | TR | - | - | QUAD | NO LEAD | 260 | 1 | 0.4 mm | - | - | - | - | 28 | S-PQCC-N28 | - | - | - | - | 3.63 V | - | - | 2.97 V | - | - | - | - | - | - | - | - | RC190 | - | - | - | 1 mm | - | - | - | - | - | - | - | - | LOW SKEW CLOCK DRIVER | - | 1.8 ns | - | - | 1.8 ns | - | 122 mA | 400 MHz | - | 0.06 ns | 4 | - | DIFFERENTIAL | - | - | 1 | - | - | - | 4 mm | 4 mm | - | - | ||
![]() HD1-6431-8 Intersil Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | not_compliant | - | - | - | R-XDIP-T16 | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC245H Intersil Corporation | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | , DIE OR CHIP | DIE OR CHIP | - | UNCASED CHIP | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | UPPER | NO LEAD | - | 1 | - | - | compliant | - | - | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 8 | - | - | HC/UH | - | - | 3-STATE | - | - | - | - | - | TRUE | - | - | - | - | 0.004 A | 28 ns | - | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74LV541ATELL-E Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 83.5 g | 20 | - | - | - | - | 102 W | 76.00 | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 12 (at U=16V; T=30°C) A | 16 (at T=30°C) V | - | - | (DC) - 12 Vmin | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | TSSOP | - | - | - | - | Yes | - | - | -40…+60 °C | 2.5 V | 62*27.5*28/30 | - | - | - | - | - | - | - | e4 | Yes | - | - | internal - 0.85…1.05 Ohm | NICKEL PALLADIUM GOLD | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | 5 mm | compliant | - | - | 20 | R-PDSO-G20 | Not Qualified | 150 mm (18AWG) | - | - | 5.5 V | - | INDUSTRIAL | 2 V | - | - | - | - | 2 | 8 | - | - | LV/LV-A/LVX/H | - | - | 3-STATE | 1.1 mm | - | -50…+80 °C | - | - | TRUE | - | - | - | BUS DRIVER | - | - | - | - | 18.5 ns | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 62 mm | 6.5 mm | 4.4 mm | - | - | ||
![]() HD74LS125AP Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | 45 pF | - | - | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | - | 14 | R-PDIP-T14 | Not Qualified | - | - | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | 2 | 1 | - | - | LS | - | - | 3-STATE | 5.06 mm | - | - | - | - | TRUE | - | - | - | BUS DRIVER | 0.024 A | 18 ns | - | - | 18 ns | ENABLE LOW | 20 mA | - | - | - | - | - | - | - | - | 1 | - | - | - | 19.2 mm | 7.62 mm | - | - | ||
![]() CD4566BF Intersil Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | - | INTERSIL CORP | - | 50 pF | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | not_compliant | - | - | - | R-XDIP-T16 | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DECADE COUNTER | 0.00035999999999999997 A | 1300 ns | - | - | - | - | - | - | UP | - | - | - | - | NO | ASYNCHRONOUS | - | - | - | - | - | - | - | - | ||
![]() 5962R9575901VXC Intersil Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, FL24,.5 | FL24,.5 | RECTANGULAR | FLATPACK | Obsolete | DFP | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | e4 | - | - | - | - | GOLD | - | - | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | - | - | - | - | DUAL | FLAT | - | 1 | 1.27 mm | - | unknown | - | - | 24 | R-CDFP-F24 | Not Qualified | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | 2 | 8 | - | - | HCT | - | - | 3-STATE | 2.92 mm | - | - | - | - | TRUE | - | - | - | REGISTERED BUS TRANSCEIVER | 0.006 A | 37 ns | 38535V;38534K;883S | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | 100k Rad(Si) V | - | - | - | 9.905 mm | - | - | ||
![]() 5962R9679701VXC Intersil Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 20 | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, FL20,.3 | FL20,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | e4 | - | - | - | - | GOLD | - | - | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | - | - | - | - | DUAL | FLAT | - | 1 | 1.27 mm | - | unknown | - | - | 20 | R-CDFP-F20 | Not Qualified | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | 2 | 8 | - | - | HC/UH | - | - | 3-STATE | 2.92 mm | - | - | - | - | TRUE | - | - | - | BUS TRANSCEIVER | 0.006 A | 23 ns | 38535V;38534K;883S | - | 28 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | 100k Rad(Si) V | - | - | - | 6.92 mm | - | - | ||
![]() IDT54FCT162245ATEB Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 48 | - | KGM | 0805 | 2012 | - | 0.022 g | RENESAS ELECTRONICS CORP | MLCC | 50 pF | - | - | - | - | - | - | - | SMD | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL48,.4,25 | FL48,.4,25 | RECTANGULAR | FLATPACK | Active | - | - | - | - | - | No | - | - | - | 5 V | - | ceramic | - | - | - | -55...85°C | - | ±20% | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | WITH DIRECTION CONTROL | 8542.39.00.01 | 22µF | - | - | - | - | DUAL | FLAT | - | 2 | 0.635 mm | - | compliant | - | - | - | R-GDFP-F48 | Not Qualified | - | - | X5R | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | 2 | 8 | - | - | FCT | - | - | 3-STATE WITH SERIES RESISTOR | 2.413 mm | - | - | - | - | TRUE | - | - | - | BUS TRANSCEIVER | 0.016 A | 4.9 ns | MIL-STD-883 Class B | - | 4.9 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | 16V | - | 15.875 mm | 9.652 mm | - | - | ||
![]() CD74ACT193M Intersil Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | - | - | - | INTERSIL CORP | - | 50 pF | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | No | - | - | - | 5 V | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | not_compliant | - | - | - | R-PDSO-G16 | Not Qualified | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | 4 | - | - | ACT | - | - | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | 0.024 A | - | - | POSITIVE EDGE | 12.7 ns | - | - | - | BIDIRECTIONAL | - | - | 65000000 Hz | - | YES | SYNCHRONOUS | - | - | - | - | - | - | - | - | ||
![]() CD54HC161F3A Intersil | In Stock | - | - | 6 Weeks | Surface Mount | NO | - | - | 16 | - | - | - | - | - | - | Texas INC | - | 50 pF | Texas | - | CD54HC161F3A | 20000000 Hz | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | 39 ns | NOT SPECIFIED | 1.43 | Compliant | No | - | - | - | 4.5 V | - | - | Military grade | - | No | - | - | - | - | - | EAR99 | Simple Reset/Power-On Reset | - | - | 125 °C | -40 °C | - | TCO OUTPUT | 8542.39.00.01 | - | Counters | TUBE | 245 mW | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | not_compliant | - | - | 16 | R-GDIP-T16 | Not Qualified | - | Texas | - | 6 V | 2/6 V | MILITARY | 2 V | - | 5.5 V | 1 V | 7 µA | - | 4 | - | Active Low | HC | 1 | 150 ms | - | 5.08 mm | 2.559 V | - | 2.691 V | 2.625 V | - | - | 2.559 V | 2.691 V | BINARY COUNTER | 0.0052 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 280 ns | - | 0.08 mA | 24 MHz | UP | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | 19.56 mm | 7.62 mm | No | Lead Free | ||
![]() CD54AC191F-3A Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |