- Part Life Cycle Code
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Intersil Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Button color | Capacitors series | Case - inch | Case - mm | Dielectric strength | Gross weight | Head and button shape | Ihs Manufacturer | Installation diameter | Kind of capacitor | Load Capacitance (CL) | Mounting | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Switching scheme | Transport packaging size/quantity | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Ports | Number of Bits | Switch type | Family | Output Characteristics | Seated Height-Max | Operating temperature range | Rated current | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Operating voltage | Contacts | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD74HC125P Renesas Electronics Corporation | In Stock | - | Datasheet | NO | nickel-plated brass | 14 | black | KGM | 0603 | 1608 | 1500 (50 Hz / 1 min) V | 12.67 | ring - cone; button - dome | RENESAS ELECTRONICS CORP | 12 mm | MLCC | 50 pF | SMD | ≥200000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 4.5 V | 1NO, OFF-(ON) without fixation | 62*27.5*28/150 | ceramic | -55...125°C | ±10% | e4 | Yes | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 0.1nF | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | 14 | R-PDIP-T14 | Not Qualified | X7R | 6 V | ≤50 mΩ | INDUSTRIAL | 2 V | ≥100 (at Utest.dc=500 V) MΩ | 2 | 1 | Non-illuminated vandal-resistant button of GQ12B series | HC/UH | 3-STATE | 5.06 mm | -25…+55 °C | 2 A | TRUE | BUS DRIVER | 0.006 A | 25 ns | - | 125 ns | ENABLE LOW | - | - | - | - | 100V | 2S | 17.5 mm | 19.2 mm | 7.62 mm | ||
![]() CD4522BF Intersil Corporation | In Stock | - | Datasheet | NO | - | 16 | - | - | - | - | - | - | - | INTERSIL CORP | - | - | 50 pF | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | - | R-XDIP-T16 | Not Qualified | - | 18 V | - | MILITARY | 3 V | - | - | 4 | - | 4000/14000/40000 | - | - | - | - | - | DECADE COUNTER | 0.00035999999999999997 A | - | POSITIVE EDGE | 1100 ns | - | DOWN | 1500000 Hz | YES | SYNCHRONOUS | - | - | - | - | - | ||
![]() 74BC645AFP-E Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74FCT564E Intersil Corporation | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | - | - | INTERSIL CORP | - | - | 50 pF | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 8 | 2.54 mm | not_compliant | - | R-PDIP-T20 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | 3-STATE | - | - | - | - | BUS DRIVER | 0.048 A | 10 ns | POSITIVE EDGE | - | - | - | 71400000 Hz | - | - | - | - | - | - | - | ||
![]() CD74ACT651M Intersil Corporation | In Stock | - | Datasheet | YES | - | 24 | - | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | not_compliant | - | R-PDSO-G24 | Not Qualified | - | - | - | MILITARY | - | - | - | 8 | - | - | 3-STATE | - | - | - | INVERTED | REGISTERED BUS TRANSCEIVER | 0.024 A | 15.5 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | BIDIRECTIONAL | - | - | - | - | - | - | - | - |