- Additional Feature
- Cycle Time
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Manufacturer Part Number
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Intersil Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | MSL | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Brand Name | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Max Supply Voltage | Min Supply Voltage | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | High Level Output Current | Parallel/Serial | Low Level Output Current | Memory IC Type | Output Enable | Cycle Time | Total Dose | Input Voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7200L35SO8 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | 28 | 35 ns | - | ROCHESTER ELECTRONICS LLC | - | IDT7200L35SO8 | - | - | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | 5.39 | - | - | - | 5 V | - | - | - | e0 | - | EAR99 | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G28 | - | - | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | 256X9 | - | 3.048 mm | 9 | - | 2304 bit | - | PARALLEL | - | - | NO | 45 ns | - | - | 18.3642 mm | 8.763 mm | ||
![]() CD40105BDMSR Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | NO | 16 | - | - | RENESAS ELECTRONICS CORP | D16.316 | CD40105BDMSR | - | - | 16 words | 16 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | METAL SEALED, CERAMIC, DIP-16 | - | RECTANGULAR | IN-LINE | Active | SBDIP | NOT SPECIFIED | 5.43 | - | Yes | RH Shift Registers CMOS FIFO Register | 15 V | - | - | - | e3 | - | EAR99 | MATTE TIN | - | - | INPUT AC PARAMETRIC VALUES NOT FROM POST RADIATION MEASUREMENT; REGISTER BASED | 8542.32.00.71 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | 16 | R-CDIP-T16 | Not Qualified | - | - | Renesas | - | 18 V | - | MILITARY | 3 V | - | - | - | SYNCHRONOUS | - | 16X4 | - | 5.08 mm | 4 | - | 64 bit | - | PARALLEL | - | - | YES | 900.9 ns | 100k Rad(Si) V | - | - | 7.62 mm | ||
![]() IDT7201LA25SOI Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | 28 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | IDT7201LA25SOI | 3 | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.26 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.125 mA | 512X9 | - | 3.048 mm | 9 | 0.0005 A | 4608 bit | - | PARALLEL | - | OTHER FIFO | NO | 35 ns | - | - | 18.3642 mm | 8.763 mm | ||
![]() IDT7201LA50SO Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | 28 | 50 ns | 15.38 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | IDT7201LA50SO | 3 | - | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 8.25 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.08 mA | 512X9 | 3-STATE | 3.048 mm | 9 | 0.0005 A | 4608 bit | - | PARALLEL | - | OTHER FIFO | NO | 65 ns | - | - | 18.3642 mm | 8.763 mm | ||
![]() IDT7204L35SO Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | YES | 28 | 35 ns | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | IDT7204L35SO | 3 | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 8.18 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.12 mA | 4KX9 | 3-STATE | 3.048 mm | 9 | 0.002 A | 36864 bit | - | PARALLEL | - | OTHER FIFO | NO | 45 ns | - | - | 18.3642 mm | 8.763 mm | ||
![]() CD40105BKMSR Intersil | In Stock | - | - | Tin | Surface Mount | SMD | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | -40...+85°C | Bulk | LTM | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 850kHz | - | - | - | 0,8V...+5V | Adjustable | - | Non-Inverting | - | - | - | - | - | 20 V | -500 mV | - | - | - | - | - | - | - | - | -3.5 mA | - | 3.5 mA | - | - | - | - | 4,5V...+20V | - | - |