- Ihs Manufacturer
- Logic IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
Intersil Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Base Product Number | Cable type | Capacitors series | Case - inch | Case - mm | Date Of Intro | Gross weight | Ihs Manufacturer | Input Logic Level - High | Input Logic Level - Low | Kind of capacitor | Load - Max Switching | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of capacitor | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Approval Agency | Brand Name | Dielectric | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Cable length | Number of Bits | Quiescent Current | Family | Logic Function | Contact Form | Number of Inputs | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Relay Type | Operating temperature range | Output Polarity | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Logic IC Type | Max I(ol) | Must Operate Voltage | Contact Rating (Current) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Must Release Voltage | Screening Level | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Quantity | Seal Rating | Current - Quiescent (Max) | Turn Off Time | Profile | Saturation Current | Total Dose | Operating voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74FCT240SM Intersil | In Stock | - | - | - | - | n/a | - | YES | - | - | - | 20 | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | 50 pF | Harris Semiconductor | CD74FCT240SM | - | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 8 ns | - | 8.55 | Yes | No | - | 5 V | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | Bus Driver/Transceivers | - | BICMOS | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | - | - | R-PDSO-G20 | Not Qualified | - | - | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | - | - | 2 | - | 4 | - | FCT | - | - | - | 3-STATE | - | - | - | - | - | INVERTED | - | - | - | - | - | - | BUS DRIVER | 0.064 A | - | - | - | - | - | - | 8 ns | ENABLE LOW | - | 0.08 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4073BE Intersil | In Stock | - | - | 12 Weeks | Through Hole | - | - | NO | 14 | - | - | 14 | - | - | - | - | - | - | - | Texas INC | - | - | - | - | 50 pF | Texas | CD4073BE | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | 250 ns | NOT SPECIFIED | 0.9 | Non-Compliant | Yes | CMOS Triple 3-Input AND Gate | 5 V | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | - | Gates | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 3 | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | - | Texas | - | 18 V | 5/15 V | MILITARY | 3 V | - | 18 V | 3 V | - | - | - | 5 µA | 4000/14000/40000 | AND | - | 3 | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.0068 A | - | - | - | - | - | - | 250 ns | - | NO | 0.03 mA | - | - | - | - | - | - | - | - | 19.305 mm | 7.62 mm | ||
![]() JM38510/05051BCA Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4093BE98 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54ACT86F3A Intersil | In Stock | - | - | - | - | - | - | NO | - | - | - | 14 | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | Rochester Electronics LLC | CD54ACT86F3A | - | NOT SPECIFIED | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | NOT SPECIFIED | 5.85 | - | No | - | 5 V | - | - | - | - | - | - | - | e0 | No | - | - | - | TIN LEAD | - | - | - | - | - | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | - | unknown | - | 14 | - | R-GDIP-T14 | - | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | - | - | ACT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | XOR GATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/05503BEA Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD40107BF/3A Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4009UBEX Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74HC20P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 14 | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 50 pF | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | - | 4.5 V | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | - | R-PDIP-T14 | Not Qualified | - | - | - | 6 V | - | INDUSTRIAL | 2 V | - | - | - | - | - | - | - | HC/UH | - | - | 4 | - | - | 5.06 mm | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.004 A | - | - | - | 23 ns | - | - | 115 ns | - | NO | - | - | - | - | - | - | 1 | - | - | 19.2 mm | 7.62 mm | ||
![]() HD74LS21P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | Through Hole | - | NO | - | - | cable sheath - PVC, white color | 14 | - | Straight phone extender RJ-11 (6P4C) | - | - | - | - | 33.86 | RENESAS ELECTRONICS CORP | - | - | - | 44000VA, 5400W | - | - | - | Panasonic Electric Works | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | - | 5 V | 48*32*27/350 | - | - | -40°C ~ 85°C | Tray | HE-A | - | - | - | Active | - | RJ-11 (6P4C) connectors/ RJ-11 (6P4C) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 14 | PC Pin | R-PDIP-T14 | Not Qualified | cURus, VDE | - | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | 2 m | - | - | LS | - | SPST-NO (1 Form A) | 4 | - | - | 5.06 mm | - | General Purpose | -20…+50 °C | - | 30 ms | 24VDC | Non Latching | 800VAC, 60VDC - Max | 80 mA | 10 ms | AND GATE | 0.008 A | 18 VDC | 90 A | - | 20 ns | 1.2 VDC | - | 20 ns | - | NO | 4.4 mA | conductors - 4 (CCA) | Sealed - Flux Protection | - | 300 Ohms | Silver Nickel (AgNi) | 1 | - | - | 19.2 mm | 7.62 mm | ||
![]() HD74LS14P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 14 | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 15 pF | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | unknown | - | 14 | - | R-PDIP-T14 | Not Qualified | - | - | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | - | - | - | LS | - | - | 1 | - | - | 5.06 mm | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.008 A | - | - | - | 22 ns | - | - | 22 ns | - | YES | 21 mA | - | - | - | - | - | 1 | - | - | 19.2 mm | 7.62 mm | ||
![]() HD74LV1GT14ACME Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 5 | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 50 pF | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | - | - | Yes | - | 3.3 V | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | TR | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 20 | 5 | - | R-PDSO-G5 | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | LV/LV-A/LVX/H | - | - | 1 | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.006 A | - | - | - | 17 ns | - | - | 17 ns | - | YES | - | - | - | - | - | - | 1 | - | - | 2 mm | 1.25 mm | ||
![]() 5962R9664001VXC Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | 50 pF | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | - | GOLD | - | - | RADIATION HARDENED; 2-2-2-2 INPUT; WITH 2 EXPAND INPUTS | 8542.39.00.01 | - | - | - | - | - | DUAL | FLAT | - | 1 | 1.27 mm | unknown | - | 14 | - | R-CDFP-F14 | Not Qualified | - | - | - | 18 V | - | MILITARY | 3 V | - | - | - | - | - | - | - | 4000/14000/40000 | - | - | 8 | - | - | 2.92 mm | - | - | - | - | - | - | - | - | - | - | AND-OR-INVERT GATE | 0.00064 A | - | - | - | 837 ns | - | MIL-PRF-38535 Class V | 837 ns | - | NO | - | - | - | - | - | - | - | 100k Rad(Si) V | - | 9.525 mm | 6.285 mm | ||
![]() CD4073BK Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | 50 pF | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DFP | HERMETIC SEALED, CERAMIC, FP-14 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | FLAT | - | - | 1.27 mm | not_compliant | - | 14 | - | R-XDFP-F14 | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AND GATE | 0.00035999999999999997 A | - | - | - | 250 ns | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD74LS02P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 14 | - | - | - | - | - | 1986-11-01 | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Not Recommended | DIP | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | - | - | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | - | - | - | LS | - | - | 2 | - | - | 5.06 mm | - | - | - | - | - | - | - | - | - | - | NOR GATE | 0.008 A | - | - | - | 15 ns | - | - | 15 ns | - | NO | 5.4 mA | - | - | - | - | - | 1 | - | - | 19.2 mm | 7.62 mm | ||
![]() 5962F9565002VCC Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 14 | - | - | - | - | - | - | - | INTERSIL CORP | - | - | - | - | 50 pF | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | 14 | - | R-CDIP-T14 | Not Qualified | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | - | - | AC | - | - | 2 | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.008 A | - | - | - | 12 ns | - | MIL-PRF-38535 Class V | 12 ns | - | NO | - | - | - | - | - | - | - | 300k Rad(Si) V | - | 19.43 mm | 7.62 mm | ||
![]() HD74LS03P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 14 | - | - | KGM | 0603 | 1608 | - | 0.032 g | RENESAS ELECTRONICS CORP | - | - | MLCC | - | - | - | - | - | - | SMD | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | Yes | - | 5 V | - | ceramic | -55...125°C | - | - | - | ±10% | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | 47nF | - | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | - | - | X7R | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | - | - | - | LS | - | - | 2 | OPEN-COLLECTOR | - | 5.06 mm | - | - | - | - | - | - | - | - | - | - | NAND GATE | 0.008 A | - | - | - | 32 ns | - | - | 32 ns | - | NO | 4.4 mA | - | - | - | - | - | 1 | - | 25V | 19.2 mm | 7.62 mm | ||
![]() HD74LS06P Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 14 | - | - | - | - | - | 1993-06-01 | - | RENESAS ELECTRONICS CORP | - | - | - | - | 15 pF | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Not Recommended | DIP | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | - | - | - | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | - | - | - | LS | - | - | 1 | OPEN-COLLECTOR | - | 5.06 mm | - | - | - | - | - | - | - | - | - | - | INVERTER | 0.048 A | - | - | - | 23 ns | - | - | 23 ns | - | NO | 51 mA | - | - | - | - | - | 1 | - | - | 19.2 mm | 7.62 mm | ||
![]() 74HC01P-E Renesas Electronics Corporation | 1018 |
| - | - | - | - | - | - | - | - | - | - | 74HC01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 74HC | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC1G86CME-E Renesas Electronics Corporation | 12018 |
| - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | CMPAK-6 | - | - | 74HC1G86 | - | - | - | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | 74HC | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2 | - | 2.6mA, 2.6mA | - | XOR (Exclusive OR) | - | - | - | - | - | - | - | - | - | - | - | - | - | 23ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | 20 μA | - | - | - | - | - | - | - |