- Ihs Manufacturer
- Logic IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
Intersil Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Max Power Dissipation | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Brand Name | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Shell Size, MIL | Cable Opening | Family | Logic Function | Number of Inputs | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Features | Total Dose | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962F9565402VXC Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | INTERSIL CORP | 50 pF | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | - | - | - | - | - | - | No | - | 5 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | DUAL | - | FLAT | - | - | 4 | - | 1.27 mm | not_compliant | - | 14 | - | R-CDFP-F14 | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | AC | - | 2 | 2.92 mm | XOR GATE | 0.008 A | 13 ns | MIL-PRF-38535 Class V | 13 ns | NO | - | - | 300k Rad(Si) V | - | - | 9.525 mm | 6.285 mm | - | - | - | ||
![]() CD74HCT32E Intersil | In Stock | - | - | 1 Week | DIP | Free Hanging (In-Line) | - | NO | - | Aluminum Alloy and Zinc Die Cast | - | Polychloroprene | 14 | - | CA06C | Silver | Copper Alloy | Texas INC | 50 pF | Texas | CD74HCT32E | ITT Cannon, LLC | - | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | Metal | Active | 36 ns | NOT SPECIFIED | 0.9 | Non-Compliant | Yes | - | 5 V | - | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-COM-B | - | - | e4 | - | - | Crimp | EAR99 | - | Plug, Male Pins | - | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | 8542.39.00.01 | Reverse Bayonet Lock | Gates | - | 22A | TUBE | - | CMOS | DUAL | N (Normal) | THROUGH-HOLE | - | NOT SPECIFIED | 4 | IP67 - Dust Tight, Waterproof | 2.54 mm | compliant | Nickel | 14 | 28-16 | R-PDIP-T14 | Not Qualified | Texas | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | HCT | OR | 2 | 5.08 mm | OR GATE | 0.004 A | - | - | 36 ns | NO | 0.04 mA | - | - | - | - | 19.305 mm | 6.35 mm | - | - | - | ||
![]() CD4049UBD Intersil | In Stock | - | - | 6 Weeks | - | Panel Mount | - | YES | Flange | Aluminum Alloy | - | - | 16 | - | CA310 | Silver | - | Texas INC | 50 pF | Texas | CD4049UBD | ITT Cannon, LLC | 1 | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Metal | Active | 120 ns | NOT SPECIFIED | 0.64 | - | Yes | - | 10 V | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | - | - | e4 | Yes | - | Solder Cup | EAR99 | - | Receptacle, Female Sockets | - | 5 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Olive Drab | - | - | 8542.39.00.01 | Reverse Bayonet Lock | Gates | - | 22A | TUBE | - | CMOS | DUAL | N (Normal) | GULL WING | - | 260 | 6 | IP67 - Dust Tight, Waterproof | 1.27 mm | compliant | Olive Drab Cadmium | 16 | 14S-5 | R-PDSO-G16 | Not Qualified | Texas | - | 15 V | 5/15 V | MILITARY | 5 V | - | - | - | 4000/14000/40000 | - | 1 | 1.75 mm | INVERTER | 0.018 A | - | - | 120 ns | NO | 0.03 mA | - | - | - | - | 9.9 mm | 3.9 mm | - | - | - | ||
![]() 59628857601CA Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8984301CA Intersil | In Stock | - | - | 1 Week | - | - | Axial | NO | - | - | Axial | - | 14 | - | RNR70 | - | - | Texas INC | 50 pF | Texas | 5962-8984301CA | Vishay Dale | - | 125 °C | -55 °C | Tape & Reel (TR) | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | Active | 36 ns | NOT SPECIFIED | 1.95 | - | - | - | 5 V | Military grade | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/06, RNR70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | - | 2 | - | - | ±50ppm/°C | - | 5.11 kOhms | - | - | - | - | Metal Film | - | - | 0.75W, 3/4W | 8542.39.00.01 | - | Gate | - | - | TUBE | - | CMOS | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 3 | - | 2.54 mm | not_compliant | - | 14 | - | R-CDIP-T14 | Qualified | Texas | M (1%) | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | HCT | - | 3 | 5.08 mm | NAND GATE | 0.004 A | - | MIL-STD-883 | 36 ns | NO | 0.04 mA | Military, Moisture Resistant | - | - | - | 19.56 mm | 7.62 mm | - | - | - | ||
![]() 5962-8984401CA Intersil | In Stock | - | - | - | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | 5962-8984401CA | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | 5.76 | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | DUAL | - | THROUGH-HOLE | - | - | 4 | - | 2.54 mm | unknown | - | 14 | - | R-GDIP-T14 | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | HCT | - | 2 | 5.08 mm | XOR GATE | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | ||
![]() CD4001UBEX Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74ACT04M96 Intersil | In Stock | - | - | 1 Week | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74ACT04M96 | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 9.3 ns | NOT SPECIFIED | 0.87 | Compliant | Yes | - | 5 V | - | - | - | Tape & Reel (TR) | - | - | 1 % | e4 | Yes | 2 | - | EAR99 | 50 ppm/°C | - | 118 Ω | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 155 °C | -55 °C | Thin Film | - | - | - | 8542.39.00.01 | - | Gates | - | - | TR | 100 mW | CMOS | DUAL | - | GULL WING | - | 260 | 6 | - | 1.27 mm | compliant | - | 14 | - | R-PDSO-G14 | Not Qualified | Texas | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | ACT | - | 1 | 1.75 mm | INVERTER | 0.024 A | - | - | 9.3 ns | NO | 0.04 mA | - | - | 381 µm | - | 990.6 µm | 508 µm | - | - | Lead Free | ||
![]() CD74HC4075E Intersil | In Stock | - | - | 1 Week | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC4075E | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 30 ns | NOT SPECIFIED | 1.22 | Non-Compliant | Yes | - | 4.5 V | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 3 | - | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | Texas | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | HC/UH | - | 3 | 5.08 mm | OR GATE | 0.0052 A | - | - | 150 ns | NO | 0.04 mA | - | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() CD74HCT08M96 Intersil | In Stock | - | - | 1 Week | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74HCT08M96 | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 38 ns | NOT SPECIFIED | 0.82 | - | Yes | - | 5 V | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gate | - | - | TR | - | CMOS | DUAL | - | GULL WING | - | 260 | 4 | - | 1.27 mm | compliant | - | 14 | - | R-PDSO-G14 | Not Qualified | Texas | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | HCT | - | 2 | 1.75 mm | AND GATE | 0.004 A | - | - | 38 ns | NO | 0.04 mA | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() CD74HC10M96 Intersil | In Stock | - | - | 1 Week | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC10M96 | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 30 ns | NOT SPECIFIED | 0.71 | Non-Compliant | Yes | - | 4.5 V | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TR | - | CMOS | DUAL | - | GULL WING | - | 260 | 3 | - | 1.27 mm | compliant | - | 14 | - | R-PDSO-G14 | Not Qualified | Texas | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | HC/UH | - | 3 | 1.75 mm | NAND GATE | 0.0052 A | - | - | 150 ns | NO | 0.04 mA | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() CD74HCT14M Intersil | In Stock | - | - | 1 Week | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74HCT14M | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 57 ns | NOT SPECIFIED | 0.92 | Compliant | Yes | High Speed CMOS Logic Hex Schmitt-Triggered Inverters | 5 V | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | GULL WING | - | 260 | 6 | - | 1.27 mm | compliant | - | 14 | - | R-PDSO-G14 | Not Qualified | Texas | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | HCT | - | 1 | 1.75 mm | INVERTER | 0.0052 A | - | - | 57 ns | YES | 0.02 mA | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() CD74HCT21E Intersil | In Stock | - | - | 6 Weeks | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74HCT21E | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 41 ns | NOT SPECIFIED | 1.44 | - | Yes | - | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | THROUGH-HOLE | - | 260 | 2 | - | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | Texas | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | HCT | - | 4 | 5.08 mm | AND GATE | 0.004 A | - | - | 41 ns | NO | 0.04 mA | - | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() CD74HC02E Intersil | In Stock | - | - | 6 Weeks | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC02E | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 27 ns | NOT SPECIFIED | 0.69 | - | Yes | High-Speed Quad 2-Input NOR Gate PDIP14 Texas CD74HC02E, NOR Quad 2 Input NOR, 2 u2192 6 V, 14-Pin PDIP | 4.5 V | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 4 | - | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | Texas | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | HC/UH | - | 2 | 5.08 mm | NOR GATE | 0.0052 A | - | - | 135 ns | NO | 0.04 mA | - | - | - | - | 19.305 mm | 7.62 mm | - | - | - | ||
![]() CD4069UBM Intersil | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD4069UBM | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 110 ns | NOT SPECIFIED | 0.65 | Compliant | Yes | CMOS HEX Inverter | 5 V | - | - | - | - | - | - | 5 % | e4 | Yes | 2 | - | EAR99 | 150 ppm/°C | - | 620 Ω | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 155 °C | -55 °C | Thick Film | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | 11 W | CMOS | DUAL | - | GULL WING | - | 260 | 6 | - | 1.27 mm | compliant | - | 14 | - | R-PDSO-G14 | Not Qualified | Texas | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | 4000/14000/40000 | - | 1 | 1.75 mm | INVERTER | 0.0068 A | - | - | 110 ns | NO | 0.0075 mA | Moisture Resistant | - | 635 µm | - | 3.0988 mm | 1.524 mm | - | - | - | ||
![]() CD74AC02E Intersil | In Stock | - | - | 1 Week | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74AC02E | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 16.1 ns | NOT SPECIFIED | 0.8 | - | Yes | - | 3.3 V | - | 150 V | - | - | - | - | 0.25 % | e4 | - | - | - | EAR99 | 100 ppm/°C | - | 11.8 kΩ | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 155 °C | -55 °C | Thin Film | - | - | - | 8542.39.00.01 | - | Gates | 250 mW | - | TUBE | - | CMOS | DUAL | - | THROUGH-HOLE | - | 260 | 4 | - | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | Texas | - | 5.5 V | 3.3/5 V | MILITARY | 1.5 V | - | - | - | AC | - | 2 | 5.08 mm | NOR GATE | 0.024 A | - | - | 144 ns | NO | 0.08 mA | - | - | 650 µm | - | 19.3 mm | 6.35 mm | - | - | - | ||
![]() CD74HC14M Intersil | In Stock | - | - | 1 Week | - | - | - | YES | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC14M | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 41 ns | NOT SPECIFIED | 0.59 | Non-Compliant | Yes | - | 4.5 V | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | GULL WING | - | 260 | 6 | - | 1.27 mm | compliant | - | 14 | - | R-PDSO-G14 | Not Qualified | Texas | - | 6 V | 2/6 V | MILITARY | 2 V | 5 V | - | - | HC | Inverter | 1 | 1.75 mm | INVERTER | 0.0052 A | - | - | 205 ns | YES | 0.02 mA | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() CD74AC04M Intersil | In Stock | - | - | 6 Weeks | Cable | - | - | YES | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74AC04M | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | 9.1 ns | NOT SPECIFIED | 0.88 | Compliant | Yes | HEX INVERTERS | 3.3 V | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | GULL WING | - | 260 | 6 | - | 1.27 mm | compliant | - | 14 | - | R-PDSO-G14 | Not Qualified | Texas | - | 5.5 V | 3.3/5 V | MILITARY | 1.5 V | - | - | - | AC | - | 1 | 1.75 mm | INVERTER | 0.024 A | - | - | 81 ns | NO | 0.08 mA | - | - | - | - | 10 m | 3.91 mm | - | - | - | ||
![]() CD74AC86E Intersil | In Stock | - | - | 6 Weeks | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74AC86E | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, PLASTIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 15.1 ns | NOT SPECIFIED | 0.8 | - | Yes | Quad 2i/p XOR gate,CD74AC86E DIP14 5.5V | 3 V | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 4 | - | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | Texas | - | 5.5 V | 3.3/5 V | MILITARY | 1.5 V | - | - | - | AC | - | 2 | 5.08 mm | XOR GATE | 0.024 A | - | - | 135 ns | NO | 0.08 mA | - | - | - | - | 19.3 mm | 6.35 mm | - | - | - | ||
![]() CD74ACT04E Intersil | In Stock | - | - | 6 Weeks | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | Texas INC | 50 pF | Texas | CD74ACT04E | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 9.3 ns | NOT SPECIFIED | 1.34 | Non-Compliant | Yes | Inverter Hex CMOS 14-Pin PDIP | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 8542.39.00.01 | - | Gates | - | - | TUBE | - | CMOS | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 6 | - | 2.54 mm | compliant | - | 14 | - | R-PDIP-T14 | Not Qualified | Texas | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | ACT | Inverter | 1 | 5.08 mm | INVERTER | 0.024 A | - | - | 9.3 ns | NO | 0.04 mA | - | - | - | - | 19.3 mm | 6.35 mm | - | - | - |